-
Supplier: Accuris
Description: FUSE CUTOUTS, PRIMARY
-
Supplier: Accuris
Description: Specification for Low-voltage pole-mounting fuses (cut-outs) - 315 A Rating
-
Supplier: Accuris
Description: Distribution Oil Cutouts and Fuse Links, Specs. for
-
-
Supplier: Accuris
Description: Specification for Low-voltage pole-mounting fuses (cut-outs) \x97 400 A rating
-
Description: This standard is one of a series of complementary standards covering various types of high-voltage fuses and switches, arranged so that certain standards apply to all devices while other standards provide additional specifications for a particular device. For any device, ANSI/IEEE
-
Description: cutouts, and fuse disconnecting switches. d) Open-link types of fuses, cutouts, and their associated fuse links e) Open and enclosed types of disconnecting cutouts f) Fuse supports, fuse mountings and fuse hooks of the type used
-
Supplier: Sensata Technologies
Description: For 30 years Sensata Technologies’ MA10 temperature cutout has provided reliable protection in a variety of small domestic and personal care appliances. The MA10 has set the world standard in the field of open type temperature cutouts. Sensata Technologies has been a leading global
-
Description: disconnecting cutouts, fuse supports, fuse mountings and fuse hooks of the type used exclusively with distribution class fuses, fuse cutouts, fuse disconnecting switches and disconnecting cutouts, fuseholders and removable switch blades
-
Description: disconnecting cutouts, fuse supports, fuse mountings and fusehooks of the type used exclusively with distribution class fuses, fuse cutouts, fuse disconnecting switches and disconnecting cutouts, fuseholders and removable switch blades of the
-
Description: distribution-class fuses, fuse cutouts, and fuse disconnecting switches d) Open-link types of fuses, cutouts, and their associated fuse links e) Open and enclosed types of disconnecting cutouts f) Fuse supports, fuse mountings and
-
Supplier: Sensata Technologies
Description: Sensata Technologies has developed the TH10 temperature cut-out to respond to the need of increasing power of heating and personal care appliances. As a result of this, Sensata Technologies has further established its leading position in the worldwide thermal protection market.
-
Supplier: Sensata Technologies
Description: Sensata Technologies has developed the electrical self-hold temperature cut-out in order to offer a nonself resetting device, suitable for high current applications, thus fulfilling the growing need for higher safety.
-
Description: Description / Abstract This standard covers operating and dimensional features of single-shot film cutouts used with series roadway lighting equipment and circuits, and function by dielectric breakdown and subsequent partial fusing of components to establish a shunting electrical circuit to
-
Supplier: Radwell International
Description: FUSE LINK FOR OIL CUTOUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FUSE HOLDER, PORCELAIN FUSE HOLDER, 1 PLOLE, MAIN LINE CUTOUT, 600 VOLTS, 30 AMPERES. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 30 amps
-
Supplier: SOCOMEC
Description: RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without
- Maximum Current: 32 to 50 amps
- Main Device: Fusible
- Switch Control: Manual
- Style: Rack Mounted
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems CMU Power Fuse is a boric acid, expulsion-style fuse. Suitable for both indoor and outdoor applications, the CMU Power Fuse provides an economical alternative to refillable fuses. The CMU Power Fuse interrupting rating greatly exceeds that
- Voltage Rating: 38,000 volts
- Current Rating: 200 amps
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems ELF Current-Limiting Dropout Fuse is a full range current-limiting fuse designed for mounting in an industry standard interchangeable cutout that is presently used for expulsion fuses. The ELF fuse is designed to be used to protect
-
Supplier: Eaton Cooper Power Systems
Description: is also manufactured as a “Tandem ELF Ready” fuse and can be used in the Cooper Power Systems Tandem ELF fuse product. The Tandem ELF fuse combines the series fuse link and Companion II fuse in one hookstick removable design which eliminates the need to separately
- Voltage Rating: 17,200 volts
-
Description: IEC 60282-4:2020 applies to expulsion fuses complying with IEC 60282-2 and specifies additional testing requirements for fuses employing a cutout fuse-base that utilizes polymeric insulators.
-
Supplier: Allied Electronics, Inc.
Description: cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the
-
Supplier: Allied Electronics, Inc.
Description: cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the
-
Supplier: Allied Electronics, Inc.
Description: cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the
-
Supplier: Allied Electronics, Inc.
Description: cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the
-
Supplier: Radwell International
Description: SWITCH HEAD, HARMONY XB4 KEY, 2 POSITION, LATCHING, 22MM CUTOUT. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Eaton Cooper Power Systems
Description: functions, the tool utilizes a fuse unit borrowed from the Cooper Power Systems NXD line of outdoor, current-limiting fuses. FEATURES The Fault Guard tool with the self-retracting electrical cable is for use with distribution transformers protected by open-fuse cutouts.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, QUANTUM, 24 V DC, 4 X 8 SINK, LED DISPLAY, FUSE CUTOUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.05 to 16 amps
- Rated Breaking Capacity (Icn): 0.05 to 16 amps
-
Supplier: E-T-A Circuit Breakers
Description: Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.05 to 16 amps
- Number of Poles: 1
-
Supplier: Win Source Electronics
Description: Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: cULus, ENEC Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: Yes Panel Cutout Dimensions: Rectangular - 29.00mm x 32.00mm Categories: Connectors, Interconnects Status: Active
- Voltage Rating: 250 volts
- Current Rating: 8 amps
-
Supplier: Win Source Electronics
Description: Shielded, Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Connector Style: IEC 320-C14 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular
-
Supplier: Win Source Electronics
Description: Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Approvals: CCC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Fuse: Yes Switch Features: Voltage Selector Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Sensata Technologies
Description: YS10 was developed to protect people and property from accidents occurring on products such as Hair Dryer/Fan heater. It is an automatic resettable, incorporated thermal cut-out (Type 2C). The YS10 pursued to enable to be used for higher wattage products, therefore highest current can be loaded
- Rated Voltage: 125 to 250 volts
- Rated Current: 12 to 16 amps
-
Supplier: Littelfuse, Inc.
Description: voltage transients) and high speed fuses (to protect against short circuit) are available. All plastic components are UL recognized and meet the requirements of the European Union Directive 2002/95/EC covering the restricted use of certain hazardous substances in electrical and electronic
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Magnetic rotor identification prevents the rotor from overspeeding Stainless steel bowl Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release window in the lid for external speed control Wearless electric fuse Imbalance switch Excess
- Maximum Speed: 14,500 rpm
- Acceleration Time: 28.999999999999982 seconds
- Timer Set Points: 0.166666666666667 to 719 minutes
- Rotor Capacity: 4
Thermal Cutoffs and Thermal Fuses
(99 Companies)
Fuses
(1,074 Companies)
Fuse Holders
(553 Companies)
Fusible Alloys
(15 Companies)
Disconnect Switches
(274 Companies)