-
Supplier: Quail Electronics
Description: Our 7491 series features the domestic, 3-prong, Fused North American Plug (NEMA 5-15P) and an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on
- Cord Length: 179.921357 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 2575 series features the domestic, 3-prong, 7A Fused North American Plug (NEMA 5-15P) with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: if the equipment load draws too much power. The switchless design prevents the unit from being accidentally shut off, which would cut essential power to all connected devices. A green mains indicator lights to signal the power strip is properly connected to an AC
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Tripp Lite by Eaton
Description: down if the equipment load draws too much power. The switchless design prevents the unit from being accidentally shut off, which would cut essential power to all connected devices. A green mains indicator lights to signal the power strip is properly connected to an AC
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: TRAILING SOCKET, 6WAY, FUSED/SWITCH; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; RoHS Compliant: NA
-
Supplier: Waldom Electronics
Description: NOISE AND SURGE PROTECTED TYPE BAKED ENAMEL COLOR STEEL BODY MATERIAL 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND CIRCUIT BREAKER SURGE FUSED LED
- Number of Electrical Outlets: 6
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: DigiKey
Description: UK STRIPPED CORDSET FUSED 13A 2.
- North American (AWG): 18 AWG
- Cable Length: 6.56 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: Electrical Ratings: AC 125 V, 15 A, 1875 W. Surge Dissipation: 270 joules. Response Time: <5 ns. Surge Voltage: 6500 V. Surge Current: 4000 A. Surge Indicator: Fused LED. 3 Line Protection: Hot, neutral, ground. EMI/RFI (Electromagnetic/Radio Frequency Interference ) : Noise reduction — 100
-
Supplier: Acromag, Inc.
Description: power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
-
Supplier: Acromag, Inc.
Description: panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363, Relocatable
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363, Relocatable
-
Supplier: CSA Group
Description: system of equipment also covered by this standard, such as power distribution units (PDUs) in the form of cord-connected power strips and shelves with multiple power outlets (receptacles) and intended to be installed in system racks, cabinets, home entertainment centers,
-
Supplier: Douglas Electrical Components
Description: effectively seal the feedthrough assembly. Designs are available for both vacuum and positive pressure applications. With OptiSeal, you can create a hybrid feedthrough harness that can combines a mixture of copper wires, fiber optic cables, thermocouples, power cables, shielded pairs,
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: RS Components, Ltd.
Description: RS PRO SWFG6W Trailing Socket
- Number of Electrical Outlets: 6
- Protection: Fuse
- Features: On/Off Switch, Other
Find Suppliers by Category Top
More Information Top
-
3D Printing with Delta Printers
Check power supply, mains, and power strip fuse .
-
Influence of high-frequency loading in DC-link fuses
Based on the results from $3 and $5 it can be concluded that the skin effect will not change significantly the current distribution in fuse strip for power converter applications at 5 kHz switching frequency and this phenomenon can be neglected.
-
Prediction of harmonic power losses in fuses located in DC-link circuit of an inverter
Based on results from § IV and § VI it can be concluded that the skin effect will not change significantly the current distribution in fuse strip for power converter applications at 5 kHz switching frequency.
-
Prediction of harmonic power losses in fuses located in DC-link circuit of an inverter
Based on results from Sections V and VII it can be concluded that the skin effect will not change significantly the current dis- tribution in fuse strip for power converter applications at 5 kHz switching frequency.
-
Author index
The Selection and Use of Power Strips Understanding Fuse Ratings .
-
Operation Delta 15
Recommend a small APC unit plus a good, fused and alarmed power strip .
-
157.5700.5801 - Fuse Strips for BPV Series - High Current Fuses Automotive Passenger Car from Fuses - Littelfuse
Non-housed fuse strips for battery powered vehicles.
-
http://www.nasa.gov/centers/wallops/pdf/159027main_w20060227.pdf
The heater plug melted and fused to the power strip .
-
Distribution of residual stresses on the surface of steels hardened with a continuous CO2 -laser
The curve of the relationship of the stresses in the center of the fused strip to the power of radiation for U8 steel is similar to the curves for 45 and 40Kh steels but is located somewhat higher (Fig. 3a).
-
Page 6. Semiconductor parts with 157 in root number
Fuse strips for batterie- powered vehicles for rated voltage up to 80 V .
Indicates content that may require registration and/or purchase.