-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What is UV Fused Silica Lenses? UV Fused Silica Lens is an optical lens made from fused silica, Yutai offers different fused silica material:Chinese fused silica: JGS1, JGS2, JGS3 and Corning 7980, Corning 7979. What is the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Ross Optical Industries
Description: Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 25 mm
- Diameter: 25 mm
- Center Thickness: 2.7 mm
-
Supplier: Shanghai Optics
Description: exceptional performance in demanding applications. For high energy laser applications. These spherical singlet lenses are manufactured from UV Grade fused silica and can be supplied AR coated or uncoated. Factory Standard Substrate Material: Corning 7980 fused
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: other equipment. What is fused silica? Fused silica: high purity amorphous silica for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Materials: UV Grade Fused Silica
-
Description: a plano concave lens will be a better alternative. This page features Shalom EO’s Off-the-shelf UV Fused Silica Double Concave Lenses. UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths,
- Features: Other
- Materials: UV Grade Fused Silica
-
Description: Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: near infrared spectra. Ball lenses are commonly used for improving signal coupling between fibers, emitters, and detectors, as well as objective lenses in endoscopy and bar-code scanning applications. Half-ball lenses simplify handling and integration.
- Diameter / Length: 8 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Ball Lens
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: near infrared spectra. Ball lenses are commonly used for improving signal coupling between fibers, emitters, and detectors, as well as objective lenses in endoscopy and bar-code scanning applications. Half-ball lenses simplify handling and integration.
- Diameter / Length: 6 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Ball Lens
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: near infrared spectra. Ball lenses are commonly used for improving signal coupling between fibers, emitters, and detectors, as well as objective lenses in endoscopy and bar-code scanning applications. Half-ball lenses simplify handling and integration.
- Diameter / Length: 1 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Ball Lens
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: near infrared spectra. Ball lenses are commonly used for improving signal coupling between fibers, emitters, and detectors, as well as objective lenses in endoscopy and bar-code scanning applications. Half-ball lenses simplify handling and integration.
- Diameter / Length: 3 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Ball Lens
- Materials: UV Grade Fused Silica
-
Supplier: Qioptiq
Description: Fused silica is suitable for DUV-applications Positive meniscus lenses Surfaces uncoated
- Focal Length: 145 mm
- Diameter / Length: 42 mm
- Diameter: 42 mm
- Center Thickness: 5.2 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally
- Focal Length: 12.700000000000001 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Application: Ultraviolet
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. Fused silica positive lenses are most commonly used for focusing parallel rays
- Focal Length: 15 to 800 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Yutai Optics recommends the use of fused silica JGS1. What
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Ball Lenses are commonly used to improve signal quality in fiber coupling applications, or for use in endoscopy or bar code scanning applications. Ball Lenses feature short back focal lengths to minimize the distance needed from the Ball Lens to the optical fiber. Uni Optics offers a
- Diameter / Length: 1 to 10.000000000000002 mm
- Diameter: 1 to 10.000000000000002 mm
- Lens Type: Ball Lens, Spherical Lens
- Materials: UV Grade Fused Silica
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Fused Silica is the material used in UV region and imaging applications. It has high transmission from 200nm to 2.5µm. In addition, it also can be used in higher operating temperatures. A plano-concave lens diverges parallel input rays and has a negative focal length. The output rays
- Focal Length: -15 to -80.00000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: UV Grade Fused Silica
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: A Plano-Convex (PCX) lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. Uni-Optics offers PCX lenses with a variety of coating options.
- Diameter / Length: 6 to 50.800000000000004 mm
- Diameter: 6 to 50.800000000000004 mm
- Lens Features: Antireflection Coating
- Features: Plano-Convex
-
Supplier: HG Optronics, Inc.
Description: Plano-Convex Lenses? Plano-convex lenses are positive focal length Optical lenses that have one spherical surface and one flat surface, which is ideal element for light collimation or for focusing applications utilizing monochromatic illumination. 1.2. What fields are
- Focal Length: 8 to 250.00000000000003 mm
- Diameter / Length: 6 to 25.400000000000002 mm
- Diameter: 6 to 25.400000000000002 mm
- Surface Flatness: λ/10, λ/4
-
Supplier: Qioptiq
Description: Precision lenses for use at infinite object distance Spherical (aperture-dependent) aberration minimized
- Focal Length: 42 mm
- Diameter / Length: 50 mm
- Diameter: 50 mm
- Center Thickness: 24 mm
-
Description: Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings
- Focal Length: 100 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings
- Focal Length: 20.000000000000004 mm
- Diameter / Length: 6 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Qioptiq
Description: Precision designed for 1:1 imaging Lens mounts fit to Microbench m or Nanobench n Surfaces uncoated Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm). NIR range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 725 - 1050 nm).
- Focal Length: 5.000000000000001 to 200 mm
- Diameter / Length: 16 to 35 mm
- Diameter: 16 to 35 mm
- Center Thickness: 3 to 11.500000000000002 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Biconvex lenses are a good quality simple form of lens; typically both faces are convex and spherical. UV grade fused silica biconvex lenses are widely used for moderate quality imaging and also for focussing and control of laser beams in UV applications. Generally
- Focal Length: 9 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Application: Ultraviolet
-
Supplier: Qioptiq
Description: Mounted or unmounted In mount fitting to Microbench m Surfaces uncoated Tolerances: Focal length f' : ± 5 %, Image distance s' : ± 5 % Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm). NIR range (ARB2: R < 0.5 % per
- Focal Length: 5.000000000000001 to 156 mm
- Diameter / Length: 12.5 to 22.400000000000002 mm
- Diameter: 12.5 to 22.400000000000002 mm
- Center Thickness: 2.4000000000000004 to 6 mm
-
Supplier: Abrisa Technologies
Description: GE 124 is a very pure fused quartz, made from crystalline silica. GE 124 is very similar to fused silica, with the exception of less transmission in the UV spectrum and much lower OH content. Other features besides its purity include excellent thermal properties and high
- Materials: UV Grade Fused Silica
-
Supplier: Newport MKS
Description: The SPX052 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade
- Focal Length: 245.98999999999998 mm
- Diameter / Length: 50.800000000000004 mm
- Diameter: 50.800000000000004 mm
- Center Thickness: 5.846 mm
-
Supplier: Newport MKS
Description: The SPC046 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused
- Focal Length: -201.71 mm
- Diameter / Length: 50.800000000000004 mm
- Diameter: 50.800000000000004 mm
- Center Thickness: 2.5000000000000004 mm
-
Supplier: Newport MKS
Description: The SPC013 Fused Silica Plano-Concave Lens is an uncoated 12.7 mm diameter fused silica plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused
- Focal Length: -26.71 mm
- Diameter / Length: 12.700000000000001 mm
- Diameter: 12.700000000000001 mm
- Center Thickness: 2.5000000000000004 mm
-
Supplier: Newport MKS
Description: The SPC043 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused
- Focal Length: -251.71 mm
- Diameter / Length: 50.800000000000004 mm
- Diameter: 50.800000000000004 mm
- Center Thickness: 2.5000000000000004 mm
-
Supplier: Abrisa Technologies
Description: Corning ® 7980 is a very pure, non - crystalline silica glass. It features very low thermal expansion and excellent optical qualities, including very high transmission in the UV spectrum. Features: Excellent optical properties Low thermal expansion High UV transmission Applications: Optical
- Materials: UV Grade Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused silica glass uses Fused silica and quartz are used in the manufacture of many optical components: such as optical lenses, optical mirrors, UV and IR wavelength transmitting
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: MOK Optics Co., Ltd.
Description: Optics have strong capability to produce various lenses including: Plano-convex Lense Plano-concave Lense Biconvex lense / Double convex Lense Biconcave lense / Double concave Lense Meniscus Lense Achromatic lense / Doublet Lense
- Diameter / Length: 3 to 250.00000000000003 mm
- Diameter: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: ODG (Origin Data Global)
Description: PLANO-CONVEX LENS; FUSED SILICA;
- Focal Length: 40.00000000000001 mm
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses? High transmittance: excellent performance in UV to IR wavelengths. High temperature (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are aspheric lenses? An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the applications of fused silica domes? UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
The choice needs to be weighed against the specific needs of the application. Triplet achromatic lenses made of fused silica(SiO2) and calcium fluoride(CaF2) materials are used to correct chromatic aberration mainly through the different dispersion (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
straightforward manufacturability.Mostly Yutai's customers choose N-BK7 singlet lenses. UV Fused Silica Lenses from Yutai Optics feature precision specifications and a variety of coating options on a broadband substrate. Fused Silica is commonly used in applications (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Gurley offers a wide variety of high quality optical materials and optical components, at prices that are second to none. GPI has the ability to supply standard, precision and custom designed components that may be fabricated from fused silica, crystal quartz, optical crystals, acrylics (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
coating, and geometry for every project. Diverse Material Options: Choose from advanced optical materials, including fused silica, (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
SK2, BK7, UV-grade fused silica and more Lens Pitch & Focal Length Fully Customizable (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
Chemistry and Lithography
Also, when necessary, optical coatings that are laser resistant and can func- tion as antireflection coatings are coated on fused silica lenses to protect them from surface damage.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54333/21997633-MIT.pdf?sequence=2
Figure 7: Mean normal stress as a function of time for experiments in which two halite lenses were pressed together (halite/halite) and for experiments in which a halite lens and a fused silica lens were pressed together (halite/silica).
-
Inertial Confinement Fusion Quarterly Report January-March 1999, Volume 9, Number 2
The National Ignition Facility (NIF) requires approximately 7,500 large optical compo- nents, including laser glass amplifier slabs, fused silica lenses , windows and diffractive optics, multilayer mirror and polarizer coatings, and crystals for optical switching and frequency conversion.
-
Effects of Temperature on the Microscale Adhesion Behavior of Thermoplastic Polymer Film
Abstract Adhesion tests were carried out under various temperature conditions to investigate the effects of tem- perature on adhesion behavior between a fused silica lens and a poly(methylmethacrylate) (PMMA) film, materials used for molds and as thermoplastic polymer films in nanoimprint …
-
ZCP2010MST2764
Fused silica lenses come generally in simpler polished shapes like standard plano-convex and meniscus types.
-
High-strength optical glasses for high-fluence laser applications
Finally, the cladding glass can be incorporated using the same flame hydrolysis process as that for manufacturing monolithic fused silica lenses .
-
Laser Program annual report 1984
^Replaced with fused silica lenses AR coated bv the sol-gel process.
-
Femtosecond Laser Micromachining
A fused silica lens (f D 75 mm), UV refractive microscope objective (0.15 and 0.3 NA) or a 0.5 NA .15 / UV reflective Schwarzschild objective focused and overlapped the beams.
-
Optical modifications enabling simultaneous confocal imaging with dyes excited by ultraviolet‐ and visible‐wavelength light
Fused silica lenses were custom ground and the eyepieces constructed by E & W Optical (Minneapolis, Minn.).
-
http://dspace.mit.edu/bitstream/handle/1721.1/87531/879679940-MIT.pdf?sequence=2
… nm beam from either the Spectra Physics Quanta-Ray Lab 170-10 Nd:YAG laser or the Quantel Brilliant Nd:YAG laser was focused into the Xe:Ar gas mixture using a plano-convex UV- fused silica lens , as shown in Figure …
Indicates content that may require registration and/or purchase.