-
Supplier: Analytical Industries Inc.
Description: Force SF2 CCR Rebreather Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION AUTOMATIC COMPENSATION FOR CHANGES IN MEMBRANE
- Oxygen Range: 0 to 20 ppm
- Response Time: 25 seconds
- Maximum Diameter / Width: 0.75 to 1 inch
- Maximum Length: 5.63 inch
-
-
Supplier: Precision Measurement Engineering, Inc.
Description: The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in
- Oxygen Range: 0 to 150 ppm
- Accuracy: -5 to 5 % FS
- Operating Temperature Range: 32 to 95 F
- Features: Built-in Temperature Sensor
-
Supplier: Analytical Industries Inc.
Description: Maxtec MAX-250 Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or
- Oxygen Range: 0.0001 to 20 ppm
- Accuracy: 5 % FS
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5.63 inch
-
Supplier: Analytical Industries Inc.
Description: This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Panametrics
Description: keypad Intrinsically safe option for Class 1 Div 1 and Div 2 locations Ex flameproof option Proven galvanic fuel cell O2 sensor technology User selectable ranges for ppm and percent oxygen User-friendly and intuitive user interface with diagnostics Microprocessor-based,
- Operating Temperature: 32 to 113 F
- Measurement Type: %Volume, Leakage, Trace
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer, Monitor
-
Supplier: Process Sensing Technologies USA
Description: Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be
- Operating Humidity: 0 to 99 %
-
Supplier: Process Sensing Technologies USA
Description: calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion
- Operating Humidity: 0 %
-
Supplier: CO2Meter.com
Description: The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of fluorescence quenching by oxygen, also known as luminescence quenching. The LuminOx Flow-through Optical Oxygen Sensor (LOX-02-F) is an extension to the
- Operating Humidity: 0 %
-
Description: ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12
- Maximum Diameter / Width: 1.04330765 inch
- Maximum Length: 4.724412 inch
- Operating Temperature Range: 212 F
- Cell Type: Galvanic
-
Supplier: CO2Meter.com
Description: experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Campbell Scientific, Inc.
Description: The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through
- Oxygen Range: 0.5 to 20 ppm
- Accuracy: 2 % FS
- Response Time: 300 seconds
- Minimum Flow Rate: 5.08 cm/sec
-
Supplier: ABB Measurement & Analytics
Description: Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution,
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D Dissolved Oxygen monitor provides reliable oxygen measurement and reduced maintenance costs. The galvanic dissolved oxygen sensor uses a rugged 5 mil Teflon membrane to resist mechanical abrasions and tears. The membrane serves as a barrier to allow
-
Description: of the galvanic cell has been expanded and clarified; c) new definitions and illustrations have been added for different measurement methods for oxygen using solid electrolytes for galvanic cells; d) new illustrations have been added for existing descriptions for ion pump cells;
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART®
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Oxi200 Oxygen partial pressure, Oxygen concentration, Oxygen saturation, Temperature measurement Automatic absolute air pressure measurement Auto Hold function Easy calibration against oxygen in air Salinity correction Self-polarising galvanic
- Dissolved O2 Range: 0 to 70 ppm
- Accuracy: 0.2 ppm
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration, Extreme Environment
-
Supplier: SST Sensing Ltd.
Description: sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen
- Operating Temperature: 50 to 113 F
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: to SST’s in-house engineering support for application and validation guidanceSensor board sold separately Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen
- Operating Temperature: -22 to 140 F
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: for applications where only the front face of the sensor is exposed to the sample gas. Developed and manufactured by SST, this sensor is part of the LuminOx family of factory-calibrated optical sensors that measure oxygen using luminescence quenching. It includes onboard
- Operating Temperature: 86 to 140 F
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: DOD Technologies Inc.
Description: The versatile PS-8 Single Point Gas Detector monitors a wide range of toxic and combustible gases, as well as oxygen depletion. This reliable system employs electrochemical, hot-wire and galvanic detection principles utilizing gas-specific sensors. The PS-8 offers over 125
- Operating Temperature: 40 to 104 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
Find Suppliers by Category Top
Featured Products Top
-
AII’s Industrial Oxygen Sensors featuring galvanic electrochemical technology are engineered to deliver dependable oxygen measurement for a wide range of industrial applications. These sensors provide accurate, stable O? readings while requiring minimal (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Sensore’s percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The PCB-mounted oxygen Sensor is designed for easy integration into electronic systems requiring reliable oxygen measurement. Its PCB-mountable format allows direct installation onto circuit boards, reducing wiring complexity and simplifying system design for OEM (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
in a control system. The necessity of having a true RMS voltage value from the sensor can make all the difference. Enter: the Knick Interface P41000 TRMS. This device is an AC/DC high voltage transducer for True RMS (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Still Using Reusable Dissolved Oxygen Sensors in Single-Use Applications? Traditional polarographic DO sensors must be inserted directly into the single-use process risking contamination and leakage. Learn how Hamilton optical DO single-use sensors solve this issue and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
More Information Top
-
Fundamentals of Clark membrane configuration oxygen sensors: some confusion clarified
For instance, the widespread feeling, sometimes made explicit (Evangelista 1976, Fatt 1976, Hahn 1980), that there is a fundamental difference between non- galvanic and galvanic oxygen sensors , receives only confused support, without reference to the fundamentals of electrodics.
-
Engine Combustion Instrumentation and Diagnostics
… Hydrocarbons 1.7.4.1Total Unburned Hydrocarbons 1.7.4.2 Detailed Analysis ofUnburned Hydrocarbons 1.7.5 Fourier Transform Infrared Emission Analyzer 1.7.6 Oxygen and Air/Fuel Ratio Measurements 1.7.6.1 Galvanic Oxygen Sensor 1.7.6.2 …
-
The measurement of oxygen on gas mixtures
Its operation in the reverse mode is the basis of galvanic oxygen sensors (Daneel 1897).
-
Extent and Duration of Gas-Phase Soil Oxygen Depletion in Response to Flood-Irrigations in Two Pecan Orchards
Galvanic oxygen sensors (model KE-50, Figaro USA Inc., Glenview, Ill.) were housed in diffusion chambers buried at 25-, 50-, 75-, and 100-cm depths, and sent continuous voltage output to a datalogger.
-
http://eprints.iisc.ernet.in/34952/1/ijt_1990.pdf
Galvanic oxygen sensors incorporate oxygen ion conductors like Zr02, CeO, or Tho, as solid electrolytes.
-
Techniques for oxygen transfer measurement in bioreactors: a review
… oxygen measurement systems typically have an accuracy of 2.5–5%.62 The theory of operation and practical usage of electrochemical oxygen sensors has been discussed extensively in the literature with several excellent reviews.63 Conventional galvanic oxygen sensor technology uses two dissimilar …
-
An unsuspected source of breathing system failure
The white powder was probably potassium hydroxide, the electrolyte used in this particular galvanic oxygen sensor .
-
Portable Fibre Optic Oxygen Sensor Based on Room-Temperature Phosphor escence Lifetime
For validation of the ®bre optic RTP results, the samples were also analysed with a commercial membrane covered galvanic oxygen sensor (Oxi 320/ Set; WTW, Weinlheim, Germany).
-
A comparison of methods for measuring primary productivity and community respiration in streams
Hourly dissolved oxygen concen- trations and temperature were obtained from strip chart recordings from a galvanic oxygen sensor (Precision Scientific Co .) located at each measurement site .
-
MR augmented cardiopulmonary exercise testing—a novel approach to assessing cardiovascular function
This system uses an electro galvanic oxygen sensor and non- dispersive infrared carbon dioxide sensor for gas analysis, with gases collected via a drying sample circuit.
Indicates content that may require registration and/or purchase.