-
Supplier: Erlau
Description: UNISONO bollard, flat head, 1 groove, 4 ,33” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground
-
Supplier: Erlau
Description: UNISONO bollard, half-round head, 1 groove, 3” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground
-
Supplier: Optimal Handling Solutions
Description: Choice of powder coat yellow or galvanized finish. Folding steel barrier post for parking control and security. Bollard is locked in the raised position wiht a padlock (padlock not included). When padlock is removed, bollard may be lowered to ground to allow for access.
-
-
Supplier: Optimal Handling Solutions
Description: Provide an attractive yet functional barrier to vehicle access and parking. Bollard locks into galvanized steel socket that is cemented into the ground. When the bollard is removed, a socket cover protects the hole, leaving no protrusion above the surface. Padlock is not
-
Supplier: TrafficGuard Direct, Inc.
Description: Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these
-
Supplier: Erlau
Description: UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 3" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body. Fixed, for embedding in
-
Supplier: Erlau
Description: Bollard ARCUS, fixed, without hook-in eyelet With extended steel tube for concreting in. With wire mesh insert with or without hook-in eyelets, 1 ¾” external tube diameter, galvanized and polyamide coated. Dimensions: (W x H) 5 ½ x 35 ½” or 49 ¼”
-
Supplier: TrafficGuard Direct, Inc.
Description: Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these
-
Supplier: TrafficGuard Direct, Inc.
Description: Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these
-
Supplier: TrafficGuard Direct, Inc.
Description: Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings • CaluminumTM– Aluminum Conduit
- Conduit Size: 3 inch
- Conduit Type: GRC
- Material: Galvanized Steel
- Fitting Type: Sweep
-
Supplier: U.S. Plastic Corporation
Description: Add protection to your facility and prevent damage. Posts feature a durable baked on powder coat in safety yellow to provide high visibility. Each post is made of 1/4" thick steel mounted on 3/8" steel plates that are pre-drilled with 3/4" holes for easy installation. The black HDPE
- Height: 42 inch
- Diameter / Width: 5 inch
- Shape: Square Post
- Materials: Steel / Stainless
-
Supplier: Calpipe Industries, Inc.
Description: Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or
- Height: 48 inch
- Diameter / Width: 5 inch
- Features: Other
- Shape: Round Post
-
Supplier: Reliance Foundry Co. Ltd.
Description: Get the ultimate in flexibility of access control, traffic guidance and bicycle storage with the model R-7903 removable bike bollard. Featuring secure stainless steel bike locking arms and a removable mounting, it allows access to your streetscape to be temporarily granted or
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Features: Other
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 15 to 44 inch
- Diameter / Width: 42 to 96 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: MiTek Inc
Description: Custom embedded design is also available upon request Round Bollards come in 4” or 6” diameter steel. 4” Bollards are constructed of ¼” steel pipe 6” Bollards utilize 3/16” steel pipe Bollards are shop-welded to 10”x10”x ½” steel baseplates for
- Height: 48 inch
- Diameter / Width: 4 to 6 inch
- Features: Other
- Shape: Round Post
-
Supplier: Cogan USA, Inc.
Description: Sturdy and functional, protect your workspace inside and out from collision damage with Cogan steel pipe bollards. The no-nonsense solution for directing traffic and protecting your assets, our bollards absorb impact to increase safety and security in your facility. Use Cogan
- Height: 24 to 42 inch
- Diameter / Width: 4.5 to 6 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Calpipe Industries, Inc.
Description: Fixed base plate bollards are used when the foundation slab available for mounting is too shallow for a deeper, more secure concrete footing. Base plate bollards are not designed for use in perimeter security application. Base plate bollards provide excellent protection in
- Height: 36 inch
- Diameter / Width: 8 inch
- Type: Landscape / Architectural, Traffic
- Features: Other
-
Supplier: Reliance Foundry Co. Ltd.
Description: Highlight traffic safety on your streetscape with a bollard designed to prevent vehicles from breeching pedestrian areas. Designed by Billings Jackson., the model R-7651 is a unique traffic bollard that emphasizes function over form. The R-7651 features an embedded mounting that will
- Height: 23 inch
- Diameter / Width: 28.5 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 18 to 42 inch
- Diameter / Width: 48 to 120 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: Reliance Foundry Co. Ltd.
Description: Make a pronounced statement on entry to your streetscape, business, park, school or stadium with the contemporary and practical design of the model R-7902 removable bollard. A staple of the product line, it will complement the aesthetics of almost any architectural style. With three removable
- Height: 36 inch
- Diameter / Width: 4.33 inch
- Type: Landscape / Architectural
- Shape: Round Post
-
Supplier: Reliance Foundry Co. Ltd.
Description: Complement the architecture of your business or community with the modern and secure presence of the model R-7835 bollard. Composed of steel, this bollard is both sturdy and cost-effective. With a variety of mounting options, it can be used as a low-impact, stand-alone
- Height: 35 inch
- Diameter / Width: 9.5 inch
- Type: Landscape / Architectural
- Shape: Round Post
Find Suppliers by Category Top
More Information Top
-
Port Zayed Concrete Rehabilitation
… consisted in removal and replacement of the existing pre-cast panels for the Berth’s frontage, install new pre-cast panels, install cylindrical type fenders, install stainless steel ladders to replace the existing galvanized ladders, replace cope edge … … with new and paint bollards .
Indicates content that may require registration and/or purchase.