-
Supplier: Electro Optical Components, Inc.
Description: into a 17x12x7mm metal enclosure. This compact mechanical design enables the sensor to be used in small digital devices such as smart phones, smart watches and other wearable devices used for those who are sensitive to radiation. This mini-Gamma sensor can be used to detect X-ray and
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech’s 3cc Cesium Iodine Gamma Sensor Module consists of a cesium iodide crystal, a photodiode, and a high-gain preamplifier that can be used to measure X and γ radiation from 50keV to 3MeV. It features high sensitivity and an instant response time (of about a second) to a very minor
-
Supplier: R. S. Hughes Company, Inc.
Description: PROCEED THROUGH METAL DETECTORS ASK FOR A HAND SEARCH. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this
- Materials of Construction: Metal
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: NOT PROCEED THROUGH METAL DETECTORS ASK FOR A HAND SEARCH. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In
- Materials of Construction: Metal
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: Fischer Technology, Inc.
Description: The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as well as a micro-focus tube; they can further be fitted with different apertures and filters. This makes them
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Attribute Measurement Capability: Thickness Gage
-
Supplier: R. S. Hughes Company, Inc.
Description: PROCEED THROUGH METAL DETECTORS ASK FOR A HAND SEARCH. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: PROCEED THROUGH METAL DETECTORS ASK FOR A HAND SEARCH. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: Fischer Technology, Inc.
Description: The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Electro Optical Components, Inc.
Description: presently used in a variety of industries including defense, electronics, homeland security and medical. Diamond UV and X-Ray Detectors, Gamma (y) Ray Radiometers, Charged Particle Detectors and Bio and Chemical Sensors HIGH purity synthetic CVD Diamond presents unique
- Thickness: 0.15000000000000002 to 0.5 mm
- Wedged or Parallel?: Parallel
- Window Material: Photonics DIAMOND
- Window Type: Plane Windows
-
Supplier: ASTM International
Description: days per metric ton of uranium (GWD/MTU) in Yankee Core I, and 5 GWD/ MTU in Dresden Core I. Samples with higher exposures may require the use of a lithium-drifted germanium detector to obtain adequate resolution between 134 Cs and 137 Cs. The use of such a detector will extend the
-
Supplier: Sugatsune America, Inc.
Description: your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination. Get Sugatsune’s MPG-16 Grommet Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and
- Inside Diameter: 0.4375 inch
- Overall Thickness: 0.375 inch
- Shape: Round
-
Supplier: Carestream NDT
Description: plates. The system has a wide dynamic range with high sensitivity, making it ideal for almost any type of imaging application. Whether you’re using a gamma or X-ray source, the HPX-1 Plus’ high sensitivity can help reduce shot time. It shows exceptional performance in weld applications,
- Features: Aircraft / Military Inspection, Debonding / Bond Integrity, Digital Imaging / Tomography System, General Corrosion Detection, Inclusions, Machining / Grinding Damage, Material Condition, Metal Detection / Rebar Absence, Other, Pore / Void, Pressure Vessel Flaws / Cracks, Subsurface Crack Detection,
- Form Factor: Bench / Rack / Cabinet, Portable / Hand Held / Mobile
- Instrument Type: Corrosion, Flaw Detection
- Instrument Technology: Radiographic / X-ray
Find Suppliers by Category Top
More Information Top
-
E-Division semiannual report. Progress report, July 1--December 31, 1978
METAL DETECTOR GAMMA PORTAL MATERIAL INSPECTION STATION .
-
E-Division semiannual report, January 1--June 30, 1978. [LASL]
'RIVFR RECEIVER METAL DETECTOR GAMMA PORTAL MATERIAL INSPECTION 3TATION .
-
Real-time sewer effluent monitoring system
During gamma, beta, alpha and metals the gamma detector spectrum.
-
Detection and Disposal of Improvised Explosives
Among other methods, that are not described in this article, one can mention metal detectors , gamma -ray and neutron backscattering and radiography, acoustic sensors, passive infra-red sensors and many other techniques, that are still to be evaluated for the task of …
-
Streamlined Approach for Environmental Restoration Plan for Corrective Action Unit 484: Surface Debris, Waste Sites, and Burn Area, Tonopah Test Range, Nevada
An effort was made to locate the missing components with hand-held metal detectors and gamma radiation survey instruments, but the recovery was unsuccessful due to the large survey area of approximately 5 square kilometers (2 square miles).
-
Generic data acquisition system for robotic waste characterization
The remote sensor headsfor dig face characterization will contain a metal detector , gamma scintillator,ultrasonic proximity sensors, and gas specificsensors.
-
Fuzzy set classifier for waste classification tracking
Sensing instruments include an optical profiler, gamma spectrometer, metal detector , force sensor (for weight), and machine vision system.
-
Demonstration of automated robotic workcell for hazardous waste characterization
Presently, the system instruments include an optical profiler, gamma spectrometer, metal detector ,force sensor (for weight), and machine vision system.
-
SECURITY MEASURES IN THE COMMERCIAL TRUCKING AND BUS INDUSTRIES
… that may be applicable to this industry include access-limiting technologies (e.g., operated by code, card, or biometrics), remote or on-board vehicle disabling, off-course alerts in conjunction with continuous vehicle tracking, metal detectors , and gamma -ray/X-ray luggage screeners.
-
Nuclear safeguards research and development program. Status report, January--April 1977
As presently envisioned, the system consists of a verification chamber, gamma -ray and metal detector portal monitors, an array of shelf detectors, and a com- puter for data storage and analyses.
Indicates content that may require registration and/or purchase.