Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge and safety function
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Features: Air Heater, None, Single Phase, Three Phase
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: Accuris
Description: Specification for safety of domestic gas appliances. Fanned-circulation ducted-air heaters
-
Supplier: Accuris
Description: Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
-
-
Supplier: Aggreko
Description: 350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane to natural gas International ETL approval High efficiency burner & heat exchanger Quiet
- Maximum Air Flow: 2,500 SCFM
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aggreko
Description: 500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet operation Easy mobility Benefits Clean burning flame retention burner
- Maximum Air Flow: 2,500 SCFM
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Reznor
Description: Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for
- Heating Capacity: 88 to 11.724 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3,800 SCFM
- Features: Air Heater, Single Phase
-
Supplier: Reznor
Description: Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for
- Heating Capacity: 22 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 980 SCFM
- Features: Air Heater, Single Phase
-
Supplier: Accuris
Description: Thermal Performance of Domestic Gas Appliances Part 5: Thermal Performance of Fanned- Circulation Ducted-Air Heaters
-
Supplier: Reznor
Description: Reznor® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH input. Model B unit heaters are designed for ceiling
- Heating Capacity: 12 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 820 SCFM
- Features: Air Heater, Single Phase
-
Supplier: Accuris
Description: Safety of Domestic Gas Appliances - Part 9: Specification for Combined Appliances: Fanned-Circulation Ducted-Air Heaters/Circulators
-
Supplier: Reznor
Description: Reznor® V3 series model UDAS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industrial installations. Model UDAS
- Heating Capacity: 14.59638 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 769 SCFM
- Features: Air Heater, No Insulation, Other, Single Phase
-
Description: ISO 13705:2012 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing, preparation for shipment, and erection of fired heaters, air heaters, fans and burners for general refinery service. ISO 13705:2012 is not intended to
-
Supplier: CSA Group
Description: ISO 13705:2012 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing, preparation for shipment, and erection of fired heaters, air heaters, fans and burners for general refinery service. ISO 13705:2012 is not intended to
-
Supplier: Heat Wagon
Description: Heavy-duty frame with wheels and lifting hook Changes from vapor propane to natural gas with a turn of a valve Low amp draw (5.0/8.5) Ductable up to 50’ High CFM axial fan Air switch protected by 30 mesh filter Remote thermostat with 50’ of cord Optional delay start relay Capable of
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
-
Supplier: Heat Wagon
Description: Versatility of dual fuel - natural gas & propane Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan Ductable to 200 ft. 100% dry heat, clean of combustion by-products
- Features: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 5 kW
- kWatts: 5 kW
- Features: Air Heater, Explosion Proof Heater, Single Phase
-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing facilities.
- Air Flow Rate: 0 SCFM
- Static Pressure: 406.7871674924572 to 5,536.025687159188 in H2O
- Media Temperature: 600 F
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that operate at 83 dBA or less at 5′. The Gas Fired Make Up
- Features: Air Heater, Steel
- Fuel / Energy Source: Electric
-
Supplier: Enervex, Inc.
Description: The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 15.37 inch
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BCPL Plug Fan allows for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers, kilns, ovens,
- Air Flow Rate: 690 to 57,900 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Double inlet centrifugal fans in standard scroll housings with forward curved blades. Impeller diameters from 200 to 450 mm are available, giving air volumes up to 21,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved through
- Air Flow Rate: 12,354.93 SCFM
- Maximum Diameter (Fan or Blower Wheel): 17.716545 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Double inlet centrifugal fans with forward curved blades in inch dimensions. Impeller diameters from 9 to 15 inch are available, resulting in air volumes up to 11,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved through the
- Air Flow Rate: 6,471.63 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet centrifugal fans in compact scroll housings with forward curved blades. Impeller diameters from 120 to 400 mm are available, resulting in air volumes up to 4,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved
- Air Flow Rate: 2,353.32 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15.74804 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Aggreko
Description: 250,000 BTU explosion proof fan coil Ideal for heating and climate control in oil and gas applications. Aggreko is the solution for all of your needs involving portable, industrial heaters. Features 250,000 BTU output, ideal for heating and climate control in oil and gas
- Technology: Air-Cooled
- Application / Industry: Oil Heating / Cooling
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney
-
Supplier: AENOR
Description: Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney
-
Supplier: AENOR
Description: Independent gas-fired convection heaters incorporating a fan to assist transportation of combustion air and/or flue gases
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2 No.
-
Supplier: Thermocold Costruzioni Srl
Description: for compressors. • Automatic circuit breakers for fans. • Numered wires. • Control panel eletric heater with themostat. • Phase failure protection relay. • Condensing coil protection grilles. • Gas gauges. • Solenoid liquid valve. • Epoxy coated condensing coil fins. •
Find Suppliers by Category Top
Featured Products Top
-
Blowers for Air and Neutral Gases For pneumatic transport of bulk goods, wastewater treatment and many more The (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
bioreactors and flue gas desulphurization. “The PillAerator acquisition was an excellent fit due to both companies’ high standards for product quality, innovative design, and energy efficiency,” said Stephen Horne, Blower Product Manager for Kaeser USA (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Hartzell offers a variety of high-quality products and engineered air movement solutions for virtually any market. Aside from our key markets, our fans are installed in many other applications such as agriculture, automotive, high tech, mining, oil and gas, semiconductor and (read more)
Browse Datasheets for Hartzell Air Movement -
treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids; AERZEN has the suitable blower or compressor for each application. Specially designed for the biogas market, AERZEN biogas blowers of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
conveying and compressing all types of gas and gas mixtures in plants of the chemical and petrochemical plants. Thereby, energy efficiency, plant safety and reliability are the decisive criteria. Based on this know-how and the experience gained, AERZEN offers products especially developed for the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower AF Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. The AF wheel design has been in production (read more)
Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
with Continuous duty at 95 in H2O. Maximum Airflow is 406 SCFM. When electrical equipment is used in, around, or near an explosive atmosphere that has flammable gases or vapors , flammable liquids, combustible dusts or ignitable fibers, there is always a possibility or risk that a fire or (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
Characterizing ultrafine particles and other air pollutants at five schools in South Texas
Gas fan heaters increased the indoor‐to‐outdoor ratio (I/O ratio) of total particle number concentrations to 30.0.
-
Energy Consumption, Efficiency, Conservation, and Greenhouse GasMitigation in Japan's Building Sector
Passive Solar Kotatsu (Traditional Japanese Heating Units) Heat-Pumps Gas Fan Heaters Biomass Stoves .
-
Personal exposure to nitrogen dioxide from indoor heaters and cooking stoves
In winter, non-ventilated-type oil and gas fan heaters and kerosene heaters are used in most Japanese houses (Tominaga and Ono 1985).
-
Characterizing ultrafine particles and other air pollutants at five schools in South Texas.
Gas fan heaters increased the indoor-to-outdoor ratio (I/O ratio) of total particle number concentrations to 30.0.
-
Proceedings of the thirteenth AEC air cleaning conference, San Francisco, California, 12--15 August 1974
6 Fan Gas heater Op analysator .
-
:: New Materials Zone ::
Since then, this technology has been adopted in products such as a bathroom heater/ventilator/dryer from MAX Co., Ltd. (March 2003), a gas fan heater from Rinnai Corporation (July 2003), in-vehicle air purifiers and air conditioners of Nissan Motor Co., Ltd. (July …
-
http://aaqr.org/VOL14_No1_February2014/6_AAQR-13-04-OA-0113_64-73.pdf
The highest UFP level was detected in a library with two vented gas fan heaters ; therefore the measurement in this room was used as a representative of high exposure in school indoor environments.
-
THE CHEMISTRY AND METALLURGY OF MISCELLANEOUS MATERIALS
A fan type gas heater has been found satisfactory for drying.
-
Thermal Separation Processes: Principles and Design
Representation according to BabcockBSH AG, Krefeld. a Fresh gas fan b Gas heater c Helical flow tube with nozzles d Pneumatic tube e Exhaust gas fan f Circulating gas heater g Circulating gas fan h Dried material discharge by rotary valve i …
-
The Empirical Validation of House Energy Rating (HER) Software for Lightweight Housing in Cool Temperate Climates
Conditioned from 0700 to 2,400 Daytime occupancy No cooking heat gains Volume Floor height Ceiling height Chimney vents Wall vents Ceiling vents Exhaust fans Vented down lights Un-flued gas heaters Ceiling fans .
Indicates content that may require registration and/or purchase.