Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Gas Measurement Manuals - Part 3: Orifice Meters
-
Supplier: Accuris
Description: Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids - Concentric, Square-edged Orifice Meters Part 3: Natural Gas Applications
-
Supplier: ABB Measurement & Analytics
Description: ABB standard meter runs comprise of an upstream section with 16 diameters of straight pipe and a downstream section with 8 diameters of straight pipe. The Fiscal version of the meter run is manufactured using specially selected pipe and the orifice calculations are based on the
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
-
Supplier: Accuris
Description: Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids - Concentric, Square-edged Orifice Meters Part 1: General Equations and Uncertainty Guidelines
-
Supplier: Accuris
Description: Orifice Metering of Natural Gas and Other Related Hydrocarbon Fluids\x97Concentric, Square-edged Orifice Meters\x97Background, Development, Implementation Procedure and Example Calculations
-
Supplier: Lee Co. (The)
Description: This highly accurate miniature flow restrictor is intended for gases. It is pre-installed in a male to female Luer fitting and includes a 40 micron safety screen filter to protect the orifice from contamination. Ideal for medical applications, both the orifice and screen are
- Features: Other
- Media: Other Gas
- Material: Steel - Stainless
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Lee Co. (The)
Description: This gas-tested, single-orifice flow restrictor is suitable for working pressure differentials up to 5000 psi. Manufactured entirely from stainless steel, this flow restrictor incorporates drilled HI-BAR® safety screens and a high strength locking end into its robust design, allowing
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 5,000 psi
-
Supplier: Lee Co. (The)
Description: This gas-tested, multi-orifice flow restrictor, incorporates slots and spin chambers to form a complex fluid passage. This provides a greater minimum passage for a given restriction and is better suited to handle much higher levels of contamination. Manufactured entirely from stainless
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 5,000 psi
-
Supplier: Lee Co. (The)
Description: configurations. To increase accuracy, the orifice is tested in the direction of use. An integral safety screen is incorporated for configurations with an orifice diameter of 0.5 mm (0.020 of an inch) or below. This restrictor is constructed entirely of stainless steel. Features
- Orifice Diameter: 0.312992295 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement due to their simplicity, predictable and reliable performance, ease of
- Features: Gas
- Mounting: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
-
Supplier: Daniel Measurement and Control Inc.
Description: Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel Senior, Junior, Simplex or Orifice Flange Union), a length of pipe
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values to suit application
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: Spirax-Sarco
Description: The M410 orifice plate and carrier assembly is a primary flow element consisting of a tab handled square edged orifice plate and optional carrier. The orifice plate is designed and manufactured to meet the requirements of British Standard BS 1042 and International Standard
- Pipe Diameter: 2.8740173 to 29.527575 inch
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: ABB Measurement & Analytics
Description: OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and
- Pipe Diameter: 1 to 12 inch
- Operating Temperature: -4 to 158 F
- Operating Pressure: 1,450 psi
- Media Temperature: -4 to -382 F
-
Supplier: Radwell International
Description: WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: O'Keefe Controls Co.
Description: The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately meter very low flow rates of gases or liquids. Optional stainless steel screens are available to protect the
- Orifice Diameter: 0.002 inch
- Maximum Pressure: 4,000 psi
- Connection: NPT Male
- Features: Other
-
Supplier: O'Keefe Controls Co.
Description: The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately meter very low flow rates of gases or liquids.
- Orifice Diameter: 0.002 inch
- Maximum Gas Flow Rate: 0.00073807653403 to 0.0059328640056 SCFM
- Material: Brass
- Features: Other
-
Supplier: Daniel Measurement and Control Inc.
Description: specified in ANSI B16.36: Steel Orifice Flanges, and ANSI/API 2530 (AGA #3): Orifice Metering of Natural Gas.
- English Size: 1 to 16 inch
- Material: Carbon & Alloy Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible, please
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy
- Pipe Diameter: 0.5 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Clark Solutions
Description: the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 3,625 psi
- Media Temperature: 248 F
- Media Temperature Range: 248 F
-
Supplier: Badger Meter
Description: meter's throat can be designed to meet the flow measurement application optimizing the meter's accuracy and permanent pressure loss. Well suited for measuring liquids gases or steam. Provides longer lasting accuracy and lower permanent pressure loss than orifice type
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow Emissions flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate velocity profile distortions
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Cole-Parmer
Description: Excellent for metering corrosive fluids and gases
all wetted parts are CTFE and PTFE. Shell and handle are aluminum. Eight turns will fully open or close valves. Maximum pressure is 75 psi and maximum temperature is 150 F (93 C); orifice size is 1/4". - Flow (Cv): 0.003
- Valve Type: Metering Valves, Needle Valves
-
Supplier: Cole-Parmer
Description: Excellent for metering corrosive fluids and gases
all wetted parts are CTFE and PTFE. Shell and handle are aluminum. Eight turns will fully open or close valves. Maximum pressure is 75 psi and maximum temperature is 150 F (93 C); orifice size is 1/4". - Flow (Cv): 0.15
- Valve Type: Metering Valves, Needle Valves
-
Supplier: Cole-Parmer
Description: Excellent for metering corrosive fluids and gases
all wetted parts are CTFE and PTFE. Shell and handle are aluminum. Eight turns will fully open or close valves. Maximum pressure is 75 psi and maximum temperature is 150 F (93 C); orifice size is 1/4". - Flow (Cv): 0.015
- Valve Type: Metering Valves, Needle Valves
-
Supplier: IHS ESDU
Description: orifice plate, and pressure loss and discharge coefficients data. Although a considerable part of the data reviewed is from measurements in orifice flow-meters and in support of their international standards, the data reviewed here are beyond these standards.The consistency of
-
Supplier: Cole-Parmer
Description: Excellent for metering corrosive fluids and gases
all wetted parts are CTFE and PTFE. Shell and handle are aluminum. Eight turns will fully open or close valves. Maximum pressure is 75 psi and maximum temperature is 150 F (93 C); orifice size is 1/4". - Flow (Cv): 0.765
- Valve Type: Metering Valves, Needle Valves
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeter measures flows of liquids and compressed gases using the orifice principle. The orifice, located in the flow body, generates a differential pressure which varies with flowrate. The differential pressure is applied to a measuring bellows. The measuring bellows is linked either
- Operating Pressure: 580 psi
- Media Temperature: 176 to 212 F
- Media Temperature Range: 176 to 212 F
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG.
- Gas Volumetric Flow Rate: 0.00003531 to 0.882768361581921 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 15 to 250 psi
- End Fittings: Compression
-
Supplier: Aalborg Instruments
Description: In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow out- put and maintains it at the set flow rate.
- Pipe Diameter: 0.125 to 0.375 inch
- Gas Volumetric Flow Rate: 2.11864406779661 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
Find Suppliers by Category Top
Featured Products Top
-
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
the oil/gas production, delivery and refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
basic instrument, the V-Cone Flow Meter's design is inherently more accurate than traditional DP instruments such as orifice plates and venture tubes. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. It features a centrally-located cone inside a tube. The cone (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
place wears down over time, which requires maintenance to maintain accuracy. For maintenance, orifice plate meters require either a bypass line around the meter or shutting down the gas compressor when pulling the orifice plate out of the line to perform maintenance. The Wafer-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Upstream oil/gas engineers will find McCrometer's precision V-Cone® Steam-Injection Flow Meter supports enhanced oil recovery (EOR) technologies that produce heavy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter Delivers High Accuracy and Repeatability Designed For Deepwater Oil & Gas Production Modules and Operations Petroleum process engineers looking for a precise, reliable, compact flow measurement solution for deepwater module applications, will find the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
experts and Big-3 technology for all gas, liquid, and steam flow measurements. The Big-3 includes: QuadraTherm 640i/780i, the most accurate thermal flow meters on the market for methane and air flow measurement. Insertion mulitvariable InnovaMass 240i/241i vortex flow meters for steam flow
More Information Top
-
Diagnostics and Improvement of Wellhead Gas Metering: A Case Study
Review of Wet Gas Orifice Metering .
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:17] 017 - Measurement Requirements for Oil and Gas Operations
Gas orifice meters themselves (the meter run and orifice plate-holding device) do not require calibration/proving.
-
Produced-Gas Measurement Using Ultrasonic Metering During Underbalanced Operations
Difficulties Using Orifice Gas Meters For Underbalanced Applications .
-
Field Calibration of Wedge Meter for Natural Gas Flow Measurement
Calibration of Natural Gas Orifice Meters ,” Presented .
-
Measurement Problems in Gas Plant Operations
The measurement in the reduction of gas volume cannot beused because the inherent inaccuracies in gas orifice metering are too greatfor this purpose.
-
Flow tests of the Gladys McCall well. Appendix A, Gladys McCall Site (Cameron Parish, LA): Final report, October 1985--October 1990
The sample location is near the sales- gas orifice meter .
-
Case Study: Coalbed Methane Automation System for River Gas Corporation
The typical Alabama CBM well had the following components: beam pump, small gas scrubber, gas orifice meter , and a turbine flowmeter.
-
Gas content of Gladys McCall reservoir brine
The sample location is near the sales gas orifice meter .
-
Case Study: Coalbed Methane Automation System for River Gas Corporation
The typical Alabama CBM well had the following components: beam pump, small gas scrubber, gas orifice meter , and a turbine flowmeter.
Indicates content that may require registration and/or purchase.