-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG (actuated
- Media: Gas
-
Description: modulating services. For linear applications, actuators shall be of the linear hydraulic design. This document applies to actuators with a maximum allowable operating pressure from 150 psig to 2250 psig using direct piped natural or sour gas segregated from the
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas flow
- Media: Gas
-
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
Supplier: UL Standards & Engagement
Description: covered by this standard. 1.6 These requirements do not cover purely mechanical systems such as hose nozzle attachments and pneumatic or hydraulic actuators.
-
Supplier: ThermOmegaTech®
Description: valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated with overheating. When used as
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Force Control Industries, Inc.
Description: up with air motors. Applications include hazardous locations in grain, sugar, marine, and oil and gas wells. The Posistop® X Class Oil Shear Coupler Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional oil changes and no adjustment - ever!
- Torque Rating: 0.333333333333333 to 25 Ft-lbs
- Speed: 1,800 rpm
- Power: 0.5 to 25 HP
- Maximum Pressure: 46 psi
-
Supplier: Wichita Clutch
Description: by applying axial force from the pneumatic, hydraulic, or spring set actuator. Copper wear plates are used for excellent heat dissipation. AquaMaKKs provides accurate torque control for constant tensioning and are perfectly suited for applications in oil and gas, metal
-
Supplier: KYNTEC Corporation
Description: bidirectional designs available. Fixed, Selectable, Adjustable and SelfCompensating configurations available. Predictable consistent performance over a wide range of loads and temperatures. KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production,
- Absorber Stroke: 2 to 10 inch
- Maximum Force (P1): 125 to 450 lbs
- Cylinder Diameter or Maximum Width: 1.25 inch
- Rod Diameter: 0.31 inch
-
Description: automated using electric, pneumatic, or hydraulic actuators. Automation can offer improved accuracy and remote control capabilities. Conclusion Hand-operated globe type control valves are an essential component of many industrial processes, providing precise control over fluid
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and valve
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Caterpillar Oil & Gas
Description: indicator Exhaust gas temperature indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM43C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation simple and
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM43C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation simple and
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: indicator Exhaust gas temperature indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Fail-Safe Actuator Use in the Oil & Gas Industry If an emergency control system fails to control flow in a critical situation, it can have devastating consequences in oil and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Rotork supplies actuators for an automated ‘Next Generation’ fully electrified offshore gas platform Rotork has supplied over 200 actuators to ONE (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, natural gas power plants, diesel power backup power, or concentrated solar power (CSP) plants – actuators are needed throughout the plant for effective valve and damper automation. Some typical uses of actuators in this industry include automated control of boiler feedwater, water for cooling (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Emission Reduction Using Hydrotreated Vegetable Oil (HVO) with Miller Timing and EGR in Diesel Combustion (FD2-7: Alternative Fuels for CI Engines 7 (HVO and G...
The engine has an electro hydraulic valve actuator system (EHVA) which allows total freedom over gas exchange valve timings and use of different maximum lifts.
-
Journal of Spacecraft and Rockets > Extendible Exit Cone Development for the C4 Third-Stage Motor
This is attributed to unexpected difficulties in getting equal bleed of the hydraulic actuators before test and to concern over dynamic stability of the gas actuation system that was not justified by test results.
-
Rapid manufacture of monolithic micro-actuated forceps inspired by echinoderm pedicellariae
Hydraulic actuation could also offer advantages over pneumatic actuation as hydraulic actuators allow more accurate positioning, as hydraulic fluids are less compressible than gases .
-
High temperature shape memory alloy actuators through mechanical treatments for an oil & gas down-hole valve
Shape memory alloy actuators are shown to provide a number of advantages over conventional hydraulic actuation for a range of down-hole applications in oil & gas wells.
-
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
The pressure accumulator tank should be designed such that the hydraulic supply pressure remains above the maximum servomotor differential pressure of the turbine-control actuators at all times when the … valve closure level in a gas over oil accumulator or bottoming…
-
Mechatronics
- Actuator medium: gas (mostly air), provision of setting elements moving through ambient air compressible lubrication necessarily, viscosity changes insignificantly, line connections: Only pressure connection … range until about 1 MPa and about 0.05 Mpa by underpressure actuators, actuators with low force need … fludmechanischer and electromechanical actuators allows to recognize following differences: - is the advantage of hydraulic actuators against electromechanical…
-
A study of gas spring heat transfer in reciprocating cryogenic machinery
For each experiment run, first the piezoelectric pressure transducer is calibrat- ed, then the cylinder volume control signal is sent to the hydraulic actuator and after several cycles the volume control signal is adjusted to provide a sinusoidal volume wave. .... The pressure of the gas is monitored over several cycles until the pressure at the start of a cycle is nearly equal to the pressure at the end of the cycle.
-
Subsea Hydraulic Power Generation and Distribution for Subsea Control Systems
The paper outlines important aspects such as hydraulic fluid selection and maintenance, specifications for hydraulic power units and subsea control lines, selection of valve actuators and the interfacing of equipment both at the design and installation phases. .... INTRODUCTION TO SUBSEA CONTROL SYSTEMS Subsea control systems are used to provide actuation of subsea control valves on equipment ranging from one or two functions on a production gas /oil line to BOPs, satellite … to complex manifold systems with over 300 valves.
Indicates content that may require registration and/or purchase.