-
Supplier: Turner Designs Hydrocarbon Instruments
Description: Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into
- Scrubber Type: Building / Enclosure
- Orientation: Vertical
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Schutte & Koerting
Description: The Vent Gas Scrubber System is a compact, lightweight, and easy-to-install unit designed for economical and effective control of pollution from low volume sources. The Vent Gas Scrubber System is comprised of a Scrubber combined with a Liquid Gas Separator. Both
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Multi-Stage Neutralization: Combines wet scrubbing (liquid chemical absorption) or dry scrubbing (solid resin adsorption) to handle specific gas chemistries. Real-Time Monitoring: Equipped with integrated sensors to track gas concentration levels, pressure drops, and
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: DAS Environmental Expert GmbH
Description: Point-of-Use Waste Gas Treatment with ESCAPE (burn/wet) Process waste gas treatment with ESCAPE The ESCAPE technology offers an optimum combination of the two operating procedures burning & scrubbing in the smallest possible space. A concept many DAS systems for waste
-
Supplier: Pollution Systems
Description: concentration) Effective Gas Scrubber removal efficiency is achieved by ensuring the appropriate contact time between the gas and the scrubbing liquid occurs. These systems incorporate a scrubbing vessel with a system fan, recycle pump, instrumentation and
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
-
Supplier: Schutte & Koerting
Description: Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this
- Airflow: 100 to 100,000 SCFM
- Minimum Particle Size Filtered: 1 to 5 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
-
Supplier: Analytical Technology, Inc.
Description: scrubber outlets for other gas streams that might be saturated with water vapor. Systems have been developed for monitoring strong oxidants (chlorine, bromine, chlorine dioxide, or ozone), acid gases (HCl or HF), and hydrogen. The basic B12 Wet Gas System consists of a
-
Supplier: DAS Environmental Expert GmbH
Description: Point-of-Use Waste Gas Scrubber SALIX (wet) Operating Side of the Waste Gas Scrubber SALIX by DAS SALIX is a gas scrubber system for process waste gases from wet benches that makes part of DAS´ Point-of-Use Waste Gas Treatment Portfolio. In the two-stage scrubber
-
Supplier: Schutte & Koerting
Description: Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas
- Pollutants Scrubbed: Ammonia, Chlorine Gas
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Dust Collectors and Dust Collector Filters - Waste Gas Treatment Electrostatic Dust Collector -- EDCSupplier: DAS Environmental Expert GmbH
Description: simultaneously storage tank for the scrubbing liquid. The pre-scrubber is equipped with nozzles, which saturate the gas flow with water, and create a turbulent flow. Afterwards, the waste gas is channeled into the electrostatic dust collector tube, where the contained particles
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: KINTEP NEW POWER
Description: The entire NMC battery recycling process, in a skid-mounted package. Our all-in-one black mass recovery skid is engineered for maximum recovery and minimum hassle. Our skid integrates:✅ Automated Feeding✅ Mixing & Reaction✅ Separation✅ Gas Scrubbing✅ Evaporation & Crystallization
-
Supplier: Branch Environmental Solutions
Description: the most energy efficient method possible. The exhaust gas from the SCR can be used to preheat the inlet gas recovering most of the energy used in this process. This alternative to scrubbing has the advantage that very aggressive chemicals do not have to be handled and there is
-
Supplier: SAE International
Description: A habitable atmosphere is a fundamental requirement for human spaceflight. To meet this requirement, the cabin atmosphere must be constantly scrubbed to maintain human life and system functionality. The primary system for atmospheric scrubbing of the US on-orbit segment (USOS)
-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation window for media
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Highly corrosion resistant FRP (fiberglass) construction High performance compared to our competitors Oil lubricated bearing system Belt driven with completely enclosed belt guard FRP (fiberglass) molded casing Easy maintenance Applications: Corrosive gas scrubbing in
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Pollution Systems
Description: scrubbing vessel with a system fan, recycle pump, instrumentation and controls, mist eliminator, and exhaust stack. Wet scrubbers remove particles from gas streams by capturing the particles in liquid droplets and then separating the droplets from the gas stream. Particle
- Efficiency: 99 %
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: AirClean Systems
Description: AirClean® Systems’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates contaminated
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Stoelting Cleaning Equipment
Description: electric, gas, or steam. Standard Features Stainless steel construction and piping for low maintenance and long life. Tank clean-out doors for easy maintenance access. Dragout sections with curtains between process zones to reduce solution carryover. Optional final rinse chamber for spot-free
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Branch Environmental Solutions
Description: for gas. The gas can be air with dust or fumes. It can be process flow such as fuel gas in a synthetic fuel plant. The wet scrubber will handle dirty gas streams by mixing water or water solutions with the air or gas and transferring the solids or soluble gases to
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Fisher-Klosterman
Description: packings. Operating at a higher velocity translates into a smaller, more compact scrubbing system, saving valuable plant space. Compact cyclonic separator (velocity up to 2X traditional designs) Horizontal venturi section with a variety of liquid injection methods External recycle tank
-
Supplier: Branch Environmental Solutions
Description: can design using natural gas instead of air if requested. The most common materials of construction are Fiberglass for water treatment systems. For natural gas operated strippers Carbon Steel is usually used and built in accordance with ASME Code Section VIII Division 1. Special
-
Supplier: EnviroCare International, Inc.
Description: proper sequence rather than the traditional practice of placing a high energy venturi directly following the quench section. The VenturiPak scrubber incorporates the latest technological advances in wet scrubbing and atomization technologies. Features of the system include: A quench
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: EnviroCare International, Inc.
Description: water-cooled condenser where the vapors become liquid and are collected and sold to the commercial market. The uncondensed vapors then flow through a sophisticated scrubber system for thorough cleaning to comply with safety and environmental requirements. The ore is first conditioned by a
- Application: Drying
- Features: Other
- Configuration: Top Loading
-
Supplier: Pentair Oil & Gas Separations
Description: designed to replace conventional water wash and solvent scrubbing towers. The patented Polarex technology may be applied to the extraction of soluble components from either liquid or gas process streams. It has application to both contaminant removal (e.g. - caustic, dissolved acids,
- Features: All Sedimentation Equipment
-
Description: gas); – machines designed for use in vehicles or on board of ships or aircraft. – vacuum cleaners designed for pickup of combustible dust; – appliances for medical purposes (IEC 60601-1); – driverless industrial trucks and their systems (ISO 3691-4); – robots and robotic devices:
-
Description: traction drive system. The following power systems are covered: - internal combustion engines, - mains powered motors up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances, - battery-operated machines. Battery-operated machines may be equipped with a
-
Description: IEC 60335-2-67:2021 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, - polishing and dry buffing, - application of wax, sealing products and powder based detergents, -
-
Supplier: UL Standards & Engagement
Description: power systems, or combinations of them: - mains up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances; - internal combustion engines; - batteries supplying 150 V or less; - double layer (ultra) capacitors; - fuel cells. Energy sources or power
-
Supplier: UL Standards & Engagement
Description: power systems, or combinations of them: - mains up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances; - internal combustion engines; - batteries supplying 150 V or less; - double layer (ultra) capacitors; - fuel cells. Energy sources or power
-
Supplier: UL Standards & Engagement
Description: shops; - retail outlets, for example shops and supermarkets; - business premises, for example offices and banks; - all uses other than normal housekeeping purposes. They may be equipped with a TRACTION DRIVE system. The following power systems are covered: - internal combustion
-
Supplier: CSA Group
Description: supermarkets business premises, for example offices and banks all uses other than normal housekeeping purposes. They may be equipped with a TRACTION DRIVE system. The following power systems are covered: internal combustion engines mains powered motors up to a RATED VOLTAGE of 250 V
Find Suppliers by Category Top
Featured Products Top
-
the wastewater treatment plant. Any treatment plant, whether physical, chemical or biological, with a poorly designed or operated aerobic or anaerobic process is susceptible to generating bad odors. A popular method for treating odors is chemical cross-current scrubbing. In this process, the odor (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Gas Cleaning Systems: Ducon High Efficiency Wet Electrostatic Precipitator is recommended as a primary collector following cascade or cyclone evaporators. Scrubbing with weaker liquor or water will remove submicron (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
(e.g., SO?, HCl). The system typically consists of a compact, enclosed cabinet housing key components: a scrubbing chamber, liquid spray nozzles, packing media, and exhaust fans. The contaminated gas passes through the scrubbing chamber, where it contacts a liquid solution (often water or a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Does your process need an individual solution for waste gas treatment? Together with you, we will design and manufacture a system tailored precisely to the requirements of your process. But we do not just deliver a final product. We provide a sustainable and efficient end-to-end solution that we (read more)
Browse Residual Gas Analyzers Datasheets for Pfeiffer Vacuum, Inc. -
specialized shower for dirty industrial air: Dirty Air In: Polluted gas from the industrial process enters the bottom of the scrubber tower. Clean Liquid Down: A carefully chosen scrubbing liquid (often water (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
This is a quick Introduction to wet scrubbers. Wet scrubbers are a type of scrubbing system that uses a liquid substance to remove harmful materials from industrial exhaust gases, also known as flue gas. They were the original type of scrubber developed for this purpose. There are several (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Southern USA location, achieved high removal efficiency for a variety of gaseous and particulate pollutants from industrial exhaust flue gases. Ducon wet scrubber design allows bringing of polluted gas stream into contact with a scrubbing liquid, through a packed bed, and spray tower configuration, which (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Wet Scrubbing of Acidic Gases
Wet scrubbing is a tried-and-true method for treating. toxic gas discharges. This article describes how. certain acidic gases are treated using wet scrubbing. techniques.
-
Lime/Limestone Wet Scrubbing System for Flue Gas Desulfurization
Wet scrubbers are used in utilities, paper mills, and chemical plants to remove sulfur dioxide (SO2) and other pollutants from gas streams. Undesirable pollutants are removed by contacting the gases with an aqueous solution or slurry containing a sorbent. The most common sorbents are lime (Ca[OH]2
-
Magnesium Oxide Wet Scrubbing System for Flue Gas Desulfurization
Wet scrubbers are used in utilities, paper mills, and chemical plants to remove sulfur dioxide (SO2) and other pollutants from gas streams. Undesirable pollutants are removed by contacting the gases with an aqueous solution or slurry containing a sorbent. Lime / limestone systems are most common
-
Industrial Processing - Sewage Sludge Incinerator
The solid residues from sewage treatment are destroyed by burning in a boiler. The flue gases are scrubbed of particles, acid gases and, finally, mercury. The preferred method for mercury removal is to pass the gases through a scrubber containing powdered activated carbon (PAC). However PAC
-
TCS Process Vent Scrubbing (.pdf)
The production of trichlorosilane (TCS) is a critical step in the production of polysilica for the solar cell industry. TCS production creates a variety of waste gas streams, including TCS, dichlorosiliane (DCS), Silicon tetrachloride (STC), and HCl. These waste gases must be removed at high
-
Ammonia Scrubbing in Semiconductor Manufacturing (.pdf)
Semiconductor chip manufacturing utilizes a variety of inorganic acids and ammonia solutions. Mixing of acid gases and ammonia in a ventilation system can result in a gas phase reaction producing very fine particulate that is difficult and expensive to remove. For this reason a large semiconductor
-
Central Air Abatement System (CAAS) Scrubbing in Semiconductor Manufacturing (.pdf)
A number of sources in the semiconductor manufacturing process produce diluted levels of acid gases, silanes, ammonia and some organics. The most common gases are hydrochloric acid (HCl), hydrofluoric acid (HF), hydrobromic acid (HBr), phosphoric acid (H3PO4), nitric acid (HNO3) and ammonia (NH3).
-
How to Control Odors in Air
Machines for air scrubbing are used for gas absorption including acid gases such as S02, HCl and others. This equipment can also...
-
Analysis of Pipeline Quality Using a C6+ with Trace H2S Application
with H2O forms hydrosulfuric acid, which can cause pipeline metals to become brittle. Contractual obligation may require scrubbing or limiting of the H2S in natural gas before it is sold. Each pipeline company has its own acceptable limits of how much H2S can be present.
-
Measurement of Fluorine Content in Alumina
Aluminium is produced by electrolytic reduction of alumina (Al2O3) in molten cryolite (Na3AlF6) to which aluminium fluoride (AlF3) has been added to further reduce the melting point. This process results in the emission of fluorine compounds, either as gases (mainly hydrogen fluoride) or dust
-
Crossflow Scrubber and Air Filtration Pilot System
This design utilizes stage-wise scrubbing and filtering of gases and contaminants in a compact, easy to maintain package. Inherent in the design is the flexibility to collect a diverse range of contaminants and at a high gas flow turndown (allowing for large swings in the gas volume). Kimre TM