Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SICK
Description: Overview The ZIRKOR 302 in-situ gas analyzer from SICK can be relied upon to measure oxygen quickly even at increased temperatures. Thanks to the flow sensor measurement principle, it does not require expensive test gases – ambient air is sufficient. The analyzer is not an
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Interchangeable Probes, Hazardous Environments
-
Supplier: NACE International
Description: Four-point bend testing is used extensively in the oil and gas industry to evaluate resistance of metals to sulfide stress cracking and stress corrosion cracking. Despite the apparent simplicity of the test, there are many factors that can influence the test
-
Supplier: SICK
Description: The other kind of oxygen measurement The ZIRKOR 302 in-situ gas analyzer from SICK can be relied upon to measure oxygen quickly even at increased temperatures. Thanks to the flow sensor measurement principle, it does not require expensive test gases - ambient air is sufficient.
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
- Features: Interchangeable Probes, Hazardous Environments
- Instrument Type: Analyzer
-
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Application: Personal Exposure Monitoring, Confined Space Monitoring, Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Hazardous Environments, Sensor Array
- General Gas Types: Combustible Gas
-
Supplier: Process Sensing Technologies USA
Description: water and hydrocarbon dew point Automatic mirror cooling rate control according to ISO 6327 and ASTM D1142 test methods for natural-gas dew-point measurements Self-contained, rechargeable battery powered Exd certified IECEx ATEX Zone 1 IIB+H2 T3 100 barg operating
- Variables Measured: Dew Point
-
Supplier: jbj Techniques Limited
Description: specifically aimed at the steel, oil, gas and food industries where ease of maintenance features are particularly, economically attractive From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification
- Category: Adapter, Flange
- Connection: Flange
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: ABB Measurement & Analytics
Description: test gas Peltier cooler with condensate pump Ideal for use in simple processes (non-corrosive sample gas) Simple installation and connection Attractively priced system solution in combination with gas analyzers of the EasyLine series Data
- Control Signal Output: Analog Voltage
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
- Form Factor: Rack Mount
-
Supplier: Accuris
Description: TEST METHOD FOR DETERMINATION OF PARTICLE CONTRIBUTION BY POINT-OF-USE GAS PURIFIERS AND GAS FILTERS
-
Supplier: CANNON Instrument Company
Description: inside the chamber. Common Applications Include: Fuel Oils Diesel Fuel Oils Gas Turbine Fuel Oils Kerosene Biodiesel Blend Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes Hazardous Waste
- Display & Special Features: Digital Readout, Laboratory / Batch
- Test Media / Material: Fuel
-
Supplier: Panametrics
Description: The DewPro MMY31 measures dew point or ppm in gases. It is a cost-effective, loop powered dew point transmitter designed for "in-line" installation where trace moisture measurement is required. The planar aluminum oxide sensor provides excellent corrosion resistance, longer
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -130 to 50 F
- Display: Digital Readouts
-
Supplier: Accuris
Description: FOUR-POINT BEND TESTING OF MATERIALS FOR OIL AND GAS APPLICATIONS
-
Supplier: Accuris
Description: TEST METHOD FOR EFFICIENCY QUALIFICATION OF POINT-OF-USE GAS FILTERS
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR BOILING POINT DISTRIBUTION OF HYDROCARBON SOLVENTS BY GAS CHROMATOGRAPHY
-
Supplier: Staubli Corporation
Description: Designed for applications in all industrial sectors, research and development, laboratories for the connection of your circuits of : gases : hydrogen, argon, nitrogen, helium... steam solvents and acids liquids high pressure vacuum
- Material: Brass/Bronze, Stainless Steel
- Metric Size: 3 to 6 mm
- Size: Metric
- Type: Hose Fitting, Quick Coupler, Coupling
-
Supplier: Air Logic
Description: The Test Point Indicator is a small, simple on-off indictor; it has a spring loaded plunger which returns to normal regardless of the mounting position. Pressure as low as 4" water gauge will shift the plunger out. The indicator may be permanently installed in fluidic systems for
- Device Category: Sensor
- Features: Other
- Media: Gas
- Operating Temperature: 40 to 150 F
-
Supplier: ABB Measurement & Analytics
Description: No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no need for expensive test gas cylinders in most applications. Zero point with ambient air. Photometer can be equipped with
- Electrical Outputs: Analog Voltage
- Measurement Type: %Volume, Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 50 %
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: (potentiometers). Alarm and warning set points, alarm delay time and the user passcode are a few of the parameters that can be configured through the key pad located on the front panel. Programming through the key pad eliminates unnecessary opening of the enclosure to calibrate, test
- Application: Confined Space Monitoring
- General Gas Types: Combustible Gas
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Conax Technologies
Description: manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest
- Sensor Type: Temperature Probe
- Thermocouple Type: K (-270°C - 1372°C)
-
Supplier: MBW Calibration AG
Description: /dew point range: -60 to +20 °C Calibrated frost/dew point range: -50 to +20 °C Temperature: -50 to +100 °C Typical Applications On-site calibration of dew point sensors Checking breathing gas quality Battery manufacturing Compressed air systems Standards laboratories
- Dew Point Accuracy: 0.1800 +/-F
- Dew Point Range: -76 to 68 F
- Display: Video Display Terminal
- Electrical Outputs: Analog Current
-
Supplier: ControlAir LLC
Description: variety of orifice sizes and materials providing application flexibility in the oil and gas industries. Features • 1? or 2? body size • Wide range of orifice sizes for di?erent flow capacities • Guarded against unwanted set point adjustment
- Connection: Threaded
- Material of Construction: Steel
- Media: Natural Gas, Sour Gas
- Pressure Rating: 2000 psi
-
Supplier: MBW Calibration AG
Description: request). The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1/4” gas fittings. It is very well
- Dew Point Accuracy: 0.1800 to 0.2700 +/-F
- Dew Point Range: -4 to 158 F
- Display: Video Display Terminal
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001
- Location: North America
- Process / Laboratory: Environmental Test Chambers, Gas / Air, Humidity Generators, Humidity / Moisture Instruments, Leak Testing Equipment, Pressure / Vacuum Instruments, Temperature Instruments, Weather Instruments / Solar Radiometers
- Services Offered: Bench Repair (Off-site), Field / On-site Repair , Calibration Service, Calibration Documentation, Installation / Start-up, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Rapid Turnaround, Remanufacturing / Complete Rebuild, Rental / Lease, Replacement / Exchange
- Specialty Instruments / Test Equipment: Calibration Instrument, Medical / Biotech Instruments, Vehicular / Automotive Instruments
-
Supplier: MBW Calibration AG
Description: SO2 concentration Integrated gas recovery system with automatic pump back Fully automated SF6 gas testing Fundamental drift-free measuring principle Measurement results at SF6 compartment or standard pressure Intuitive color
- Display: Digital
- Instrument Type: Analyzer
- Mounting Type: Portable
- Number of Gases Sensed: Single Gas
-
Supplier: RH Systems
Description: such as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure
- Generator Type: Humidity / Water Vapor
- Outlet Pressure: 14.5 to 174 psi
- Output Flow Rate: 5 to 100 SLM
-
Supplier: MSA Safety
Description: Gas concentration (chlorine dioxide, hydrogen cyanide and phosphine) or percent oxygen displayed on a large, clear, backlit LCD Automatically records the last 50 alarm/test events while simultaneously recording peak gas readings or low O2 readings every three minutes in a
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Data Logger, Self Calibration
- General Gas Types: Toxic Gas
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: dispatched almost immediately. The point type heat sensors will probably still be required along with the deluge control panels, by MSHA. AC powered with battery backup LCD Display for setup, calibration and testing Programmable alarm set points and alarm delay Earliest probable
- Application: Confined Space Monitoring
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: State Safety & Compliance
Description: measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set
-
Supplier: State Safety & Compliance
Description: measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set
-
Supplier: MSA Safety
Description: architecture allows the system to accommodate other sensing devices for tasks such as smoke detection, heat detection and manual call points. Integrated gas and flame detection provides centralized monitoring and control Modular system allows expansion to support larger
- Application: Process Gas
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas, Combustible Gas
- Instrument Type: Monitor
-
Description: ISO 13679:2002 establishes minimum design verification testing procedures and acceptance criteria for casing and tubing connections for the oil and natural gas industries. These physical tests are part of a design verification process and provide objective evidence that the
-
Supplier: ASME Standards and Certification
Description: -order Effects – Transient Performance. Why Components and Engines Adhere to the Parameter Group Relationships. Sample Calculations. Charts. References. Gas Turbine Engine Components Introduction. Axial Compressors – Design Point Performance and Basic Sizing. Axial Flow
-
Supplier: ASME
Description: -order Effects – Transient Performance. Why Components and Engines Adhere to the Parameter Group Relationships. Sample Calculations. Charts. References. Gas Turbine Engine Components Introduction. Axial Compressors – Design Point Performance and Basic Sizing. Axial Flow
-
Description: QFusion® (patented) ushers in a new era of product reliability management during the manufacturing process. By fusing accelerated stress testing and Burn-in into one powerful system, Qualmark has engineered breakthrough technology that incorporates the best of traditional and accelerated
- Configuration: Floor Mount
- Features: Shelves, Windows
- Temperature Control: Heating
- Test Parameters: Vibration, Other
-
Supplier: Rotronic Instrument Corp.
Description: temperature dependent, measurement precision is consistent across the full application range including high temperature and humidity conditions in climatic test chambers. The RH Systems Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both
- Compensation: Temperature Compensated
- Form Factor: Meter / Indicator
- Technology: Chilled Mirror
- Variables Measured: Dew Point
-
Supplier: MBW Calibration AG
Description: the optical module and fan assembly can be easily replaced by the user without the need for system re-calibration. Sample Flow Control at High Temperature Precise dew point measurement depends on controlled and stable gas flw over the dew point mirror and known pressure
- Dew Point Accuracy: 0.1800 to 0.2700 +/-F
- Dew Point Range: -4 to 158 F
- Display: Video Display Terminal
- Electrical Outputs: Analog Current
-
Supplier: Malema Sensors
Description: The M-80 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application
- Electrical Output: Switch
-
Supplier: FasTest, Inc.
Description: FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a
- Connection Method: Lever
- Pressure Rating: 3600 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a
- Connection Method: Lever
- Pressure Rating: 3600 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a
- Connection Method: Lever
- Pressure Rating: 3600 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a
- Connection Method: Lever
- Pressure Rating: 3600 psi
- Sealing Method: Internal
-
Supplier: Edgetech Instruments Inc.
Description: measurement points or may be coupled with a variety of application-oriented sampling accessories for very flexible installation opportunities. The probe may be used Stand-Alone or in combination with the HP125-DCM (Display Control Module) or the SENTRY series of Compressed Gas Alarm
- Application: Moisture in Gases / Air
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Voltage
-
Description: Four-point bend testing is used extensively in the oil and gas industry to evaluate resistance of metals to sulfide stress cracking and stress corrosion cracking. Despite the apparent simplicity of the test, there are many factors that can influence the test
-
Description: The Thermo Scientific™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
- Configuration: Controlled Bath
- Display Type: Video Display
-
Supplier: State Safety & Compliance
Description: measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the boiling point distribution of hydrocarbon solvents by capillary gas chromatography. This test method is limited to samples having a minimum initial boiling point of 37°C (99°F), a maximum final boiling
-
Description: ISO 13503-3:2005 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids. ISO 13503-3:2005 provides methods for assessing the performance and physical
-
Supplier: ASTM International
Description: 1.1 These test methods describe the determination of the water vapor content of electrical insulating gases by direct or indirect measurement of the dew point and the calculation of the water vapor content. 1.2 The following four test methods are provided: 1.2.1 Method A
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the boiling point distribution of hydrocarbon solvents by capillary gas chromatography. This test method is limited to samples having a minimum initial boiling point of 37°C (99°F), a maximum final boiling
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the boiling point distribution of hydrocarbon solvents by capillary gas chromatography. This test method is limited to samples having a minimum initial boiling point of 37°C (99°F), a maximum final boiling
-
Supplier: The Kahn Companies
Description: The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
- Compensation: Temperature Compensated
- Dew Point Accuracy: 3.24 +/-F
- Dew Point Range: -184 to -40 F
- Digital Outputs: Serial Interface
-
Description: , chloride concentration and calcium concentration; electrical stability; lime and calcium concentrations, calcium chloride and sodium chloride concentrations; low-gravity solids and weighting material concentrations. The annexes provide additional test
Find Suppliers by Category Top
Featured Products Top
-
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
DewMaster, the result is a traceable and highly accurate dew/frost point gas generator system for testing and calibrating less accurate dew/frost point sensors, or for use in any R&D application. A divided flow system, combined with a plane (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
. Features: Measures dew/frost point in gases to as low as –90°C (-130°F) Periodic recalibration is not required Displays moisture concentration at atmospheric pressure or compensates for pressure variations with (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
classifiers refer to the carbon number of a hydrocarbon mixture. For instance: nC1 is the first in a mixture with a single carbon atom, such as methanol, which has one carbon atom and a boiling point of 64.7C. Gas chromatography is used extensively in analytical chemistry setups in the (read more)
Browse Datasheets for Environics, Inc. -
addition, ANN technology ensures that the Observer-i Detector has the same gas leak detection coverage in high and low noise areas. Furthermore, because it is self-adaptive, the detector requires no alarm set points to be configured, nor do alarm set points need to be adjusted if background ultrasound (read more)
Browse Gas Instruments Datasheets for MSA Safety -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
filtration, air drying, and air system maintenance. A good starting point is a professional audit of your system for compressed air or other gases. A comprehensive air audit includes these elements: Leak detection (ultrasonic and acoustic camera) Supply side audit (pressure (read more)
Browse Air Compressors Datasheets for Atlas Copco Compressors -
carts for measuring the dew/frost point of air intake and exhaust streams or can easily transition into the metrology lab when you need precision measurement of the moisture content of gases. Based on the primary method chilled mirror measurement technique for the determination of the dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
ST51A Thermal Mass Flow Meters and Vortab Model VIP Flow Conditioners for the measurement of natural gas in its processes because of their long service life, measurement accuracy and (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
you meet new quality testing standards. A good starting point is a professional audit of your system for compressed air or other gases. To learn more about an audit, contact your Atlas Copco (read more)
Browse Gas Generation Equipment Datasheets for Atlas Copco Compressors
Conduct Research Top
-
Upstream Oil & Gas Assets that Need Remote Monitoring
Article identifies upstream compressors, tanks, lease automated custody transfer (LACT) units, rectifiers, test points, pipeline inspection gauges (PIGs) and gas meters as assets that could benefit from secure remote monitoring.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
EARLY ENTRANCE COPRODUCTION PLANT
Table 1 – Technical Risks and Design Deficiencies Identified in Phase I ..............................6 Table 2 – EECP Phase II- RD&T Work Breakdown Tasks ....................................................7 Table 3 – Comparison of Low-Btu Gas Test Point Conditions Between Measured and Planned....................................................................................................................21 Table 4…
-
New Method for Accurate High Reynolds Metering Uses Water Calibration for Significant Cost Savings
The gas test points almost match exactly the predicted Cd values at 3 times higher than the max water data.
-
Picture this! Incidents that could happen in your plant
The gas test point was a few feet horizontally from the actual burning and sev- eral inches higher than the test point.
-
CRANFIELD UNIVERSITY
S. BLANEY
100% of the bubble test point gas superficial velocities were predicted within the specified target accuracy of ±10% using the following combinations: .
-
Comparison of Analytic and Sensoric Methods on Evaluation of the Performance according to Odor Reduction
Further, samples of gas in sample of gas bags for olfaktometrische measurements as well as the SPME GC-/-MS analysis were removed at both measuring positions to defined times (SPME: Solid phase of Microextraction) and Beprobungen with Tenax tube were carried…
-
Optimizing Production in Maximum Reservoir Contact Wells with Intelligent Completions and Optical Downhole Flowmeters
Test Point Gas .
-
International Conference on Environmental Systems (ICES) > Prototype Vent Gas Heat Exchanger for Exploration EVA - Performance & Manufacturing Characteristics ...
Test Point Gas side .
-
The gewebsverteilung of 1,2-14 c-vinylchlorid by the rat
The samples of gas could be removed from Septum to every any time that were examined for its Radioaktivitit could With this method the receiving the vinyl chloride through rats is controlled.