Products/Services for Gas Turbine Tachometers
-
Tachometers - (361 companies)Tachometers are used to measure the velocity of a rotating object. Tachometers operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft...Tachometer TypeSensor TechnologyForm Factor -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Combustion Engines - (264 companies)...are internal combustion engines where the products of combustion are directed in a turbine inside the engine. The gas flow spins the blades of a turbine which generates power or does other mechanical work. They are smaller than most equivalent reciprocating... -
Speed Sensors - (161 companies)Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers. Description. Speed sensors... -
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Turbine Repair and Maintenance Services - (114 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Turbine Flow Meters - (268 companies)...liquid or gas flow. Measuring the flow of liquids and gases is a critical need in many industrial plants. Some types of liquid turbine flow meters can accommodate liquids with suspended solids (slurries), while some liquid and gas turbine flow meters...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
Product News
-
Aichi Tokei Denki Co., Ltd.
Turbine Gas Meters for Flow Management Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. Features. The products realize a smart design with a lightweight and compact body and support a wide range of measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control... (read more)Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
AMETEK Programmable Power
Critical Test Instruments Enhance Gas Turbines This white paper explores the role of gas turbines in the evolving power and energy industry, emphasizing their reliability and versatility in various applications, including grid stability alongside renewable sources, backup power for industrial complexes, and even microturbines for residential use. Highlights include: Efforts to reduce carbon emissions in gas turbines by using alternative fuels and carbon capture technologies. The critical role of temperature measurements in optimizing gas... (read more) -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal E-Seal (W-Ring) for Gas Turbine Industry Revolutionizing Sealing Solutions in the Gas Turbine Industry. Sonkit Industry Technology Co., Ltd. is proud to announce the launch of our latest innovation in sealing technology --the Metal E-Seal (W-Ring Seal), specifically engineered for the demanding environments of the gas turbine industry. Why Metal E-Seal (W-Ring Seal) for Gas Turbines?. Gas turbines operate under extreme conditions, including high temperatures, high pressures, and corrosive environments. These conditions demand sealing... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PCE Instruments / PCE Americas Inc.
Tachometer PCE-LES 103 Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz. With the tachometer, you can precisely set the flash frequency in both FPM and Hz. It is also small, handy and mains-independent thanks to the rechargeable battery. The tachometer is operated intuitively using the 10 buttons, allowing quick adjustments to be made. The phase shift allows... (read more)Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. Additional Features: Highly visible backlit negative LCD display. Visual alerts when output status changes. 2 output relays. PNP/NPN selectable DC-voltage inputs. Up/down, add/subtract and quadrature input modes. 12VDC supply for powering sensors and encoders (AC version). Keypad lockout functions. Can be programmed by front keypad or by connecting to a PC. Communication interface... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
HydraCheck Inc.
Data Logging Tachometer for Engineers/ Maintenance The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its onboard data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
Technetics Group
Improved turbine performance with FELTMETAL™ Seals FELTMETAL TM Abradable Seals. Experience the future of sealing solutions with Technetics Group 's FELTMETAL TM Abradable Seals! These seals are engineered to provide superior clearance control in blade tip and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it 's no wonder that major gas turbine manufacturers have adopted FELTMETAL TM Abradable Seals for flow path efficiency improvements... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
HydraCheck Inc.
Non-Contact/Contact Laser Tachometer w/LED The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non-contact and contact applications. These instruments feature a field-upgrade-able contact adapter for linear rate measure, conveniently allowing both non-contact and contact measurements. Incorporating... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
Conax Technologies
Custom-designed EGTs for FT8/GG8 turbines Conax solution for FT8 turbines outperforms OEM parts. FT8/GG8 frame turbine users are choosing Conax Technologies ' exhaust gas temperature (EGT) sensors over OEM sensors. Here 's why: Superior design and quality. Proven higher reliability than OEM sensors. Hermetically sealed for high accuracy and long life. Simple, quick installation that saves time. Interchangeable with OEM equipment - four-post connector adaptable to an existing cable harness. Improved design. Superior performance. Conax... (read more)Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Technetics Group
Abradable seals designed for small turbine engines FELTMETAL TM Abradable Seals. Experience the future of sealing solutions with Technetics Group 's FELTMETAL TM Abradable Seals! These seals are engineered to provide superior clearance control in blade tip and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it 's no wonder that major gas turbine manufacturers have adopted FELTMETAL TM Abradable Seals for flow path efficiency improvements... (read more)Browse Dynamic Seals Datasheets for Technetics Group
-
Federal Register > Tuesday, August 17, 2010 > [75 FR 50688] Special Conditions: Erickson Air-Crane Incorporated S-64E and S-64F Rotorcraft
(8) A gas producer rotor tachometer for each turbine engine.
-
Guidance, Navigation, and Control and Co-located Conferences > An Overview of NASA’s SubsoniC Research Aircraft Testbed (SCRAT) (AIAA 2013-5083)
The engine data is obtained directly from the production system and includes: fuel flow, engine pressure ratio, turbine gas temperature, high pressure tachometer , low pressure tachometer, engine oil temperature, and engine oil pressure.
-
Robinson R66
Instrumentation Eight-hole instrument panel; airspeed indicator, altimeter, rotor/engine dual tachometer, digital OAT gauge/voltmeter, hours meters, magnetic compass, oil temperature and pressure gauges, quartz clock; VSI, N1 tachometer , torque meter, turbine gas temp indicator, fuel gauge.
-
A programmable system for acquisition and reduction of respiratory physiological data
Among the more advanced topics that have been implemented in EDL in this laboratory are calculating breath-to-breath alveolar gas exchange (2,9,10) and combining a pneumo- tachometer with a turbine volume meter for accurate determination of gas exchange (4).
-
Journal of Hydronautics > PROTEUS-A Versatile Vehicle for Open-Water Hydrodynamics Research
In addition, both gas turbines will be fitted with engine output torque transducers and tachometers .
Indicates content that may require registration and/or purchase.