Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . Sealing profile self-clamping. Foam rubber EPDM. Clamping profile EPDM 65 +/- 5 Shore A
- Material: Ethylene Propylene (EPDM)
- Features: Other
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Features: Adhesive Backed, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
-
Supplier: JBC Technologies, Inc.
Description: Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main
- Operating Temperature: -60 to 300 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM)
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 4"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 1"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 3"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 2"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: time consuming and an inconclusive process. Not locating a worn and lost rubber piece can have an even costlier outcome.
|These gaskets will allow you to detect any part of the gasket that has sheared off because of wearing because of the metal particles infused in the gasket
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: time consuming and an inconclusive process. Not locating a worn and lost rubber piece can have an even costlier outcome.
|These gaskets will allow you to detect any part of the gasket that has sheared off because of wearing because of the metal particles infused in the gasket
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: time consuming and an inconclusive process. Not locating a worn and lost rubber piece can have an even costlier outcome.
|These gaskets will allow you to detect any part of the gasket that has sheared off because of wearing because of the metal particles infused in the gasket
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: time consuming and an inconclusive process. Not locating a worn and lost rubber piece can have an even costlier outcome.
|These gaskets will allow you to detect any part of the gasket that has sheared off because of wearing because of the metal particles infused in the gasket
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Phelps Industrial Products
Description: EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. Full rolls, part rolls and sheets are available from stock.
- Operating Temperature: -40 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: The PTFE is bonded to the EPDM rubber for chemical and corrosion resistance. This gasket has concentric convex sealing rings to aid optimum sealing at lower bolt loads. The self centering gasket offers superior sealing for hazard media at low bolt torque. The totally bonded
- Width: 3.5 to 32 inch
- Maximum Operating Pressure: 150 psi
- Operating Temperature: -40 to 250 F
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Temperature -40°F/-40°C to 250°F/121°C Applications Best for ozone, UV, saltwater and weather. Water, steam, oxidation, hydraulic phosphates and silicates, alkali, acids, chlorine, salt water, MEK Very good low temperature flexibility. Good impact and abrasion resistance
- Thickness: 0.03125 to 2 inch
- Operating Temperature: -40 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Essentra Components
Description: Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended for a maximum
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: L-com, Inc.
Description: L-com offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs. The WPGASKET-13/16 are constructed of EPDM rubber and are sold in 10 packs.
- Standards / Certifications: IEC
- Product Type: USB
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: EMKA Incorporated
Description: 4 lip gasket, sponge-rubber, black EPDM 25° Shore
- Width: 0.33464585 to 0.393701 inch
- Operating Temperature: -70 to 300 F
- Material: Ethylene Propylene (EPDM), Foam
- Features: Non-asbestos, Other
-
Supplier: MilesTek Corporation
Description: MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs. Features • Easy to install • Sold in packages of 10 pieces • Color: Black
- Product Type: USB
-
Supplier: Trim-Lok, Inc.
Description: Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500".
- Width: 1.5 inch
- Thickness: 0.125 to 0.55 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer EPDM Supplied in 12LF Lengths
- Width: 1.125 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, NO SIGNAL, 16AWG, 105C, WITH PANEL GASKET EPDM RUBBER
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, 2 SIGNAL, 14AWG, 150C, WITH PANEL GASKET EPDM RUBBER
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, 4 SIGNAL, 14AWG, 105C, WITH PANEL GASKET EPDM RUBBER
-
Supplier: Newark, An Avnet Company
Description: FLA RECEPTACLE NEMA ANSI C136.41, 3 POWER, 4 SIGNAL, 16AWG, 105C, WITH PANEL GASKET EPDM RUBBER
-
Supplier: Radwell International
Description: EPDM BEVEL SEAT GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EMKA Incorporated
Description: Gasket, black EPDM 55° Shore A
- Width: 0.2755907 to 0.3149608 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.0393701 to 0.0787402 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: EMKA Incorporated
Description: Rubber profile, black EPDM 75° + 5 Shore with locking strip, black, EPDM 85 + 5 Shore
- Operating Temperature: -50 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Window Gasket
-
Supplier: U.S. Plastic Corporation
Description: adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50;
- Width: 2 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: Parker Hannifin / Seal Group
Description: Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
, PTFE, FEP, and PVDF materials, along with sealing solutions such as silicone, EPDM, and TPE-based elastomers. Our blog details: Material selection for direct-to-chip and immersion cooling systems High-purity fluid handling solutions for AI and HPC environments (read more)
Browse Plastic Tubing Datasheets for Pexco -
? Food-grade O-rings and gaskets are manufactured based on strict requirements established by the FDA. For food (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
High-grade seals and body materials allow compatibility with water, hydraulic oil, lubricating oil, compressed air, and inert gases. Seal material (NBR, FKM/Viton, or EPDM) is selected based on the specific medium and operating temperature. Robust Performance Parameters (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
. Seal Type & Material: O-ring (most common - check material: NBR, EPDM, Viton, Silicone) or gasket? Size and material must match the cartridge filter housing seat. Consider Structural Elements: Core: Provides structural support (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFM, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
EPDM vs. Buna-N
Arizona Sealing Devices is a leading manufacturer and distributor of O-rings, gaskets, plugs, clamps, cable ties, and other commercial and industrial sealing components. We provide standard and custom molded parts as well as military-certified components. Our company is ISO 9001:2015 and AS9120B
-
Why You Should Rethink Your PTFE/Teflon (R) Tri-clamp (R) Sanitary Gaskets
Polytetrafluoroethylene, better known as PTFE, or by its brand name Teflon (R), is commonly used as a sanitary gasket in pipe connectors within process lines. PTFE gaskets are often used in demanding sanitary environments where traditional elastomers such as EPDM, NBR and Silicone are not suitable
-
Tensile Test on Rubber
British Gaskets are a major manufacturer of gaskets, sealing products and mouldings. These are made from a variety of materials to suit a range of applications. British Gaskets required a test system to ensure the rubber and polymer materials Neoprene, Viton, EPDM and Silicone meet their quality
More Information Top
-
Material morphology and electrical resistivity differences in EPDM rubbers
The EPDM used in the replacement gaskets ( EPDM -R) was a peroxide cured formulation con- trolled by a government specification and was pro- vided by one of the original vendors.
-
GE Healthcare Life Sciences "MaxCell MSM Steam-in-Place Ultrafiltration Cartridges (UFP-500-C-65MSM)"
50 mm (1.5") TC Gasket EPDM .
-
GE Healthcare Life Sciences "MaxCell MSM Steam-in-Place Microfiltration Cartridge (CFP-1-E-65MSM)"
50 mm (1.5") TC Gasket EPDM .
-
GE Healthcare Life Sciences "Process Scale Ultrafiltration Cartridge (UFP-30-E-152M)"
50 mm (1.5") TC Gasket EPDM .
-
GE Healthcare Life Sciences "Process Scale Microfiltration Cartridge"
50 mm (1.5") TC Gasket EPDM .
-
TN FLEX: a new generation of fluorocarbon O-rings developed for TN International casks with enhanced characteristics at low temperature (−40°C)
Each type of gasket ( EPDM , standard FKM and silicon) presents its own pros and cons: (i) the EPDM gaskets have a low coefficient of volumetric expansion and can be used at very low temperatures (below 240uC) but have a limited capacity for …
-
Rubber Gasket - Rubber Gasket Manufacturers, Suppliers
China Rubber Extrusions Seals Gaskets EPDM Rubber Profile .
-
GE Healthcare Life Sciences "MaxCell Ultrafiltration Cartridge"
50 mm (1.5") TC Gasket EPDM .
-
GE Healthcare Life Sciences "MaxCell Cartridge Microfiltration (CFP-1-E-45)"
50 mm (1.5") TC Gasket EPDM .
-
Panel mount gasket EPDM for NS6 series couplers 10 pack from Cole-Parmer
Panel mount gasket EPDM for NS6 series couplers 10 pack (Representative photo only .
Indicates content that may require registration and/or purchase.