-
Supplier: Budnick Converting, Inc.
Description: BCI26-75127 is a flexible open cell foam tape, single side coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 8 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable foam, coupled with a high performance acrylic adhesive, which
- Thickness: 0.0353 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 103.99999999999999 C
- Adhesive: Acrylic
-
Description: Insul-Fab manufactures and coverts a complete line of foam tapes for virtually every application. Applications including sealing, gasketing, fastening, sound isolation, and thermal insulation are all possible with one of our open or closed cell products.
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent
- Features: Double-Sided Adhesive, Foam
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening,
- Thickness: 0.1968503937007874 inches
- Temperature Resistance: 220 C
- Dielectric Strength: 3,582,677.1653543236 V/m
- Features: Adhesive Tape, Anti-static / ESD Control, Dielectric / Insulating, Electrical Tape, Electrically Conductive, Foam, Industrial Tape, Plastic / Polymer, Thermally Insulating / Insulative
-
Description: A high tack rubber based adhesive system that displays excellent cold temperature properties while maintaining good shear properties. Bonds aggressively to many plastics and high surface energy materials and displays. For cushioning, gasketing, sealing, isulating and vibration control applications.
- Features: Foam, Single-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces.
- Thickness: 0.031 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Description: Permanent adhesive formulated to offer a high initial tack, that exhibits excellent wet-out to a variety of substrates while maintaining good heat and chemical resistance. Designed for general-purpose mounting, gasketing and sealing applications. Some end use markets include POP, signs and
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Foam
-
Supplier: Budnick Converting, Inc.
Description: BCI26-76127's uniform, closed cell structure resists the absorption of water and other fluids. Its high-performance, permanent acrylic adhesive bond is ideal for sealing, gasketing, weatherproofing, thermal insulating, absorbing shock, and dampening vibration.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its natural state, FS1000 is soft, conformable, and easy to attach to complex
- Thickness: 0.17716545 to 0.3543309 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more.
- Features: Foam, Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing.
- Features: Foam, Single-Sided Adhesive
-
Supplier: Adhesive Applications
Description: PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner. Easily die cut Low VOC
- Thickness: 0.128 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink unilink 220 h+ is a double-sided adhesive tape with a PVC carrier. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. The carrier film guarantees good processability of the materials to be bonded.
- Thickness: 0.0093307137 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed
- Bulk Density: 0.56178 lbs/ft³
- Tensile Strength: 7.10680512850265 psi
- Elongation: 135 %
- Use Temperature: -15 to 160 F
-
Supplier: Total Plastics, Inc.
Description: KOREL ® Series micro-cellular polyurethane foam is engineered for high performance gasketing applications. Cellular Telephones Electrical Enclosures Electronic Gasketing Vibration Dampening Cushioning Acoustical Control Bumpers Instrument Panels Spacers
- Features: Adhesive Backed
- Material: Polyurethane / Urethane
- Gasket Type: Tape
-
Supplier: Total Plastics, Inc.
Description: Black, Grey and White (depending on the series and configuration) Norseal® is a closed-cell, compressible PVC foam with a pressure-sensitive adhesive. Norseal® tapes protect against water, dirt and air infiltration even under the most demanding applications. Norseal® resists
- Width: 0.25 to 1 inch
- Thickness: 0.0625 to 0.75 inch
- Features: Adhesive Backed
- Material: Polyvinyl Chloride (PVC)
-
Supplier: Essentra Components
Description: Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features: Recommended for a maximum
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great chemical resistance Low compression set Best conformability, cushioning, & vibration
- Thickness: 0.1268 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -12.222222222222221 to 80 C
- Adhesive: Acrylic
-
Supplier: Schmalz Inc.
Description: External diameter D: 60 mm Internal diameter d: 50 mm Height H: 5 mm Material-Type: Foam S, Height 5 mm Sealing material: EPDM Material hardness: 15 °Sh with: Tape on one side
- Material: Foam
-
Supplier: Schmalz Inc.
Description: External diameter D: 46 mm Internal diameter d: 36 mm Height H: 5 mm Material-Type: Foam S, Height 5 mm Sealing material: EPDM Material hardness: 15 °Sh with: Tape on one side
- Material: Foam
-
Supplier: Clark Foam Products Corp.
Description: improves softness, and FR meets UL94HFI. Crosslinking Polyethylene Foam enables it to be used for applications are not normally associated with P.E. foams. Foam Applications: Medical Applications Floatation Devices Toys Foam Tapes Gaskets & Seals Consumer
- Bulk Density: 2 lbs/ft³
- Use Temperature: -100 to 180 F
- Applications: Automotive / Transportation, Buoyancy, Consumer / Furniture, Medical, Sealing / Gasketing
- Type: Closed Cellular
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Budnick Converting, Inc.
Description: V2045 is a 45 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Heat Bonding and Pressure Sensitive Adhesive 3M 5404 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5404 is a gray, 1.2 mm (.032 inch) thick, medium-density, heat-activated acrylic foam tape used to attach weatherstrip
- Features: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high shear properties. These foam tapes exhibit strong
- Thickness: 0.06299212598425197 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 82 C
- Features: Double-Sided Adhesive, Foam
-
Supplier: Sekisui Voltek, LLC
Description: delivery, medical tape, industrial tape, flexographic printing, specialized packaging General Industrial: appliance gaskets, construction, cushion and display packaging, cap seals, military, toys and novelties, sports padding, new technologies
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 43 to 252 psi
- Elongation: 327 to 392 %
- Applications: Automotive / Transportation, Industrial OEM, Medical
-
Supplier: Sekisui Voltek, LLC
Description: Minicel® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 69 to 75 psi
- Elongation: 176 to 223 %
- Applications: Automotive / Transportation, Industrial OEM, Medical
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Width Range: 0.25 to 62 inch
- Thickness Range: 0.06 to 24 inch
- OD Range: 0.06 to 60 inch
- Applications: Adhesives / Tape, Building Materials, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film
-
Supplier: Precision Gasket Company
Description: Precision Gasket Company delivers innovative manufacturing solutions that meet the performance and quality demands of our regional, national, and global customers. It's something we've been doing now for over 60 years. We're more than just seals and gaskets. Our solutions also
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Laminating
- Materials: Foam / Porous Materials, Laminate / Composite, Metal, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, United States Only
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Decals Escutcheons Felt Foam Gasketing Mounting Tape Name Plates Paper Plastic Materials
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Felt Foam Gasketing Mounting Tape Name Plates Paper Sound Damping Trim Vibration Control
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Y2070 Transfer Tape – Unsupported 4 mil solvent acrylic transfer tape. Provides excellent shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Good resistance to U.V., heat, solvents and chemicals. Features an easy
- Adhesive: Acrylic, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Description: Mounting Tape Name Plates Plastic Materials Polyurethane Foam Trim Weatherstripping
- Peel Strength / Adhesion: 3.4375 to 6.875 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Acrylic, Rubber, Silicone
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
appliance manufacturers more productive in how they use adhesive tapes, foams, and other flexible materials We negotiate with mills throughout the world to help Sourcing find cost-effective, quality products, and our extensive material fabricating capabilities offer Engineering (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Woven Tadpole Gaskets HYTEX® 1000 Woven Tapes Through these, the insulation tapes meet the high thermal demands of industrial processes. They are frequently used in metal works and welding lines, in products such as thermal (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
BENEFITS Longest lasting, continuous use gasket on the market Will not come apart at the inside seam Sealing surface material permanently bonded to gasket body FEATURES (OR APPLICATIONS) Designed (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
Our customers demand innovation. That's why, despite having the finest low torque gaskets available, we set out to make them even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
We have been developing and manufacturing quality Sealing Solutions since 1947.
HOW CAN WE HELP YOU?
Whether you’re looking for information for a new project, or just checking on an order, the friendly staff at APM Hexseal is happy to assist you. Just fill out the contact form and we will get back to you as soon as we can. Please remember that the more information you...
(read more)
Browse Gaskets and Gasketing Datasheets for APM Hexseal Corp. -
Technetics Group plays a pivotal role in advancing sealing technology within the hydrogen industry. We are not just observers but active contributors to the development of innovative sealing solutions that address current and future challenges.
(read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group
More Information Top
-
Silicone Sponge And Silicone Foam Gasket Tape Supplied With Short Lead Times From Stockwell Elastomerics, Inc.
Silicone Sponge And Silicone Foam Gasket Tape Supplied With Short Lead Times From Stockwell Elastomerics, Inc.
-
Envelope Remediation—A Case Study in Support of an Over-Cladding Approach
The perimeter foam gasket tape was also installed before the panels were lifted onto shipping “A” frames and moved a few blocks to the project site.
-
Replacement of Solvent Based Glazing Compounds with High Performance Water Based Acrylics
Dry preformed compounds generally consist of vinyl boots or gaskets , foam tapes or butyl tapes.
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON HARDENING FROM THE MELT
These foam-in-place gaskets are replacing many die-cut and foam - tape gaskets due to their lower costs (associated with waste, inventory, and labor) and more consistent quality.
-
Architecture of building damages
By the tenant, a foam band as sealing was adhered in the fold of the inner wing.
-
Frick / Knöll building construction lesson 2
For seal, come into question: following basic requirements must satisfy • Injectable sealed materials (silicone, Polysulfide, polyurethane, polyether SMP, acrylic dispersion (tab. 5.31 and 5.32) • Impregnated sealing strips of foam plastic (vorkomprimierbar) • of sealing webs (self-adhesive bitumen …
-
Window
Impregnated sealing strips of foam plastics .
Indicates content that may require registration and/or purchase.