-
Supplier: Phelps Industrial Products
Description: Phelps Style 7010 is a dense Compressed Gasket Sheet reinforced with an Aramid fiber blend with a Nitrile rubber binder. This sheet has a special high temperature anti-stick coating applied to both sides. Our material is engineered for super heated steam, thermal cycling,
- Thickness: 0.015625 to 0.125 inch
- Maximum Operating Pressure: 2,000 psi
- Operating Temperature: 1,000 F
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7010 is a dense Compressed Gasket Sheet reinforced with an Aramid fiber blend with a Nitrile rubber binder. This sheet has a special high temperature anti-stick coating applied to both sides. Our material is engineered for super heated steam, thermal cycling,
- Thickness: 0.0625 to 0.125 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
-
Supplier: Lydall Performance Materials
Description: bend. Easily compressed to form a seal while maintaining enough rigidity to be self supporting. Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: Dark background applications High temperature
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: high inorganic content Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: High temperature gaskets and seals Laminated to foil to create a thermal shield Coated with PSA and slit
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: Boilers Applications: Thermal/flame barrier for gas fired appliances Passive flame barrier system High temperature gaskets and seals Coated with PSA and slit into strips to be used as seals and thermal breaks Thermal insulation where space is at a premium Laminated or
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Phelps Industrial Products
Description: Phelps Style 6110 is a high purity fiberglass rope that is dimensionally stable, non-staining, non-contaminating, and exhibits flame resistance, chemical resistance, and excellent heat dissipation. Style 6110 is soft and flexible, does not burn or smolder, and retains strength at high
- Cross Sectional Size: 0.25 to 1.5 inch
- pH Range: 3 to 11
- Material Classification: Fiberglass
- Specialty Application: Other Specialty Application
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown
-
Supplier: Henkel Corporation - Industrial
Description: as a sealant and adhesive for assembly and repair of industrial furnaces, ovens, boilers, exhaust stacks, high temperature ducting, and heating elements in electrical appliances. This product is typically used in applications with an operating range of -50 °C to +250 °C and can
- Viscosity: 73,500 cP
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System
- Chemical System: Silicone
-
Description: systems as covered by this Code apply to all piping and their component parts except as excluded in para. 100.1.3. They include but are not limited to steam, water, oil, gas, and air services. (A) This Code covers boiler external piping as defined below for power boilers and
-
Supplier: Eaton
Description: This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: LJ Star
Description: high temperature fluids. More than a safety device, the MagnaStar’s rugged design also minimizes operating costs by eliminating downtime due to leaks or required maintenance. The MagnaStar™ level gauge has no glass tube to replace or multiple gaskets to maintain. The two-color
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 890,822.2449675879 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The Cast 92-4 boiler is a gas-fired, cast iron condensing boiler that features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion
- Heat Output (Capacity): 73,999.99999999999 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates
- Efficiency: 80.5 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 76,356.19242579324 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Cleaver-Brooks
Description: With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to the gas
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,010,446.9464346637 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: together Maintenance is made easy with specially designed access to each unit on the skid Standard and custom packages are available specific to your application Portable Firetube Boiler Solution High-pressure steam, low-pressure installation Saves costs and installation time Pre-piped
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: offer both single- and dual-stage integral superheater systems with optional temperature control over turndown. Features: Furnace construction utilizes a welded-membrane wall design Convection or radiant superheaters Large, water-cooled, gas-tight furnace areas Boiler wall
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
Find Suppliers by Category Top
Featured Products Top
-
several challenges due to the harsh operating conditions and the characteristics of biomass combustion. Some of these challenges include: High Temperatures: Biomass boilers operate at high temperatures, especially in the combustion chamber and heat exchange surfaces. Traditional (read more)
Browse Thermal Imagers Datasheets for LAND -
high pressure and elevated temperatures. These gaskets are widely used in demanding industrial environments, including chemical processing, oil & gas, pharmaceutical, food processing, semiconductor, power generation (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The medical and pharmaceutical industries have strict requirements on medical devices and equipment, and seals play an important role in most of these devices. With today’s advanced medical procedures and treatments, seals and gaskets are exposed to the largest range of temperature (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
your process would you have if you could see the smelt bed geometry clearly and monitor temperature gradients across the recovery boiler? What temperature would you ideally want the smelt bed to be? Get in touch if you have a black liquor recovery boiler you want to try out (read more)
Browse Thermal Imagers Datasheets for LAND -
. These devices have essential functions across broad industries and applications. Examples include: Aviation. Die cut gaskets withstand high speeds, extreme temperatures, and corrosive fluids in wings, windows, and other vital aviation (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
-, and large-volume runs are best suited to different die-cutting methods. For example, high-volume production volumes are best suited for CNC gasket die cutting. Packing and shipping method. Depending on run volume, a review of future packing (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
" For temperatures of -40º F (-40º C) to 300º F (149º C) Totally non-asbestos construction Why choose us? For over 30 years CTG has been a top choice for industries such as chemical processing, oil and gas, semiconductor, pulp and paper, medial, industrial, and more. Why you might ask? High Quality. Prompt Delivery. Outstanding Service (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
Asbestos is normally found aboard ship in insulation and lagging for high temperature machinery, boilers and piping, in Garlock-type gasket material, electrical wiring, certain deck tiles and decorative paneling, and some packing material.
-
The Health Effects of Asbestos
By 1940, the U.S. Navy, Coast Guard, and Maritime Commission, demanded asbestos insulation in criti- cal parts of ships under construction, including high - temperature applications, packings, boiler casings, piping, gaskets , tape, and electrical insulation.
-
SCTI: BOLTED FLANGE CONNECTIONS IN HIGH TEMPERATURE-HIGH PRESSURE STEAM SERVICE
For temperatures above 950°F, where high cold bolting strength is needed to seat the gasket and high elevated temperature strength is also needed, special alloys are available and h'sve been approved for use in boilers and pressure vessels by ASME Code cases …
-
Equipment produced by Italian firms
The metalflex gaskets , produced by Lanza, are used at high pressures and temperatures in units for generating and reboiling steam, coils, preheaters, boilers , fractionating columns scrubbers, valves, pumps, etc.
-
Powder metallurgy
At higher temperatures , materials are particularly used turbines, boiler plants, pumps, Back- and drying ovens or Kunststoffverarbeitungs- and textile improvement-machines dampfbetriebenen motors as bearing, stuffing boxes, mechanical seals and directions in heat engines.
-
Malignant Mesothelioma
… textured paintings/coatings, taping compounds, table tops, laboratory hoods, laboratory gloves, fire blankets and curtains, joint compounds, spackling compounds, packing materials, thermal paper products, chalkboards, elevator brake shoes, HVAC duct insulation, boiler insu- lation, breaching insulation … … vinyl wall coverings, and high - temperature gaskets .
Indicates content that may require registration and/or purchase.