-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump, Stainless Steel
-
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be assured of
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Pump Solutions Group
Description: similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer case
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder Power Units are powerful performers for your general hydraulic power unit needs. Available in either Gear Pump (3000 psi) or Vane Pump (2000 psi) designs, these units really deliver with standard features and options needed to do the job right. These units are
- Flow: 0.545 to 11.84 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 125 gallons
- Power Source: Diesel Engine, Electric Motor, Gasoline Engine
-
Supplier: CANNON Instrument Company
Description: Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: HORIBA Instruments, Inc.
Description: The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to
- Mass Flow Rate: 0.00055125 to 1.1025 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
Find Suppliers by Category Top
Featured Products Top
-
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Shanghai Cosmopolitan
Accumulators, Carburettors, Cylinder Blocks, Cylinder Cover, Engine Brackets, Flywheel Housings, Gasoline Pumps , Gear Housings, Oil Pan, Oil Pumps, Piston Pins, Servo Assemblies, Transmission Cases, Water Pumps .
-
Needle Roller Bearings - Needle Roller Bearings Manufacturers, Suppliers
They are quite commonly used in farm and construction equipment gasoline engines, gear pumps and small appliances.
-
History of Liquid Propellant Rocket Engines > About the Author & Index
… 146 Goddard's GG, 139, 141 monopropellant hydrogen peroxide GG, 56, 135-138 Veronique tri-propellant GG, 788 water dilution and cooling of gas from GG, 138, 139, 141, 262, 548, 549, 572, 788-790 gasoline , 41 gear pumps , 56, 112, 113, 125 …
-
Advanced Mechanical Design
1) Start the diesel ( gasoline ) machine, driven gear pump .
-
Cylinder Boring & Surface Grinding-milling Machine from Shaanxi SAAME Import & Export Co.,Ltd, China
gear box, gear reducer,water pump , gasoline engine .
-
DC/AC Electric Transfer Pump from Wenzhou Haiwan Pump Co.,LTD, China
• Gear Oil Pump transfers diesel oil, gasoline , hydraulic oil, honey, vegetable oil etc,SS ...
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Centrifical, gerotor, internal gear, and other low contact pump designs are preferred over ordinary gear pumps , which are seldom suitable for gasoline service .
-
Chapter 3-Motor Gasoline
Centrifical, gerotor, internal gear, and other low contact pump designs are preferred over ordi- nary gear pumps , which are seldom suitable for gasoline ser- vice.
Indicates content that may require registration and/or purchase.