Products/Services for General 26 Dehumidifiers
-
Dehumidifiers - (181 companies)Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components. They also add heat to the area being treated, further reducing the relative humidity of the surrounding air. Types...Removal TechniqueDesiccant ReactivationFeatures -
General Purpose Diodes - (235 companies)General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve. General purpose diodes are two-terminal electronic components that allow current to flow in only one... -
General Contracting Services - (3041 companies)General contracting services serve as a single point of responsibility for construction projects. These companies perform layout, scheduling, estimating, and sub-contracting activities. General contractors also complete the construction itself...
-
Boats, Ships, and Off Shore Vessels - (118 companies)Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals.
-
Industrial Heaters - (1967 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
GPRS Chips - (17 companies)GPRS chips use general packet radio service (GPRS), a standard for wireless communication with a throughput rate of 115 kilobits per second. GPRS chips use general packet radio service (GPRS), a standard for wireless communications with a throughput...
-
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Diode Arrays - (172 companies)In general, diode arrays use four or more diodes in a single package. Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time...
-
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
-
Humidifiers (industrial) - (176 companies)Industrial humidifiers add moisture to warm, circulated air in order to protect furnishings and reduce static electricity.
Product News
-
Marki Microwave LLC
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope to 16 dB at 26 GHz to equalize frequency dependent losses. The AMM-9619PSM is packaged in a compact 4 mm QFN... (read more)Browse RF Amplifiers Datasheets for Marki Microwave LLC -
UIY Inc.
26 to 40GHz WR28 Waveguide Circulator Model No.: UIYWC2225B34T36. Freq. Range (GHz): 34.0~36.0GHz. IL Max(dB): 0.3. Isolation Min (dB): 20dB. VSWR Max: 1.2. Forward Power(W): 80W. Reverse Power(W): 80W. Connector Type: WR28(BJ320). Temp. ( C): -40 ~ +85 C. Dimension LxWxH(mm): 25.9*22.5*25mm. Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYWC2225B.pdf (read more)Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
New York Blower Company (The)
Compact Fans for General Industrial New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast radial-blade wheels. Compact GI Fans, sometimes referred to as pressure blowers, are ruggedly constructed for a wide variety of industrial air-handling processes. Compact GI's are the lower... (read more) -
Schmersal Inc.
General Machine Safety Training will be able to: List the 5 elements of the machine safeguarding process. Identify responsible persons for machine safety and define the "General Duty Clause". Describe the different safeguarding requirements that apply for existing and new equipment. Define the terms "hazard" and "risk"". Identify the basic steps of the risk assessment procedure. Describe the conditions in which LOTO would apply. Identify the 5 main considerations for mechanical safeguarding. Describe the fundamental requirements... (read more) -
UIY Inc.
18 to 26.5GHz WR42 Waveguide Circulator Advanced WR42 Waveguide Circulator for High-Frequency Applications. The UIYWC2830A18T265 WR42 Waveguide Circulator is engineered for superior performance in high-frequency applications, operating within the 18 to 26.5 GHz range. It is designed to efficiently manage signal routing with exceptional precision and reliability. Frequency Range: Covers 18.0 to 26.5 GHz, suitable for various high-frequency applications. Insertion Loss (IL) Max: 0.3 dB, ensuring minimal signal loss and high transmission... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
18.0–26.5GHz High-Performance Waveguide Circulator In high-frequency RF scenarios such as satellite communication, radar systems, medical equipment and military facilities, unidirectional signal transmission, port isolation and power protection serve as core prerequisites for stable system operation. Tailored for application scenarios within the 18.0 -26.5GHz frequency band, this WR42 (BJ220) waveguide circulator features superior RF performance, compact mechanical design and wide temperature adaptability, making it an ideal core component for a... (read more) -
MSA Safety
General Monitors S5000 Gas Detector The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership in the industry. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. It can be operated by magnet interface, a single touch button on the display, or via Bluetooth-enabled smartphone, up to 75 feet (23... (read more)Browse Gas Transmitters Datasheets for MSA Safety -
General Plastics Manufacturing Co.
Defense manufacturers choose General Plastics Download Defense Brochure. Supporting Every Branch of the Military. Defense manufacturers choose General Plastics for our superior quality material, manufacturing capabilities and material certifications. For over 80 years, General Plastics has engineered, machined, and fabricated rigid foam and flexible foam materials to satisfy the physical property, flammability, and other demanding specifications of the defense industry. We have proudly worked with every branch of the military, fulfilling... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
General Plastics Recognized Testing Services DOWNLOAD TESTING SERVICES BROCHURE. TESTING SERVICES. RECOGNIZED TESTING SERVICES BACKED BY 80 YEARS OF RIGOROUS QUALITY ASSURANCE. Quality Assurance is in our blood and it 's what supports our testing capabilities. General Plastics has eight decades of experience performing quality assurance to the most exacting standards for our own products. We couple consistent performance with our proven ability to execute various test methods, specifications and customer requirements. That foundation has... (read more) -
McWane Plant and Industrial
Glossary #1: General Valve Terminology For anyone new to waterworks valves - or for those who simply want a quick refresher on the common terms used in our industry - we 've put together this comprehensive list of terms and brief definitions. It 's a quick and easy way to get an overview of important valve terminology, and a valuable reference to use any time you come across a term you 're just not familiar with. (read more)
-
The Shifting Landscape of Ratepayer-Funded Energy Efficiency in the U.S.
26 Products for which new standards were adopted in 2007 Energy Bill include: general service lamps, reflector lamps, residential boilers, clothes washers, dishwashers, dehumidifiers , electric motors, metal halide lamp fixtures used in high-ceiling commercial and industrial applications, walk-in coolers and …
-
Federal Register > Friday, February 28, 2014 > [79 FR 11426] Agency Information Collection Extension
… Conventional cooking tops, conventional ovens, microwave ovens; (11) Pool heaters; (12) Fluorescent lamp ballasts; (13) General service fluorescent lamps, general service incandescent lamps, and … … Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external … … supplies; (25) Battery chargers; ( 26 ) Candelabra base incandescent lamps …
-
Federal Register > Tuesday, December 24, 2013 > [78 FR 77668] Certification Reports, Compliance Statements, Application for a Test Procedure Waiver, and Record...
… Conventional cooking tops, conventional ovens, microwave ovens; (11) Pool heaters; (12) Fluorescent lamp ballasts; (13) General service fluorescent lamps, general service incandescent lamps, and … … Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external … … supplies; (25) Battery chargers; ( 26 ) Candelabra base incandescent lamps …
-
Federal Register > Friday, January 30, 2015 > [80 FR 5099] Energy Efficiency Program for Consumer Products and Commercial and Industrial Equipment: Information...
… Conventional cooking tops, conventional ovens, microwave ovens; (11) Pool heaters; (12) Fluorescent lamp ballasts; (13) General service fluorescent lamps, general service incandescent lamps, and … … Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external … … supplies; (25) Battery chargers; ( 26 ) Candelabra base incandescent lamps …
-
Countries > Canada > National > Gazette > 2008 > Part II > [CANADA Gazette Part ii, 2008-1224] Part II‚ December 24‚ 2008‚ Vol. 142‚ No...
… associations (3), certification bodies (2), utilities (1), province (1), countries (1); • Residential dishwashers — manufacturers (2) • Residential dehumidifiers — no comments • … … 3 – one a general inquiry), certification bodies (2 … … sur un total de 26 intervenants, dont 4 n’étaient …
Indicates content that may require registration and/or purchase.