Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new DMS-20PC-FM Series are the world’s smallest, self-powered, ac frequency meters. Simply connect the ac line to the two rear input terminals, and the unit is fully operational with no additional components or auxiliary power required! Two, 50/60Hz models operate over input
- Number of Digits: 3
- Width: 35.1 mm
- Height: 20.4 mm
- Depth: 25.4 mm
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Combination Frequency Meter, Power Meter, and Signal Generator Covers 8.5-10 GHz Internal Frequency Modulation Capability and Provision for 35 Hz-3.5 kHz pulse, FM, or Square wave external Modulation X-Band Test Set
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: ValueTronics International, Inc.
Description: The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The DG4062 is a 60 MHz function generator from Rigol. Features: Maximum output frequency: 60MHz 500MSa/s sample rate, 14 bit vertical resolution Dual channel outputs with identical performance 2ppm high-frequency stability -115dBc/Hz low phase noise Versatile analog and digital
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: REED-Direct
Description: of 1mV per count SPECIFICATIONS: Measuring Range: 30 to 130 dB(A); 35 to 130 dB(C) Resolution: 0.1 dB Accuracy: ±0.7 dB after calibration @ 94 dB/1000 Hz Frequency Range: 31.5 to 8000 Hz Response Time: Fast: 0.2 sec. for max.Slow: 1.5 sec. for max. Calibration: Internal oscillation, 1kHz
- Sensor Diameter: 0.50000027 inch
- Illuminance Range: 2,000 to 50,000 Lux
- Lux Resolution: 1 Lux
- Foot Candle Resolution: 0.10000000000000002 FC
-
Supplier: ValueTronics International, Inc.
Description: The DG5351 is a 350 MHz arbitrary waveform generator from Rigol. Features: 350 MHz maximum sine output frequency, 1 GSa/s sample rate, 14 bits resolution. Support frequency hopping (optional) with hopping interval up to 80 ns and arbitrary editing frequency hopping
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Device Type: Generator
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 13,600 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: Assured Automation
Description: Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment of high and low levels LIN or LOG sweep, triangle or sawtooth with adjustable
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: NTi Audio AG
Description: increased level of 70 dBA at 1 meter. Balanced Line In / Out Using the balanced line out, the TalkBox operates as a signal generator. Sampling frequency deviations - a dangerous trap when using portable CD players for STIPA measurements - are completely eliminated. Any external
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block
- Number of Digits: 3.5
- Analog Input Channels: 1
- Operating Temperature: -4 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Central Marine Diesel
Description: This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the options right for you! And,
- Wattage: 200,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Nordson EFD
Description: Use the PICO® Controller V2 and V3 with the PICO Toµch™ controller when multiple lines of programming are needed to achieve specific deposit patterns in some applications. These process generators allow you to program and control complex dispensing tasks by integrating Nordson EFD’s PICO
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: E+E Elektronik
Description: The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term
- Pipe Diameter: 0.5 to 1 inch
- Velocity Flow Rate: 0.656167979002625 to 2,782.80839895013 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Radwell International
Description: FREQUENCY RATE METER, ROTARY PULSE, LCD DISPLAY WITH 2-COLOR, 100-240 VAC, 50-60 HZ, 6 VA, NO OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Panel Components & Systems, Inc.
Description: from the battery. Features: 96 x 96 mm Din cased 3 Phase 3 Wire unbalanced load generator monitoring meter Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts Relay outputs for temperature and pressure set points
-
Supplier: Biamp Systems, Ltd.
Description: is at a frequency range more tuned to the frequency of human speech and is more acoustically pleasant than white noise.
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: AR RF/Microwave Instrumentation
Description: AR RF/Microwave Instrumentation’s Model ATP10K100M is a broadband, high power RF Field Generator. The unit is capable of generating intense fields in a large volume over a wide frequency range. The ATP10K100M is a balanced parallel conductor transmission line that is 2.4 meters
- Input Frequency: 10,000 to 100,000,000 Hz
- AC Input Power: 3,000 watts
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: TelephoneStuff.com
Description: connected equipment - Versatile all-metal rackmount cabinet with detachable mounting flanges allows wall-mount, under-counter, and 19-inch rackmount mounting in both 1U and zero U formats - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Certifications: UL
-
Supplier: Cole-Parmer
Description: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
Supplier: Cole-ParmerDescription: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
Supplier: Cole-ParmerDescription: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
Supplier: Red Pitaya, d.o.o.Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
Supplier: Red Pitaya, d.o.o.Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Supplier: Red Pitaya, d.o.o.Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Find Suppliers by Category Top
Frequency Meters (113 Companies)Signal Generators (411 Companies)Pulse Generators (105 Companies)Frequency Counters (138 Companies)Featured Products Top
-
, Frequency Extenders for Noise Figure Meters and other accessories are also available. Maury Noise Calibration Systems and Noise Calibration Accessories are used to: make receiver noise measurements (such as noise figure and effective input noise temperature); to calibrate solid state noise (read more)
Browse Datasheets for Maury Microwave -
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
, spectrum analyzers, power meters, signal generators, and switching units may be positioned at different locations. A cable that is too short may restrict layout options, while a cable that is unnecessarily long may create extra cable clutter and additional signal loss. The SMS-200-48.0-NMS provides enough (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Xylem Dewatering Solutions Case Study
installed an electric bypass system capable of transporting water flow via six 335hp submersible electric pumps on Variable Frequency Drives (VFD) and eight 24 inch flow meters alongside a one megawatt diesel driven generator.
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
The CNG series of generators have the ability to make highly accurate Eb/N0 or C/N ratios when used correctly. The basic operation of the CNG is depicted by the RF test block diagram in Figure 1, which is on the front panel of the instrument, dynamically displayed with the internal power meter
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
are fairly limited. Lee et al. [20] and Deval. et al. [21] presented devices that use time-dependent DEP. forces on particles in a fluid to generate mixing. Their DEPbased. microdevices induced chaotic trajectories of embedded. particles by periodically changing the frequency of the. electric field, which
More Information Top
-
The special state standard of the unit of frequency deviation
Heterodyne Frequency converter FM-pulse generator Frequency meter .
-
On-Shore Commissioning of Power Plant
The signal of the UV recorder will be taken from the transformer feeding the generator frequency meter .
-
Mikrocontroller
In channel counter frequency generator counter for external results 10-bit-time predivider .
-
National Primary Standard for the Units of Magnetic Loss Power
Generator Frequency meter .
-
Objective Estimation of the Human Auditory System State from Pulsation
Structural diagram of device for objective evaluation of auditory system state: 1) generator; 2) regulated attenuator; 3) sig nal detector; 4) generator frequency meter ; 5) headphone; 6) detector; 7, 8, 9) switching keys (key 7 is open; keys 8, 9 are closed…
-
Photovoltaics
HF generator frequency counter .
-
Photovoltaics
HF generator frequency counter .
-
A New Method Of 3-D Quantitative Analysis Of Holographic Interferometry Inthe Applications Of Solid Biomechanics And Vibration
constant power signal generator frequency meter vibration exciter violin bridge vibrati on col 1ector sound-lever meter oscilloscope mv. meter stroboscopic controller EOM nicol pri sm .
-
Selection of the parameters of a digital frequency regulator of an independent microhydroelectric station
The generator frequency meter (GFM), on the basis of comparing the generator frequency to the reference frequency measures the frequency of the voltage of the microHES.
Indicates content that may require registration and/or purchase.