Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-Ten External Frame Grabbers use a high-performance GigE Vision® 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with
- Number of Video Inputs: 2
- Operating Temperature: 32 to 158 F
- Color / Mono: Color
- Analog / Digital: Digital Camera Inputs
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision® cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote
- Analog Input Pixel Acquisition Depth: 8 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 32 MB
- Operating Temperature: 32 to 104 F
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and PCIe-PoE4+ offers
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-GigE External Frame Grabbers allows designers to treat Camera Link® Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and
- Digital Input Pixel Acquisition Depth: 16 bits
- Number of Video Inputs: 1
- Operating Temperature: 32 to 158 F
- Color / Mono: Color, Monochrome
-
Supplier: Advantech
Description: 2-port GigE Vision Frame Grabber Module Compatibility: IEEE 802.3, IEEE 802.3u, IEEE802.3ab, IEEE802.3x, IEEE802.3af Speed: 10/100/1000 Mbps No. of Ports: 2 Gigabit Ethernet Media Access Control (MAC) andphysical layer (PHY) ports Input Voltage: 24 VDC direct from
- Operating Temperature: 14 to 140 F
- Computer Bus Interface: PCI Express
-
Supplier: Neousys Technology Inc.
Description: designed with state-of-the-art Intel® I350 Gigabit Ethernet controller. This server-grade GigE controller incorporates advanced features, such as checksum offloading, segmentation offloading and intelligent interrupt generation/moderation, to increase overall Ethernet
- Operating Temperature: 32 to 131 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first 10Gbit Ethernet NIC incorporating IEEE 802.3at PoE+ capability, featuring Intel® X550-AT2, Neousys Technology's PCIePoE550X offers cost-effective 10GBAST-T solution for growing 10GbE applications. PCIe-PoE550X features 10GbE NIC incorporating Power over
- Data Rate: 5,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CARD, FRAME GRABBER CARD, 2 PORT, GIGABIT POWER OVER ETHERNET, X4 PCI EXPRESS BUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Basler Vision Technologies
Description: The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak sensor technology
- Horizontal Resolution: 1,004 lines
- Maximum Frame Rate: 48 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1417322 inch
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
arrangements within a single connector frame. The need for Gigabit data transmission with lower latency is growing in industrial, (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
Gigabit Ethernet
vision solution because a frame grabber is no longer required. No less important is the 100 meter cable lengths offered by Gigabit Ethernet. These expanded capabilities open exciting new possibilities for vision system design and break through existing limitations to reach a new level
-
Optimizing Industrial Embedded Imaging Development
Machine vision systems have traditionally consisted of stand-alone cameras tethered to PC-based boards or frame grabbers using highspeed interfaces such as Camera Link, CoaXPress and Gigabit Ethernet. By transferring this data to host computer memory, off-the-shelf software can be used to analyze
More Information Top
-
Development of a Towed Survey System for Deployment by the Fishing Industry
A Pleora Gigabit Ethernet frame grabber connects directly to the Camera-Link output, and sends images to the surface.
-
Multimodality image guidance system integrating X-ray fluoroscopy and ultrasound image streams with electromagnetic tracking
X-ray Imaging: X-ray fluoroscopy was performed on a Philips Allura Xper FD10 flat detector system equipped with a digital LVDS frame grabber with Gigabit Ethernet export.
-
Imaging with Electromagnetic Spectrum
The NIR imaging systems are connected with the computer through different types of connectors: GigaBit - Ethernet connectors, frame grabber , and trigger in/out connec- tions.
-
Advances in Structural Engineering
A CMOS image sensor camera with a maximum spatial resolution of 1024 × 1024 pixels, a frame grabber , a gigabit (1,000 mbps) Ethernet adapter and two Lowel pro white lights, digital image correlation processing algorithm, and a personal com- puter.
-
Scanning the market - TECHNOLOGY - Imaging and Machine Vision Europe
‘Once a camera is connected to the system, either with a frame grabber or by FireWire or Gigabit Ethernet , there is no big difference,’ he says.
-
Products: Laser Technik Journal 3/2008
The Prosilica GC2450 does not require a frame grabber because it connects directly to the Gigabit Ethernet port on the host computer.
-
Development of real-time lane detection software for automated steering system
However, with the latest advancements in imaging technology, an analog camera with an image digitizer or a frame grabber can be replaced by using a gigabit Ethernet camera, referred to as a GigE camera.
-
NI vision based automatic optical inspection (AOI) for surface mount devices: Devices and method
To acquire, display, save, and monitor images from cameras, use NI Vision Acquisition software, which is included with all NI frame grabbers and sold separately for FireWire and Gigabit Ethernet image acquisition.
-
Robotic Lunar Lander Field Trial Avionics
… GHz processor 1 GB DDR2 RAM 66 MHz cPCI bus 4GB CompactFlash (used as boot device) 2 SATA 1.0 Channels (used as data storage interface) 2 Gigabit Ethernet Ports (used as command and telemetry interface) Frame Grabber Cards (2) - Active Silicon …
-
Enabling self-reconfiguration on a video processing platform
Partial bitstreams can be transferred from the PC to the frame - grabber (red highlighted data path) using the existing gigabit Ethernet connection.
Indicates content that may require registration and/or purchase.