-
Supplier: Intel Corporation
Description: dual-port or multiple single-port GbE designs. The Intel 82580 provides fully integrated gigabit Ethernet media access control (MAC), physical-layer (PHY), serializer-deserializer (SERDES), and serial gigabit media independent interface (SGMII)
- Number of Ports: 2
- Operating Temperature: -10 to 85 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: dual-port or multiple single-port GbE designs. The Intel 82580 provides fully integrated gigabit Ethernet media access control (MAC), physical-layer (PHY), serializer-deserializer (SERDES), and serial gigabit media independent interface (SGMII)
- Number of Ports: 4
- Operating Temperature: -10 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Description: specifies a 25 Gigabit Attachment Unit Interface (25GAUI) and optional Energy Efficient Etherenet (EEE).
-
Description: specifies a 25 Gigabit Attachment Unit Interface (25GAUI) and optional Energy Efficient Ethernet (EEE).
-
Supplier: Juniper Networks Inc.
Description: Power over Ethernet (PoE) or 802.3at PoE+. A 24-port 100BASE-FX/1000BASE-X SFP-based fiber configuration is available for gigabit aggregation in long-distance deployments. Available uplinks include 4-port 1GbE or 2-port 10GbE copper or fiber configurations, with and without
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8810/LAN8810i can be configured to communicate with an
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: specifies a 25 Gigabit Attachment Unit Interface (25GAUI) and optional Energy Efficient Ethernet (EEE).
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Microchip Technology, Inc.
Description: register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling seamless integration
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
- Connector: SC Multimode, SC Single Mode
-
Supplier: L-com, Inc.
Description: optics cables as well. Features MC-1GP+SFP is a gigabit PoE Ethernet media convertor with 1x triple speed 10/100/1000TX RJ45 port capable of delivering midspan PoE+ power at the IEEE 802.3at standard at a maximum of 30W and an SFP/GBIC 1000SX/LX Slot (SFP module sold separately)
- Network: 1000Base-LX, 1000Base-SX, 100Base-TX
- Connector: RJ-45
-
Supplier: Xirrus Inc.
Description: XR-320 delivers Wi-Fi connectivity to customers that want to leverage an existing cabled infrastructure. Xirrus high performance Gigabit wall access points connect directly to Cat5/Cat6 wall jacks. They are ideal for applications such as video, rich media, gaming, and latency
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: NETGEAR Inc.
Description: VLAN, MAC-based (Media Access Control) VLAN and 802.1x Guest VLAN Advanced QoS (Quality of Service) with L2/ L3/L4 awareness and 8 priority queues IPv4 and IPv6 static routing Private VLAN Dynamic VLAN assignment IGMP and MLD snooping Advanced Security IPv6 for management, QoS
- Number of Ports: 10 to 48 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: services via Ethernet Virtual Circuits (EVC). The 802.1p Quality of Service (QoS) prioritization standard enables delivery of high-priority, real-time applications such as voice and video over Ethernet. Port Bandwidth Control and Port Access Control The enhanced
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: 10/100/1000 copper to Fast Ethernet or Gigabit Ethernet fiber, and supports both 100BASE-X and 1000BASE-X Small Form Pluggable (SFP) transceivers. This simplifies inventory management in large campus networks with multiple data rates, and demarcation extension for different
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: ZyXEL Communications, Inc.
Description: Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage Interoperating with a FTTx or cable modem, the ZyXEL NBG4604 Wireless N Gigabit Managed Router
- Network Equipment: Router
-
Supplier: D-Link Systems, Inc.
Description: Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * Time-based ACL CPU Interface Filtering ACL Statistic * Security RADIUS/TACACS/TACACS+ SSH v.2 SSL v.3 Port Security 802.1x Port-based/MAC-based Access Control Web-based Access Control * MAC-based
- Number of Ports: 20 #
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: NETGEAR Inc.
Description: of switches provides SMB customers with the most cost-effective 10G connections between the access and aggregation layer of the network. Performance 8 Priority queues Weighted Round Robin (WRR) priority queuing 16K Media Access Control (MAC) addresses with 48-bit MAC
- Number of Ports: 52 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tele-Communication, Inc.
Description: Polycom VVX1500 Business Media Phone Make simple and fast (one-touch) calls. Easy access to voice, video, and applications with a single touch Deliver a business-grade experience with one personalized device Access business information at-a-glance Increase remote collaboration,
-
Supplier: L-com, Inc.
Description: devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Contact L-com with your application needs today. Features IES-2206GAT-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports capable of
- Number of Ports: 6 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: IES-22 Series of 10 Port Industrial Ethernet switches Industrial Ethernet PoE Switches offer ease of deployment, cost savings and robust switching for your industrial networking application. This IES-2210GAT-SFP rugged Industrial Ethernet switches feature a combination of
- Number of Ports: 10 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: Incoporating IEEE Std 802.3, 1998 Edition, IEEE Std 802.3ac-1998, IEEE Std 802.3ab-1999, and IEEE Std 802.3ad-2000. Superseded by 802.3-2002 (802.3ag). The media access control characteristics for the Carrier Sense Multiple Access with Collision Detection (CSMA/CD)
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet services is gaining a great deal of popularity with Service Providers, however no Ethernet specific demarcation point existed until now. The N525 is a very cost effective Integrated Access Device for Ethernet, Fast Ethernet and Gigabit
-
Supplier: American Portwell Technology Inc.
Description: Fanless Desktop network security appliance, Intel® Celeron® M 600MHz CPU, 1 bypass segment, up to 6 Gigabit Ethernet ports, Cost effective and compact platform for Internet Security, Email Server, Access Control, email Server and Media Gateway.
-
Supplier: Microchip Technology, Inc.
Description: register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in
- Network Equipment: Switch
-
Supplier: Advantech
Description: 2-port GigE Vision Frame Grabber Module Compatibility: IEEE 802.3, IEEE 802.3u, IEEE802.3ab, IEEE802.3x, IEEE802.3af Speed: 10/100/1000 Mbps No. of Ports: 2 Gigabit Ethernet Media Access Control (MAC) andphysical layer (PHY) ports Input Voltage: 24 VDC direct from
- Operating Temperature: 14 to 140 F
- Computer Bus Interface: PCI Express
-
Supplier: L-com, Inc.
Description: Industrial Power Supply sold separately) Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks
- Number of Ports: 10 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Network Equipment - Aastra 6725IP OCS IP Phone with Microsoft Communicator and.. -- A6725-0131-20-55Supplier: TelephoneStuff.com
Description: autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Also includes USB interfaces - Full color 3.5” QVGA LCD screen - Integrated
- Features: IP Telephony / VoIP
-
Supplier: Aaeon Systems Inc.
Description: for large data access. The four Gigabit Ethernet ports offer a fast network connection that can deliver high-speed network communication. "The AEC-6930 has several key feature designs: MXM Graphic Expansion (optional), four Gigabit Ethernet connections, and two
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Visual Sound, Inc.
Description: and storage in a manageable and economic fashion. Each transmission server supports up to four channels of I/O, comes standard with a gigabit Ethernet port with FTP server and provides access to the shared storage using 2Gbps Fibre Channel. Additional transmission server
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A 4 Bay Super Multi NAS (HDDs not included) with Blu-ray Disc Rewriter, Intel Atom Chip, 4-1 Memory Card Reader, RAID, Hot Swappable drive bays, LED display, Remote Access/Multiple User Access, Network Print Server Support Take control of your ever-growing
- Device Type: Hard Drive
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Managed Ethernet Switch with mixed media port types, for mounting in 19”or ETSI or 23” Telco racks with front-to rear fan cooling • Provides 2 modular slots for user selection of 100 Mb, 10Mb, Gigabit fiber ports, and copper 10/100, Gigabit ports • Choose from
- Number of Ports: 20 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
such as digital signage and multimedia systems. For connected applications, Gigabit Ethernet, wireless LAN, Bluetooth, USB 3.0, and USB 2.0 provide multiple options for network and peripheral integration. Built for Hardware Integration One of Raspberry Pi 4's most (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, Link Aggregation, Spanning Tree Protocol, QoS traffic prioritization, IGMP Snooping, and ACL access control – this switch helps optimize bandwidth utilization, enhance data transmission efficiency, and ensure the quality and security of critical applications. With high switching (read more)
Browse Network Switches Datasheets for Volktek Corporation -
request. Q12: Can I use this slip ring for Ethernet over fiber? A: Yes, the fiber optic channels support Gigabit Ethernet and higher data rates over fiber optic media, ideal for industrial Ethernet applications requiring EMI immunity. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.