Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: use in vacuum Custom precision mounting designs are available for centering non-circular payloads on the gimbal The AOM130M series of gimbal mounts position optical components as large as 600 mm in diameter in both azimuth and elevation. The AOM130M mounts provide
-
Supplier: Aerotech, Inc.
Description: diameter Vacuum-compatible versions available Aerotech's AOM360D series of positioning gimbal mounts provides ultra-precise elevation-over-azimuth positioning. The finest quality motors, bearings and transducers are incorporated into precision-machined housings to ensure peak
-
Supplier: Newport MKS
Description: 1 inch beam splitting cubes or prisms can be mounted within the cube using the Q-IBC-1 gimbal prism mount. This mount provides three axes of gimbled angular adjustment and can be purchased with UGP-KIT adaptors for mounting 0.5 inch cubes, spherical or rectangular optics. The
- Adjustment Type: Gimbal
- Features: Other
-
-
Supplier: Newport MKS
Description: the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller. Gimbal Mirror Mount A gimbal mount has axes of rotation which intersect at the center
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller. Gimbal Mirror Mount A gimbal mount has axes of rotation which intersect at the center
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Aerotech, Inc.
Description: diameter Low maintenance and high reliability provide the lowest cost of ownership Aerotech's AMG position and rate gimbal mounts provide ultra-precise angular position, rate and acceleration for development and production testing of a wide range of systems. The AMG series is ideal for
-
Supplier: Newport MKS
Description: Open-Loop Picomotor Controller/Driver. Gimbal Mirror Mount A gimbal mount has axes of rotation which intersect at the center front surface of the optic. When the mount is adjusted, only the beam's angle changes, not its length. In contrast, a non-gimbal
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design for outstanding velocity stability Accommodate loads up to 600 mm
- Clear Aperture: 591 mm
- Maximum Thickness: 51.00000000000001 mm
- Shape: Circular, Rectangular, Square
- Mount Type: Filter Holder, Lens Holder, Mirror Mount, Polarizer Mount
-
Supplier: Qioptiq
Description: Precision micrometer movement Coarse angular translation, 360° Fine angular translation, 0.25 mm pitch Color coded knobs Rod Ø 14 mm included
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50 mm
- Maximum Thickness: 11 mm
- Shape: Circular
- Adjustment Type: Gimbal
-
Supplier: Visual Sound, Inc.
Description: high and mid-range signal levels. BIA-100 is designed for use with Atlas Sound PD Series compression drivers and models having 13/8" -18 male threads and 0.707" dia. throat openings. The easily-mounted horn features the labor-saving patented gimbal-mount bracket assembly (U.S. Patent #
-
Supplier: Daheng New Epoch Technology, Inc.
Description: The GCM-1112M base is a socket-mounted platform with a high precision ball that offers free spherical motion over a complete hemisphere. A single locking mechanism provides reliable and rapid angular positioning of any component mounted on the base.
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily
- Maximum Angular Measurement: 150 degrees
- Accuracy: 10 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily
- Maximum Angular Measurement: 150 degrees
- Accuracy: 10 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Zaber Technologies, Inc.
Description: angular positioning in optics, telecom, scanning, and tracking applications. These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E;
-
Supplier: Zaber Technologies, Inc.
Description: angular positioning in optics, telecom, scanning, and tracking applications. These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E;
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the OMG. Two-axis gimbal mount with +/- 7° range Holds 1" (25 mm) optics Our most compact optical mount weighing only 330 grams Designed for use with an X-MCC2 Series stepper motor
- Adjustment Type: Gimbal
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-G-RST-E series products are motorized two-axis rotation stage gimbal mount devices with built-in controllers and motor encoders allowing closed-loop operation and slip/stall recovery features. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other
- Motor Type: Stepper
-
Supplier: Radwell International
Description: NON-CONTACT LEVEL SENSOR, SOLIDS, ECHOPRO RADAR SOLIDS LEVEL TRANSMITTER, 229.7' RANGE, 4" ANSI GIMBAL FLANGE 316L S/S PROCESS MOUNT, 4" HORN, HART 7 & 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Lighting, Inc.
Description: GIMBAL TYPE 7-3/4 INCH DIA X 6-5/8 INCH SIZE RECESSED MOUNTING HALOGEN PAR36 LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) WITH MATTE WHITE TRIM 122 MODEL
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 8 watts
- Lamp Type: Halogen
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: Two-axis free gyroscope actuated by spring stored energy. Operates for at least 50 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-2876 has two potentiometers, one on each gimbal. Inner and outer gimbal have freedom of 360°. A remote
- Linearity: 0.5 ±% Full Scale
- Maximum Dimension: 62.5 inch
- Weight: 0.661375661375661 lbs
- Operating Temperature: -40 to 85 F
-
Supplier: Edmund Optics Inc.
Description: X-Y Micrometer Translation Gimbal Tilt Control for Fiber Alignment Z-Axis Translation for Objective Mount Our Metric Spatial Filters are designed to ease fiber optic and pinhole system integration. With ±1.5mm micrometer driven X-Y translation, 2.5μm resolution, and an objective
-
Description: potentiometers, rugged gimbal movement and a bellows type boot seal.
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Handle Options: Multifunction Grip
- Mounting: Panel
-
Supplier: Juno Lighting Group
Description: 13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL SURFACE MOUNTING ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) LIGHTING FIXTURE MR16 METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V LAMP VOLTAGE INDY[T], JUNO[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 20 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Daco Hand Controllers
Description: that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash. Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availablele
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: Visual Sound, Inc.
Description: All Atlas Sound and 1?" - 18 Thread Compression Drivers with Throat Openings of 0.7" Dia. Patented 180° Gimbal-Mount for Installation Flexibility
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270) Backlash:
- Bore Diameter: 1.3779535 to 3.93701 inch
- Coupling Diameter: 6.1811057 to 7.87402 inch
- Coupling Length: 11.023628 to 118.1103 inch
- Rated Torque: 13,274.3362831858 to 35,398.2300884956 In-lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 7.Appearance design: The appearance of the gimbal can be customized according to the customer's brand image or the overall style of the usage scenario, including color, logo, etc., so that the gimbal can be better integrated into the overall environment. 8.Installation method: Provide
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: command interaction. 7.Appearance design: The appearance of the gimbal can be customized according to the customer's brand image or the overall style of the usage scenario, including color, logo, etc., so that the gimbal can be better integrated into the overall environment.
- Load Capacity: 55.125 lbs
-
Supplier: C-Flex Bearing Company
Description: allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured or outside forces
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: C-Flex Bearing Company
Description: allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured or outside forces
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in (read more)
Browse Datasheets for C-Flex Bearing Company -
axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Stabilized Gimbals and Camera Mounts: Used in gimbal slip ring assemblies for cinema cameras and handheld stabilizers to transmit video, power, and control signals. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gauge with Live A-Scan This dedicated ROV-mountable ultrasonic thickness gauge is purpose-built for measuring metal thickness in the harshest subsea conditions, up to 3,000m deep. Equipped with Cygnus’ Multiple-Echo technology and Echo-Echo measuring modes, it fits the bill for (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
(read more)
Enidine's Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration...
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
Conduct Research Top
-
Applications Dictate Gimbal Selection (.pdf)
The choice between direct-drive and gear-driven gimbals and optical mounts presents an opportunity for a comparison of the pros and cons for each.
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
Zaber's RSM and GSM family of stages are designed to share a common form factor and mounting pattern. This makes them well suited to be stacked into many different configurations of compact gimbal systems. The RSM family of ultra compact rotation stages features a stepper motor driven worm drive
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
mounts, and gimbal mounts.
More Information Top
-
Global attraction of steady motions of a gimbal-mounted asynchronous gyroscope
In this Appendix, detailed expressions of kinetic energy and potential energy are given for the generalized model of the gimbal mounted gyroscope, described briefly in the first paragraph of Sect.
-
Scanning pattern simulation for the meteorological payload of the polar communication and weather mission
Keywords: Meteorological Images, Scan Mirror Geometry, Gimbal Mounted Mirror, Rotation Transformation, Simulations and Comparisons.
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Interconnecting Components and Mounts
Interconnect components are defined here as fluid- carrying conduits—lines or ducts along with integral elements such as bellows, flexible joints, flexible hoses, flanges and seals, tube fittings, and engine- gimbal mounts .
-
History of Liquid Propellant Rocket Engines > Liquid Propellant Rocket Engines in the United States (Summary)
The TC had a flat injector and was gimbal mounted and provided pitch and yaw control during engine oper- ation; these were both improvements over the V-2.
-
History of Liquid Propellant Rocket Engines > Technology and Hardware
Axial thrust chamber (really pointing down perpendicular to paper) with its control valves and gimbal mounting .
-
Design Considerations For Shuttle-Attached Pointing Systems
The areas in which key tradeoffs need to be made are the gimbal mount , control law, star sensor, inflight calibration, computation allocation, and operations allocation.
-
Instrument Pointing Subsystem (IPS) Design And Performance
The IPS control system is based on the inertial reference of a three -axis gyro package being updated by the payload mounted IPS star /sun trackers and operated in a gimbal mounted minicomputer.
-
Laser fusion system design study. Final report
'lifiilxil .r.'icinljly otrr.i'.fs ol a commercially available S(i series Star Gimbal mount , with Mode) PZ-500, PZT Inchworm translators from Burleigh Instruments.
-
Inertially stabilized platform technology Concepts and principles
To illustrate the transformation process, consider a two-axis az-el gimbal mounted on an aircraft as shown in Figure S7 with the gimbal X axis nominally aligned with the aircraft X axis.
-
CR4 - Thread: Low friction Free spinning two axis Gimbal Mount
Low friction Free spinning two axis Gimbal Mount .
Indicates content that may require registration and/or purchase.