-
Supplier: Fredericks Company - Televac
Description: 0716-2201-99 Glass Single-Axis Wide-Range Electrolytic Tilt Sensor The 0716-2201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in one axis over a wide
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Type: Electrolytic
-
Supplier: Fredericks Company - Televac
Description: 0717-2201-99 Glass Dual-Axis Wide-Range Electrolytic Tilt Sensor The 0717-2201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in two axes over a wide
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Type: Electrolytic
-
Supplier: Fredericks Company - Televac
Description: The 0737-0101-99 mid-range electrolytic tilt sensor utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a ±10° angle range. This sensor can be paired with any of our signal conditioners to provide a digital or
- Tilt Angle: -10 to 10 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 176 F
- Output: Analog
-
-
Supplier: Fredericks Company - Televac
Description: The 0737-0604-99 narrow-range electrolytic tilt sensor utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. This sensor can be paired with any of our signal conditioners to provide a digital
- Tilt Angle: 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 122 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Operating Temperature: -65.2 to 257 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm Analog Electronic Inclinometer is a fully signal conditioned, single axis tilt sensor. By combining a proprietary glass/ceramic hybrid electrolytic tilt sensor, with custom electronics, the SPECTROTILTtm rivals both the performance of
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Accuracy: 0.001 degrees
- Supply Voltage: 7 to 14 volts
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm 4-20mA Electronic Inclinometer is a fully signal conditioned, single axis tilt sensor. By combining a proprietary glass/ceramic hybrid electrolytic tilt sensor, with custom electronics, the SPECTROTILTtm rivals both the performance of
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 14 to 25 volts
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SSY0187 is a dual axis threshold angle detector with adjustable hysteresis angles and delay time. There are five open collector outputs. The two outputs for the Pitch angle (plus & minus) and two outputs for the Roll angle (plus & minus) indicate when the threshold angles have been exceeded
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 7.5 to 30 volts
- Operating Temperature: -22 to 158 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-010D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, HIGH resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make
- Tilt Angle: -11 to 11 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-070D-LIN, SX-030D-LIN and SX-015D-LIN are single axis LINEAR ceramics based electrolytic tilt sensors provide economical and reliable single axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged
- Tilt Angle: -80 to 80 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and wide temperature range make
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
Supplier: Jewell Instruments, LLC
Description: electrolytic sensor element, units deliver up to 1 μradian resolution with virtually zero long-term drift. Programmable firmware controls include sample averaging, auto-zero (tare), baud/output rate, temperature compensation and more. The D711 also includes on-board memory, with
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with IP-68 protection rate. sensor is supplied complete with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 2
- Type: Electrolytic
- Form Factor: Module / Standalone
-
Supplier: Sherborne Sensors
Description: The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an unregulated voltage source of
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 1
- Type: Electrolytic
- Form Factor: Module / Standalone
Find Suppliers by Category Top
Featured Products Top
-
In combination with the demodulators DL6220 and DL6230, the new mid-range class is more flexible than any other system: The single components – controller, demodulator, sensor – are freely interchangeable and allow customer-specific systems to be provided from stock. With a unique (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
. With a maximum measuring angle of ±9°, the sensor is also less sensitive to tilted components and mounting deviations. This reduces adjustment effort and ensures stable signals, even on slightly curved surfaces or shallow flanks. Additional sensor variants for flexible (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
processes like sterilization by autoclaving. It features a new glass coating for improved chemical resistance. Further advantages of the LFS1107 thin-film conductivity sensor include: Widest conductivity and temperature range Small footprint Improved chemical (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
between the Polisolve reference electrolyte and the sample, ensuring optimal measurement performance. Polilyte HT sensors show excellent measurement accuracy in highly alkaline solutions as well as in samples with very low conductivity. They are steam-sterilizable, autoclavable, and suitable for clean (read more)
Browse pH Electrodes Datasheets for Hamilton Company -
The ProTrode pCO? sensor is an inline dissolved CO? sensor that operates on the Severinghaus principle. This dissolved carbon dioxide sensor consists of a glass pH electrode in a membrane cap filled with bicarbonate electrolyte. Carbon dioxide (read more)
Browse Dissolved CO2 Instruments Datasheets for Metrohm USA, Inc.
More Information Top
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
Spectron Glass and Electronics effectively pioneered this industry, developing many of the first electrolytic tilt sensors to hit the market.
-
A Low-Cost Electrolytic Tiltmeter for Measuring Slope Deformation
ABSTRACT: The tiltmeter described consists of an electrolytic sensor (a glass jar containing an electrolyte and six electrodes) and a portable AC digital conductivity meter, which reads conductivity changes result- ing from tilting deflections.
-
Handbook of Modern Sensors
It is called the electrolytic tilt sensor . .... A small slightly curved glass tube is filled with partly conductive electrolyte.
-
Sensors for the process and factory automation
Abb. 6.54 Electrolytic inclination sensor . .... 1 display or evaluating unit, 2 electrolyte, 3 air bubble R, 4 glass tube, U AC voltage…
-
Handbook of Modern Sensors
It is called the electrolytic tilt sensor . .... Asmall slightly curved glass tube is filled with a partly conductive electrolyte.
-
Handbook of Modern Sensors
It is called the electrolytic tilt sensor . .... A small slightly curved glass tube is filled with partly conductive electro- lyte.
-
Modern Sensors Handbook
For higher resolution, an electrolytic tilt sensor is used. .... A small slightly curved glass tube is filled with a semi-conductive electrolyte.
-
A portable borehole extensometer and tiltmeter for characterizing aquifers
[32] The Tilt -X uses a bi-axial electrolytic tiltmeter manufactured by Applied Geomechanics Inc. (http:// www.carboceramics.com/appliedgeomechanics/) under the model name ‘‘Lily Self-leveling Borehole Tiltmeter. .... ’’ The device uses sensors made from glass tubes, similar to car- penter’s level.
-
Cassini at Saturn
The Tilt (TIL) sensor subsystem works on an electrolytic principle. .... It uses platinum terminals and a methanol-based liquid enclosed in a sealed glass housing; it also…
-
Tilt Switches
○ Electrolytic tilt sensors are capable of producing extremely accurate pitch and roll measurements in a variety of applications. .... They function by using a glass or ceramic cavity filled with an electrically conductive fluid.
Indicates content that may require registration and/or purchase.