-
Description: resistance,electric insulation. ○Soft, high tensile strength. ■Applications ○Used in the production of glass fiber cloth,tape,rope,sleeve and many other heat temperature resistance textiles. Specification range Conventional specifications
-
Supplier: Celanese Corporation
Description: Celanese emulsion polymers offers synthetic polymers for the sizing of glass fibers. Our technology and experience in sizing allow us to help you improve the handling of fibers during processing and optimize how they perform as part of a composite - adding value to your products
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: CSA Group
Description: Specifies a system of designating textile glass yarns based on their linear density expressed in the Tex System. The designation of a yarn consists of following elements: Type of glass used; type of yarn (continous or staple fiber); nominal diameter of fiber;
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present).
- Overall Thickness: 0.06 to 0.125 inch
- Overall Width / OD: 0.0625 to 40 inch
- Use Temperature: 653 F
- Diameter: 0.0625 to 40 inch
-
Description: Specifies a system of designating textile glass yarns based on their linear density expressed in the Tex System. The designation of a yarn consists of following elements: Type of glass used; type of yarn (continous or staple fiber); nominal diameter of fiber;
-
Description: resistance,electric insulation. ○Soft, high tensile strength. ■Applications ○Used in the production of glass fiber cloth,tape,rope,sleeve and many other heat temperature resistance textiles. Specification range Conventional specifications
-
Specialty Fibers, Fabrics, and Textiles - Fiber Glass Insulation Board -- CertaPro Commercial BoardSupplier: CertainTeed Corporation
Description: Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a clean metallic surface finish. All Service Jacket (ASJ) faced boards provide a white surface finish. USES Where
- Overall Thickness: 4 inch
- Material: Glass / Fiberglass
- Features: Specialty / Other
- Applications: Thermal Insulation / Fireproofing
-
Supplier: CertainTeed Corporation
Description: resistant black composite top surface. This adds strength to the product during installation and use. The product is lightweight and easy to fabricate on the job site. The glass fibers resist bacteria and fungal growth, and will not rot or deteriorate. DESCRIPTION A black glass
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Material: Glass / Fiberglass
-
Supplier: CertainTeed Corporation
Description: Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Material: Glass / Fiberglass
-
Supplier: ASTM International
Description: method is useful for identification of various cellulosic and animal fibers and to distinguish man-made fibers form the cellulosic and animal fibers. Examine and observe the fiber characteristics as directed in the AATCC test method 20. 11.1 This test method covers the
-
Supplier: Zippertubing Co. (The)
Description: ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.
- Sleeving: Wrap Around Sleeving
-
Supplier: Mid-Mountain Materials, Inc.
Description: of high purity, high strength 96% amorphous silica fibers, SILTEX® Silica Fabrics and Textiles are optimal in applications where E-glass fabrics would typically fail.
- Thickness: 0.027 to 0.2 inch
- Industry / Application: Furnace / Foundry, Power Generation
- Features: Other
- Liner Materials: Textile
-
Supplier: ASTM International
Description: 1.1 This standard is a compilation of terminology developed by Committee D13.18 on Glass Fiber and its Products. 1.2 This terminology is unique to glass fibers, strands, yarns, fabrics, etc. in the glass textile industry. Terms that are generally understood
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present).
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present).
- Overall Thickness: 0.062 to 0.125 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 1,000.4 F
- Type: Braided Product, Knitted Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: Embro GmbH
Description: that are to be reinforced through repeated fiber placement. The choice of materials is absolutely free. While we mainly work with aramid, glass and carbon fibers, it is also possible to use other materials or different combinations of materials. The automated and precise
- Applications: Automotive / Transportation
- Features: Other, Roving / Yarn, Specialty / Other, Strands / Multi-filament, Woven Product
- Material: Synthetic / Polymer
-
Supplier: ASTM International
Description: 1.1 This standard is a compilation of terminology developed by Committee D13.18 on Glass Fiber and its Products. 1.2 This terminology is unique to glass fibers, strands, yarns, fabrics, etc. in the glass textile industry. Terms that are generally understood
-
Description: The blended cloth is made from mixed materials which include carbon fiber ,ceramic fiber,bio-soluble fiber,glass fiber and many other refractory fiber,its refractory performance is highly better than traditional carbon fiber cloth.Beside,it is soft
-
Supplier: ASTM International
Description: 1.1 This test method covers primarily the determination of ignition loss of glass fiber textiles. This method applies to glass fiber strands, twisted or untwisted, coated or uncoated; and fabrics, woven, nonwoven, knitted, coated, and uncoated, and chopped strand.
-
Supplier: CertainTeed Corporation
Description: Composed primarily of long, textile-type glass fibers firmly bonded together with a thermosetting resin and overlaid with an extremely tough and durable fire-resistant black composite air stream surface. Duct liner products perform in most types of heating and cooling duct
- Thickness: 0.5 to 2 inch
- Width: 24 to 72 inch
- Height: 600 to 1,200 inch
- Description: Pipe / Duct Lagging
-
Supplier: Saint-Gobain Tape Solutions
Description: PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength.
- Overall Thickness: 0.45275615 inch
- Overall Width / OD: 1.5354339 inch
- Diameter: 1.5354339 inch
- Type: Fiber / Monofilament
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR HV60 is a silicone coated glass fabric with silicone adhesive.
- Overall Thickness: 0.020866153 inch
- Overall Width / OD: 0.2362206 to 35.9842714 inch
- Use Temperature: -99.4 to 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well
- Overall Thickness: 0.24409462 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament
-
Description: ※Different kinds of yarn, such as glass fiber yarn and ceramic fiber yarn, can be used to make the mesh. ■Characteristics ○Excellent qualities of heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft,light weight. ○Easy to be
-
Supplier: Regal Fabrics, Inc.
Description: Color: Bluestone Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 13.75 inches Railroaded: Yes Backed: Yes
- Material: Polyester, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Westech Aerosol Corporation
Description: FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that FiberWeld
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Epilog Laser Corp.
Description: 60, 80, 100, 120 or 200 watts Fiber: 30 or 50 watts Dual: Configure your laser with both CO2 and Fiber sources Features: - Highest-Speed Engraving Over Largest Work Area The Fusion Pro’s 165 IPS engraving speed and 5G acceleration combine to provide the fastest engraving in the
- Printing / Marking Width: 1,219.1993416323555 mm
- Features: Application Software Included, Industrial Metal Housing, Memory / Storage, Other, Programmable
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Paper, Plastics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: OMEGA Engineering, Inc.
Description: Ceramic Beads, PFA, Fiberglass Sleeving
- Overall Thickness: 0.128 to 0.02 inch
- Overall Length: 0.0030555555555555557 to 0.027777777777777776 yd
- Use Temperature: 2,910 F
- Material: Ceramic, Glass / Fiberglass
-
Supplier: AVS Industries
Description: E Fiberglass Sewing Thread is offered for applications requiring intermediate capability up to 1000°F (555°C). For applications up to 1450°F (790°C), S2 Fiberglass Sewing Thread is offered. Metalized Sewing Thread should be used when high temperature resistance is required over 1500ûF (815ûC).
- Overall Width / OD: 0.019 inch
- Overall Length: 3,950 yd
- Use Temperature: 1,500 F
- Diameter: 0.019 inch
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- Printing / Marking Width: 609.5996708161778 mm
- Automation: Automatic
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Plastics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: Darco Southern, Inc.
Description: Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and
- Overall Thickness: 0.25 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
- Use Temperature: 1,000 F
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- Printing / Marking Width: 609.5996708161778 mm
- Automation: Automatic
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Plastics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a
- Printing / Marking Width: 914.3995062242667 mm
- Features: Application Software Included, Industrial Metal Housing, Memory / Storage, Other, Programmable
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Paper, Plastics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: Allied Electronics, Inc.
Description: Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.38 lbs. Weight 3⁄16" wide cotton wrapped tip, cushions 6" wood handle, static neutral swab. Tightly wrapped, pre-cleaned cotton ensuring the least amount of extractable contaminants.
Find Suppliers by Category Top
Featured Products Top
-
periods of time. There are many advantages to using high silica fabric for heat protection. Read on to discover what they are. Forming High Silica Fabric The production of high silica fabric involves a variety of processes that help glass fibers to become materials that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
Browse Fibers and Filaments Datasheets for Zeus -
fibers, and therefore fiberglass, are extremely versatile and can be woven, flattened or formed into various shapes for use in textiles, blankets, and insulation. The raw materials must be measured precisely so that when mixed together and melted into glass, their properties are suitable for their (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Films Meshes Foils Specialty Composites Textiles Optical Components Optical Glass (Synthetic/Fused Silica, Calcium Fluoride) Coating Thickness Coating Thickness Standards Fiber Optics (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
allows them to perform where conventional polymer or textile insulation materials reach their limits, making them a strong fit for demanding industrial environments. At Mid-Mountain Materials, Inc., we have spent decades refining these materials to meet real-world demands, from robotic work cells and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
flexible ropes which can be integrated at various touchpoints in a thermal process. Common options include braided or knitted ropes made with glass fibers and aramid fibers. This blog post will provide an overview of how high heat ropes are used for applications that involve temperatures over 392o (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
application. Fiber Cutting Laser Systems The extremely narrow kerf widths associated with Laser Cutting enable these systems to (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
heaters can deliver heat to a concentrated areas. For these reasons, infrared heaters are often used in the plastics industry for applications such as thermoforming or curing/drying textiles. The same characteristics that make infrared technology ideal for industrial applications also (read more)
Browse Ceramic Fiber Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
Boron Minerals and Chemicals
Insulation Glass Fiber Textile Glass Fiber Flame Retardants Borosilicate Glass .
-
Material Science and Engineering Technology
Ant Colony Algorithm Application In Glass Fiber Textile Machine Parameter Tuning .
-
Handbook of Green Chemicals
Uses: Film-former for applics. such as binder or surf. treatment for glass fiber textiles and other substrates, overprint coatings .
-
Preparation and properties of polyamide‐6‐based thermoplastic laminate composites by a novel in‐mold polymerization technique
Right after that C1 introduces the initiated and activated ECL into the previously closed mold (position 2) preheated to the polymerization temperature and already con- taining the respective amount of the glass fiber textile or PA66 textile reinforcements.
-
Manufacturing Process and Equipment
Research of Glass Fiber Textile Monitor Image Recognition Based on Neural Network .
-
Advances in Civil Infrastructure Engineering
In case E- glass fiber textiles are used, the cement-based matrix should be of low alkalinity.
-
Glass fiber-manufacturing-products
Glass fiber cloths : .
-
Innovative Materials and Techniques in Concrete Construction
In case E- glass fiber textiles are used, the cement-based matrix should be of low alkalinity.
-
Scientific.Net: Materials Science
Home > Glass Fiber Textile .
-
Research of Glass Fiber Textile Monitor Image Recognition Based on Neural Network
• Research of Glass Fiber Textile Monitor Image Recognition Based on Neural Network p.1978 .
Indicates content that may require registration and/or purchase.