-
Cable Assemblies - Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering -- 20H9064Supplier: Newark, An Avnet Company
Description: GLASS FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:1.2mm; Product Range:-; Cable Length:914mm RoHS Compliant: Yes
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Type K Thermocouple Extenstion Wire - Colour green/white - The fibre-glass insulated cable withstands a temperature range in flexible applications of - 25 °C up to + 180 °C. Thus, this cable is flame retardant and self-extinguishing acc. to IEC 60332-1-2 + EN 60332-1-2.
- Operating Temperature: -40 to 180 C
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Compensating cable & thermocouple extenstion wire for thermocouples type T, type J, type K, type E, type R/S, type N, type L, type U and type B. The cable with outer fibre-glass braiding is available as compensating and extension cable.
- Operating Temperature: -40 to 180 C
- Cable Shielding: Braid
- Features: Other
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Fibre-glass insulated cores with SABtex braiding and steel wire armouring has a minimum bending radius of 12 x d. Moreover, it has a low smoke emission and an outer dimension of approx. 5,4 x 7,6 mm. This cable is obtainable as compensating and extension cable.
- Operating Temperature: -50 to 200 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: High Temperature Resistant Compensating Cable & Thermocouple Extenstion Wire. In flexible application, the cable withstands a temperature range of: fixed laying: -40/+180°C, flexible application: -25/+180°C, short-time use: +250°C.
- Operating Temperature: -50 to 200 C
- Features: Other
-
Description: IEC TR 62959:2021 which is a Technical Report, provides information on cable shrinkage characterisation of optical fibre cables that consist of standard glass optical fibres for telecommunication application. The characterisation is directed to the effects of
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount. Around a central grooved cable, there is a composite of glass yarns and swelling fleece with characteristics that ensure the actual strain relief and waterproofing in
- Cable Diameter: 8.8 mm
- Cable Weight: 0.059527559055118 to 0.104173228346456 lbs/ft
- Bending Radius: 160.00000000000003 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Hi-Tech Controls, Inc.
Description: Conductor Type: Buffered Fiber Strain Relief Elements: Type 1 - Aramide Type 2 - Glass Yarns Type of Armoring: Glass Yarns Outer Jacket Material: FRNC Outer Jacket Color: Black Laying, min.: -5°C/+23°F Laying, max: +50°C/+122°F Operating, min.: -20°C/+68°F Operating, max.: +60°C/+140°F
- Cable Diameter: 7.2 mm
- Cable Weight: 0.0967322834645667 lbs/ft
- Bending Radius: 110 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are designed especially for use in fiber-optical temperature measurements, such as monitoring of dams. The extreme mechanical requirements in these areas are fulfilled by the specially designed cable construction. These lines are hybrid glass
- Cable Diameter: 12 to 17.000000000000004 mm
- Cable Weight: 0.208346456692913 to 0.372047244094487 lbs/ft
- Bending Radius: 300.00000000000006 to 430 mm
- Operating Temperature: -25 to 60 C
-
Description: variety of other applications. It is applicable for both glass fibre and plastic fibre. The contents of the corrigendum of May 1996 have been included in this copy.
-
Description: IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described in Table 1 . These fibres are polarization-maintaining fibre types, and are used or can be incorporated in information transmission equipment and optical fibre
-
Supplier: CSA Group
Description: IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described inTable 1. These fibres are polarization-maintaining fibre types, and are used or can be incorporated in information transmission equipment and optical fibre
-
Description: Defines the principal terms used to described the various forms into which textile fibres can be assembled, up to and including cabled yarns. Only contains terms of general application. Terms and/or definitions which are specific to particular fibres (such as hemp, silk, textile
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PG.70 is a 155 micron glass fibre reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled and dry transformers applications. Applications: Outer wrapping of electrical transformers, coils, etc. Saturable
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: -25 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features:
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features:
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Network Media Converters - RS232 To Fibre Optic Modem with 25-pin Female D-type Connector -- GO232-FSupplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features:
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Description: ISO 3598:2011 provides a basis for a specification applicable to textile glass yarns (strands, slivers, single yarns, folded yarns and cable yarns). It does not apply to textured yarns, rovings, chopped strands, milled fibres, pre-impregnated yarns, etc. It does not cover all
-
Supplier: CSA Group
Description: ISO 3598:2011 provides a basis for a specification applicable to textile glass yarns (strands, slivers, single yarns, folded yarns and cable yarns). It does not apply to textured yarns, rovings, chopped strands, milled fibres, pre-impregnated yarns, etc. It does not cover all
-
Supplier: Radwell International
Description: FIBRE OPTIC CABLE, 150 MM LENGTH, FOR SENSOR, WLL12, GLASS FIBER, 20 MM BEND RADIUS, -10 TO +60 DEGREE C, 2015225. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: multimode fibre. This information is useful for assessing the bandwidth performance of a fibre especially when the fibre is intended to support a range of launch conditions, for example, those produced by standardized laser transmitters. This third edition cancels and replaces
-
Description: multimode fibre. This information is useful for assessing the bandwidth performance of a fibre especially when the fibre is intended to support a range of launch conditions, for example, those produced by standardized laser transmitters. This third edition cancels and replaces
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Trunk Cables Megladon equips our SM trunk cables with HLC terminations, creating the most durable and reliable backbone fiber available. Premise SM Trunks are built in counts from 4 to144 fiber, with custom breakout lengths and connector types. We stock both standard and bend
- Cable Length: 1 to 3 ft
- Operating Temperature: -45 to 85 C
- Features: Cable Assembly, Other
- Application: Computer Cable, Networking, Telecommunications
-
Supplier: CSA Group
Description: fibres and optical cables exposed to gamma radiation. It can be employed to determine the level of radiation-induced attenuation produced in Class B single-mode or Class A, category A1 and A2 multimode optical fibres, in either cabled or uncabled form, due to exposure to gamma
-
Description: ISO 1899:2009 specifies a method for the determination of the linear density of glass-fibre, carbon-fibre, aramid-fibre and any other reinforcement-fibre yarns. It is applicable to all types of yarn, including single yarns, double and cabled yarns, textured yarns,
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 1-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in
- Cable Type: Duplex, Patchcord
- Connector Type: LC, SC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in
- Numerical Aperture: 0.275
- Maximum Attenuation: 3.5 dB/km
- Cable Type: Duplex, Patchcord
- Connector Type: LC, SC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 1-meter multimode duplex Fibre Channel SC/SC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel
- Cable Type: Duplex, Patchcord
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15-meter multimode duplex Fibre Channel SC/SC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel
- Cable Type: Duplex, Patchcord
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: RS Components, Ltd.
Description: available. Each bolt has 2 m of glass fibre stainless steel overbraided cable. Suitable for use up to +250 ºC Thermocouple Type = J Probe Length = 25mm Probe Diameter = M12 Bolt Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C
- Length: 0.9842525 inch
- Thermocouple Type: J
-
Supplier: Win Source Electronics
Description: Standard Package: 1 Body Material: Polyethersulfone (PES), Glass Filled Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 2.5mm Ferrule Material: Ceramic Mounting Type: Free Hanging (In-Line) Boot Color: Beige ECCN: EAR99 Fake Threat In the Open
- Connector Type: Fibre Channel Connector
-
Supplier: Radwell International
Description: POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 1NO+1NC, SNAP ACTION, GLASS FIBRE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Normal State: Normally Open (NO)
-
Description: Applicable to spun single and folded yarns of any fibre or mixture of fibres manufactured by any spinning systems. Not recommended for testing filament yarns, glass yarns, more complex structures such as cabled yarns or cords. Not applicable to those yarns having a diameter so
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Glass fiber termination unit for mounting on a wall conduit for fibre optic couplers Unequipped for simplex or duplex couplers Plug direction 10° downwards Strain relief with cable ties possible With label window for enclosed identification labels Suitable for
-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 sizes available Terminals and cable glands fitted to order Enclosure design with integrated metal bracket for metal cable glands. Degree of protection IP66 Terminal boxes Series 8118 in impact resistant
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
Find Suppliers by Category Top
More Information Top
-
Internetworking
121 3.3.3 glass fiber cables .
-
Internet economy
The glass fiber cables consist of a plurality of optical fibers.
-
SIMATIC NET
PROFIBUS Networks
7-30 7.4.4 Connectors for Glass Fiber Cables . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Distributed temperature sensing (DTS) as measuring method in land surface hydrology and settlement water management
Heated glass fiber cables can be used for assessment of the water content in the bottom.
-
Exponential Decay for dispersion managed solitons for general dispersion
profiles
Equation (1.1) describes the (average) profile of signals in dispersion man- aged glass fiber cables in a frame moving with the group velocity of the pulse.
-
Cooperative construction of multiple fiber networks as king path?
Glass fiber cable .
-
Computer networks compactly
Glass fiber cable .
-
Computer networks compactly
Glass fiber cable .
-
Medium policy in 80er years
…1986: " As social democrat, I say: We have the perhaps touching to obtain the old publizistische separation of powers made in any case only seriously meant attempt also given technical new developments as the glass fiber cable , the digitization, of the…
-
POF manual
The Leoni AG is for many years the leading manufacturers of POF as well as glass fiber cables , for the use in mobile networks (car, train, aircrafts), in the automation technique and in the sensing technology.
Indicates content that may require registration and/or purchase.