Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Golden Collar Technology Co., Ltd .
Description: The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethylene) infused with glass fibers, offering enhanced
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Darco Southern, Inc.
Description: Darco Southern, Inc. manufactures PTFE envelope gaskets in three standard envelope styles and with almost any combination of filler materials. Fillers and envelopes are also availible individually for customer assembly. Style 110 designates a slit or V-type envelope. ter envelope.
- Thickness: 0.0625 to 0.125 inch
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
-
Supplier: Saint-Gobain Tape Solutions
Description: Single sided adhesive coated high density vinyl foam incorporating a peelable acrylic adhesive. Specifically designed for the separation and protection of sheets of flat glass, sealed units and automotive glass in transit and storage, and to aid protection during installation.
- Thickness: 0.0787402 to 0.17716545 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7538 gasket material is made with 100% Virgin PTFE and uses Hollow Glass Micro-Spheres as the filler. This PTFE sheet is manufactured by a unique process that structures the composition into fibers that overcome creep relaxation and/or cold flow. Style 7538 is ideal for
- Thickness: 0.0625 to 0.125 inch
- Operating Temperature: -350 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: lass Filled PTFE (known as fibreglass reinforced PTFE) is manufactured from a base of virgin PTFE which is strengthened by the addition of glas fiber. This material exhibits less deformation under loads at both high and low temperatures which increases its utility as a sealing medium. The
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Accuris
Description: GASKET MATERIAL, TETRAFLUOROETHYLENE RESIN, GLASS-FILLED, CRYOGENIC APPLICATION
-
Supplier: Newark, An Avnet Company
Description: GASKETS F.GLASS TUBE (10) / WELLER ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: GLASS SET, WATER GAUGE, FLAT, PLAIN, HIGH PRESSURE STEAM (GLASS, MICA SHIELD, SPACERS, AND GASKETS)
-
Supplier: Radwell International
Description: MICA GASKET GLASS ASSSEMBLY FOR COLOR PORT GAUGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: U.S. Plastic Corporation
Description: adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50;
- Width: 2 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: PTFE Gaskets, Glass Fiber-filled, Suitable as Sealing Material. Model Number: LD-030-3 Key Specifications/Special Features: Glass fiber-filled PTFE gaskets Suitable for sealing material Customer's designs are accepted Available in various sizes and colors Available in
- Features: Color Options, Other
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: frame. Depending on operating conditions, CONVEX gaskets with layers, grooved profile gaskets with layers, spiral wound gaskets, corrugated gaskets, rubber-steel gaskets, WEKAS gaskets, jacketed or enveloped gaskets with inner eyelet are used -
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: insert. In addition to RivaTherm-Super the gaskets can also be made from other asbestos-free materials such as rubber, leather, cardboard, vulcanised fibre, felt, cork, cork-rubber compositions, ceramic-fibre or glass-fibre plates, elastomer-bound fibre plates, impregnated vegetable
-
Supplier: Golden Collar Technology Co., Ltd .
Description: As a leading manufacturer of PTFE (Polytetrafluoroethylene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: LJ Star
Description: The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes 1 through 9 are
- Optical / Window: Glass
- Features: Other
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve bonnets, vacuum
- Thickness: 0.125 inch
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area resulting in a
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Dymax
Description: Dymax GA-201 gasket is designed to seal plastic, glass, metal enclosures, and plated surfaces. Typical applications include sealing automotive door handles, appliance housings, and critical electronic assemblies and devices requiring a soft, tack-free, flexible gasket. This FIP
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Features: Other
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Material: Ethylene Propylene (EPDM)
- Features: Other
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Width: 0.39 inch
- Features: Adhesive Backed, Other
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Width: 0.39 inch
- Features: Adhesive Backed, Other
-
Supplier: National Guard Products
Description: NGP Catalog Number: 652 Description: Glass Door Sweep Width: Height: Weight: List Price: $9 / FT. Ratings:
-
Supplier: Radwell International
Description: GASKET KIT WITHOUT GLASS FOR MP-1050. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 68221 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: LJ Star
Description: Our sight glass is ready for installation on existing ANSI or DIN standard flanges. This bolt-on sight glass unit consists of a base with a raised face flange to fit standard ANSI Class 150 flange nozzles. Sizes range from 2 to 8? and all conform to ASTM standards. The glass
- Thread or Flange Size: 2 to 8 inch
- Circular Diameter, Oblong Length: 1.03125 to 8.0625 inch
- Pressure Rating: 150 psi
- Connection Type: Bolt On
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 41764A is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Leader Global Technologies
Description: Complies with FDA 21 CFR 177.1550 Advantages: These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress. Operating Limits** & Specifications Color Blue Filler
- Maximum Operating Pressure: 800 psi
- Operating Temperature: -350 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 702 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and
- Gasket Type: Formed-in-Place (FIP)
Find Suppliers by Category Top
Featured Products Top
-
GA-201 is a UV/Visible light-curable, form-in-place gasket that is an alternative to die-cuts, RTV, and 2K gaskets. It dispenses cleanly into intricate channels, recesses, and grooves and cures in seconds for high-throughput in-line production. The moisture- and chemical-resistant gasket forms a (read more)
Browse Gaskets and Gasketing Datasheets for Dymax -
Altech Abox and Abox Pro enclosures are designed for dependable performance in demanding environments. The Abox Series offers compact enclosure options with IP66 protection on select polypropylene models, while the Abox Pro Series adds glass-reinforced polycarbonate (read more)
Browse Industrial Enclosures Datasheets for Altech Corp. -
liquid level mirror and valve core are processed by CNC milling, the glass cover is cut by laser cutting, and standard parts such as sealing gaskets, glass windows, plugs, nuts, and bead chains are matched through centralized (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
GASKETS Automotive, marine, small engine, motorcycle, aircraft | Metal, copper, Teflon | Rubber, corkboard METALS, EXOTIC & NONTRADITIONAL MATERIALS Flat stock (aluminum, Stainless Steel, mild steel, titanium (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
Available Options Virgin PTFE molded sheet Glass filled PTFE sheet (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
It is used in automotive applications, such as sheeting with leatherlike surfaces for automotive interior trims, including dash boards, doors and headliners and glass run channels in addition to industrial and construction applications such as waterproof sheets, gaskets, home window weather (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
gaskets) plus ceramic-to-metal or glass-to-metal internal seals give you a fully hermetic sealing stack from inside to outside. KF Flanges: Elastomer Seals with Limits KF (also QF or NW) flanges use an elastomer O-ring compressed by a (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-stick, easy to clean Broad working temperature range -180°C (-292°F) to 260°C (500°F) PTFE properties are often enhanced using a variety of fillers creating a PTFE compound, such as a 15 or 25% glass filled PTFE, to improve wear resistance, increase part stability (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Application Notes: On Demand Laser Cut Gaskets & Masks
In-house, on-demand, fast turn laser cutting of high performance materials used as gaskets and environmental seals for glass components interfaced with metals, plastics, paints, and more.
More Information Top
-
Frick / Knöll building construction lesson 2
The glass sealing can form the outer stop sealing thereby at the same time.
-
Building technique For building drawers
Image 11.119: Wärmegedämmtes aluminum window with containing glass sealing (1) that is braced through a hard plastic-spring (2).
-
A Reversible Planar Solid Oxide Fuel-Fed Electrolysis Cell and Solid Oxide Fuel Cell for Hydrogen and Electricity Production Operating on Natural Gas/Biomass F...
“Invert” glass gasket leak-rate test .
-
Tiling Arrays
Arrange Agilent Microarray Hybridization Chamber as per manufacturer’s instructions and load 240 μl of the two individual replicates onto the glass gasket slide.
-
Defect CHEMISTRY and Charge TRANSPORT in SrBi2 Nb2 O9
Constant composition oxygen activity measure- ments were made by equilibrating an undoped SBN sample in a small alumina cell that could be hermet- ically sealed with deformable glass gaskets [11].
-
Test Report for ENRAF Annulus Leak Detector Development
FIGURE 4 -2.75 DIA DISPLACER AND SIGHT- GLASS GASKET ...................................................
Indicates content that may require registration and/or purchase.