Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aervoe Industries Incorporated
Description: Quick drying, no smears or smudging, outstanding adhesion
- Coverage: 18 to 36 ft²
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Solvent Based
- Substrate: Concrete / Masonry, Glass, Metal, Steel, Wood
-
Supplier: Accuris
Description: INK, MARKING STENCIL, OPAQUE, FOR NON-POROUS SURFACES (METALS, GLASS, ETC.)
-
Supplier: Videojet Technologies, Inc.
Description: All Willett fluids are developed specifically for the associated Willett printers, and are fine-tuned to guarantee optimum print quality and machine performance. Some Willett Ink Applications This brand offers several inks that work on a wide variety of substrates, especially rigid
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Identification / Marking, OEM / Industrial
- Features: Ink
- Form: Liquid
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ENTHONE M-Series Inks are permanent, two-component, epoxy-based transfer marking inks designed for use with a selection of catalysts that cure at elevated and/or room temperatures. When properly applied and cured, they offer excellent adhesion to glass,
- Industry: Electronics
-
Supplier: Aervoe Industries Incorporated
Description: Fast-drying, highly opaque, won't smear or smudge meets MIL-A-A-208A
- Coverage: 17 to 34 ft²
- Cure / Dry Temperature: 50 to 80 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol, Solvent Based
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ENTHONE 50-Series Inks are permanent, two-component epoxy-based screen printing inks designed for use with various catalysts that cure at either elevated or room temperatures. When properly applied and cured, they provide excellent adhesion to solder masks,
- Industry: Electronics
-
Supplier: Graphic Controls
Description: realize significant ink cost savings,improved ink mileage and potentially less printer maintenance. Oursolid inks provide reliable operation with excellent print quality andperformance including adhesion, abrasion resistance capabilities andimproved print densities.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Coating Material: Aluminum
- Form: Cartridge
-
Supplier: Graphic Controls
Description: realize significant ink cost savings,improved ink mileage and potentially less printer maintenance. Oursolid inks provide reliable operation with excellent print quality andperformance including adhesion, abrasion resistance capabilities andimproved print densities.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Coating Material: Aluminum
- Form: Cartridge
-
Supplier: Graphic Controls
Description: realize significant ink cost savings,improved ink mileage and potentially less printer maintenance. Oursolid inks provide reliable operation with excellent print quality andperformance including adhesion, abrasion resistance capabilities andimproved print densities.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Coating Material: Aluminum
- Form: Cartridge
-
Supplier: Graphic Controls
Description: realize significant ink cost savings,improved ink mileage and potentially less printer maintenance. Oursolid inks provide reliable operation with excellent print quality andperformance including adhesion, abrasion resistance capabilities andimproved print densities.
- Operating / Use Temperature: 40 to 120 F
- Cure / Dry Temperature: 40 to 120 F
- Coating Material: Aluminum
- Form: Cartridge
-
Supplier: TherMark Holdings Inc.
Description: Improved adhesion over LMM-6000 on smooth or polished metal surfaces
- Coverage: 41.66666666666667 ft²
- Wet / Applied Thickness: 0.0005 to 0.002 inch
- Coating Material: Aluminum
- Substrate: Ceramic / Porcelain, Glass, Metal, Steel
-
Supplier: Diagraph, an ITW Company
Description: Environmentally safe ink, graphical user interface and color touch screen
- Printing / Marking Width: 10.159994513602964 mm
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 10.159994513602964 mm
- Features: Automatic, Date Stamp, Electric, Labels, Memory / Storage, Other, Programmable
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, Identification / Marking, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, Identification / Marking, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, Identification / Marking, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass
-
Supplier: Diagraph, an ITW Company
Description: Small character, for wash down and harsh environments, 2-line printer,
- Printing / Marking Width: 2.0319989027205927 to 8.63599533656252 mm
- Printing Rate: 6,248.399999999997 to 7,254.239999999997 mm/sec
- Printing Width: 2.0319989027205927 to 8.63599533656252 mm
- Features: Application Software Included, Automatic, Date Stamp, Electric, Industrial Metal Housing, Labels, Memory / Storage, Programmable
-
Supplier: MECCO
Description: solution in laser marking and engraving technology. Our CO2 lasers can achieve high-speed marking while maintaining mark quality, providing non-contrast marking in plastics as well as ink removal for date coding. As a result, these compact units commonly replace other
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Supplier: BELL-MARK Corporation
Description: Acetate base, resists solvents for marking on metal, glass, and plastics
- Form: Cartridge, Liquid
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Food and Beverage, Identification / Marking, Medical / Healthcare
- Substrate: Glass, Metal, Plastic
-
Supplier: Videojet Technologies, Inc.
Description: Videojet inks and fluids are designed, tested and manufactured together, to function together at optimum performance levels, no matter what your application or production environment.
- Coating Material: Aluminum
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Identification / Marking, Medical / Healthcare, Military Specification, OEM / Industrial
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Two-part permanent inks for circuit board legends and markings, available in a wide variety of colors. Product Overview ENTHONE 50-Series Cat L Inks are permanent, two-component epoxy-based screen printing inks designed for use with various catalysts that cure at either
- Industry: Electronics
-
Supplier: LightMachinery Inc.
Description: so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic.
-
Supplier: LightMachinery Inc.
Description: so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic.
-
Supplier: ASTM International
Description: hydrometers are presented. Graduation lines and inscriptions shall be in a permanent black marking material, such as India ink. All hydrometers shall be graduated to read correctly where the plane of the level liquid surface intersects the stem. The thermometer shall be of the
-
Supplier: Abrisa Technologies
Description: wire bonding or soldering, connectors, screen printed ceramic frit or epoxy ink graphics, laser marking and applied gaskets.
- Features: Electric, Other
-
Supplier: Dyna-Graphics Corporation
Description: they tolerate extreme temperatures and be water resistant, they can also withstand a wide variety of chemicals and solvents making them suitable for almost any industry. Touch Screens: We offer ITO Analog Resistive Touch Screens. Designed with 4-wire, 5-wire or 8-wire film-to-glass
- Industries and Applications: Aircraft / Aerospace, Automotive, Computer / Networking, Dials and Gauges, High Temperature, Industrial / Commercial, Manufacturing / Automation, Marine, Medical, Military / Defense, Outdoor / Harsh Environment, Telecommunications
- Surface Effects: Dead Front Graphics, Encapsulating / Doming, Hard Coating, Laminating, Selective Texturing, Sub-Surface Printing, Thermoforming Inserts, Transparent / Tinted Windows
- Services: Digital Imaging, Graphic Design, High Volume Production, Just-In-Time (JIT) Delivery, Kitting, Low Volume Production, Prototype Services
- Printing / Marking: Digital Printing, Embossing / Debossing, Laser Marking / Laser Engraving, Screen Printing / Silk Screening
Find Suppliers by Category Top
Featured Products Top
-
, Titanium, Brass, Copper, Gold, Aluminum and many more hard to mark metals Marking on Anodized Aluminum, Anodized Titanium, Blackened Metals Marking on Glass, Ceramics and Plastics Various laser surface polishing, laser texturing (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
Applications Marking on Steel, Nickel, Titanium, Brass, Copper, Gold, Aluminum and many more hard to mark metals Marking on Glass, Ceramics and Plastics (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
parameters to be optimized for different materials and surface finishes, helping achieve consistent results on stainless steel, aluminum, anodized metals, plastics, ceramics, glass, and other commonly used industrial materials. The system supports marking areas up to 150 × 150 mm and (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
Laser Engraving Machines for Schools, Universities, and Fablabs Easy to use with wood, plastic, cardboard, glass, stone and more! (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
MARKER is an ultra-compact turnkey laser marking system designed for high-quality marking on a variety of metals, coated surfaces, and ceramics. NEXGEN’s MOPA laser technology combined with intelligent autofocus capabilities enables (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
to control the heat affected zone and produce a mostly dross-free cut. Marking Laser Systems Lasers are able to produce ultra-precise, high (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
delivering turnkey solutions when demand exceeds your capacity, Isotech offers a comprehensive range of laser marking, cutting, and welding systems, from entry-level models to fully automated systems. Industrial Laser Systems for Every NeedLaser Welding (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems that create unprecedented marking and cutting quality on all types of (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Watch Video for Laser Engraving and Cutting a Plastic High School Campus Map
(read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
scale faster than ever. Epilog Laser, the leading designer and manufacturer of CO2, fiber, and galvo-based laser engraving, cutting, and marking systems, is excited to introduce the addition of the Fusion Ascent Laser Series to the company’s product offerings. The company will (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
Conduct Research Top
-
To Succeed in Outsourcing Drug Packaging, Communicate Specs and Expectations
.-based Videojet Technologies Inc. to clarify what manufacturers need to know before they pick up the telephone. One key consideration is achieving a harmonious relationship between the substrate and the printer. All pharmaceutical packaging involves coding and marking, at least at the case level
More Information Top
-
The Chemical Formulary, Volume 14
Glass Marking Ink , 244 .
-
The Chemical Formulary, Volume 6
Glass Marking Ink .
-
The Chemical Formulary, Volume 4
Glass Marking Ink .
-
CERAMIC ABSTRACTS
U. S. 3,096,184, July 2, 1963.-A glass marking ink has NazO 6 to 10, PbO 15to 25, Coo 0.5to 4, Ti0 10 to 20, WOs 20 to 30, B2O3 I to 5, and P2O5 15 to 25%(wt).
-
The Chemical Formulary, Volume 10
Permanent Glass Marking Ink : .
-
Overview Of Specifications For Laser Optical Components
After passing inspection, the pivoting end of the prism which was held in contact with the fixture, was identified by a glass marking ink for future assembly.
-
Capillary‐tube units for individual block preparation in light and electron microscopy *
Each unit has been prev- iously numbered at the top of the capillary tubing with glass marking ink (i.e. Labink, Keyes Scientific Corp.).
-
Magnetic Tape Recording in the Teaching of Histopathology *
Using glass marking ink (Gurr’s Glass Marking Colour) an indelible dot is next made on the cover glass exactly over the one left on the rear of the slide.
-
PROBLEMS OF ARTIFICIAL INSEMINATION OF DAIRY CATTLE IN N.S.W.
To mark ampoules, glass marking ink may be used but not all colours are stable, some being easily removed by alcohol.
-
Compiled by the American Ceramic Society
H.E.S. White glass marking ink and method of marking glass there- with.
Indicates content that may require registration and/or purchase.