Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 1,440 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 285 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge.
- Valve Size: 2 to 30 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: 402BTR2 - Epoxy coated cast iron silent check globe style, body design for use with class 250 flanges. Bronze resilient seating with stainless steel spring (2"-12"), NITRILE (Buna-N) seal, EPDM seat. For reference use only. Please check Flomatic's website for the latest
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 400 psi
- Material Of Construction: Cast Iron
- Features: Check Valves
-
Supplier: Accuris
Description: Reconditioning of Metallic Gate, Globe, and Check Valves
-
Supplier: Accuris
Description: Industrial valves Steel globe and globe stop and check valves
-
Supplier: Accuris
Description: Specification for flanged steel globe valves, globe stop and check valves and lift type check valves for general purposes
-
Supplier: Accuris
Description: Industrial valves - Steel globe and globe stop and check valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Check Valves
-
Supplier: Flomatic Valves
Description: HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA -
- Valve Size: 1.25 to 36 inch
- Features: Angle Valves, Check Valves, Control Valves
- Connection Description: Threaded
-
Supplier: GF Piping Systems
Description: GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more
- Valve Size: 0.375 to 12 inch
- Valve Type: Ball / Disk Check Valves, Swing Check Valves, Wafer / Split Disc Check Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Tube Fitting
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Flomatic Valves
Description: HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA -
- Valve Size: 1.25 to 36 inch
- Features: Angle Valves, Check Valves, Control Valves
- Connection Description: Threaded
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder
- Features: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Solid CoCr alloy disc, fully guided for fast and full seating, even without spring. • High Cv. • Self-draining waterways.
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves
-
Supplier: DeZURIK, Inc.
Description: be metal seated or resilient seated. The resilient seat ring can be easily added in the field to convert a metal seated valve to a resilient seated valve. Both the wafer style and the globe style valves provide full flow area. Flow area of wafer style valves is 3%
- Features: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in
- Valve Size: 1.25 inch
- Features: Check Valves
- Material Of Construction: PVDF
- Connection Description: Threaded
-
Supplier: Flomatic Valves
Description: 402S6R/402S6 - All 316 stainless steel globe style silent check valve, designed for class 150 flanges. Consult factory for pressure rating standards. Consult factory for additional sizes NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website
- Valve Size: 2 to 12 inch
- Pressure Rating: 275 psi
- Media Temperature: 200 F
- Agency: ANSI, NSF
-
Supplier: Sharpe Valves
Description: 200 psi, WOG at 350°F, screwed cap, integral seats
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Ground Water, Manual / Hand
-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves,
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Flow (Cv): 14.2
- Number of Ports/Ways: 2
- Features: Check Valves, Ground Water, Manual / Hand, Metal Seated
-
Supplier: Cooper Valves
Description: Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Agency: ANSI, API
- Features: Check Valves, Other
-
Supplier: Cooper Valves
Description: Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Agency: ANSI, API
- Features: Check Valves, Other
-
Supplier: Cooper Valves
Description: COOPER® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 285 to 1,480 psi
- Agency: ANSI, API
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: KSB AG
Description: Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back
- Valve Size: 0.787402 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Description: ISO 15761 specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of nominal sizes (DN) 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, to corresponding nominal
-
Supplier: CSA Group
Description: ISO 15761 specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of nominal sizes (DN) 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, to corresponding nominal
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Radwell International
Description: GLOBE CHECK VALVE, 7 / 8 INCH ODS X ODS, 500 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Globe Valves
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Ames Fire & Waterworks
Description: Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as
- Valve Size: 6 to 12 inch
- Pressure Rating: 400 psi
- Media Temperature: 33 to 300 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Features: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves
- Material Of Construction: Brass / Bronze
-
Supplier: Watts
Description: Models 905GD-16 (Globe) and 905AD-16 (Angle) are Ductile Iron, full port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded
- Valve Size: 4 to 10 inch
- Features: Check Valves
-
Supplier: Watts
Description: Models 900GD-16 (Globe) and 900AD-16 (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the
- Valve Size: 2 to 16 inch
- Features: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
The DFT® Model GLC® Silent Check Valve is a spring-assisted, non-slam, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
other substances into the potable water supply. Balancing Valve – A valve used to regulate and balance fluid flow in a hydronic heating or cooling system, ensuring even distribution and efficient operation. Ball Check Valve (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech®
Conduct Research Top
-
Proper Check Valve Selection Will Reduce Maintenance and Roping in Wastewater Pumping Systems
Choosing the appropriate check valve for wastewater applications isn't as simple as it used to be, as the amount and type of modern trash going through wastewater pipelines is steadily increasing and changing. Today's increased use of cleaning towels and wipes made from fabrics and plastic resins
More Information Top
-
gate globe check valve - offers from gate globe check valve manufacturers, suppliers, exporters & wholesalers
gate globe check valve .
-
CR4 - Thread: Screw-Down Check Globe Valve
Screw-Down Check Globe Valve .
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
marine bronze globe valve F7301 5K15-65 F7303 16K15-40 marine bronze angle valve F7302 5K15-65 F7304 16K15-40 marine bronze screw down check globe valve F7351 5K15-40 F7409 16K15-40 marine bronze screw down...
-
globe valve ( Page 7 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Cast steel valve,China cast steel valve,gate globe check valves manufacturers API 600 cast steel valve consist of cast ...
-
Forged Steel Gate Valve - Forged Steel Gate Valve Manufacturers, Suppliers
Forged Steel Gate Globe Check Valve .
-
CR4 - Thread: Is ABV Ball valve, Gate valve, Check valve, Butterfly valve from China good?
Pathfinder Tags: ABV ball valve Butterfly valve Check Globe valves Forged steel valve Gate Valve .
-
cast steel globe valve - offers from cast steel globe valve manufacturers, suppliers, exporters & wholesalers
Cast steel valve,China cast steel valve,gate globe check valves manufacturers API 600 cast steel valve consist of cast ...
Indicates content that may require registration and/or purchase.