Products/Services for Glow Plug Resistors

  • Resistors-Image
    Resistors - (972 companies)
    Resistors are electrical components that oppose the flow of either direct or alternating current. They can be used to protect, operate, or control circuits. In combination with other components, resistors can also be used to make electrical...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Igniters-Image
    Igniters - (82 companies)
    Igniters are used to deliver ignition solutions to boilers, furnaces, burners, dryers, and other heat sources.
  •  
    Spark Plugs - (17 companies)
    Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures. Spark plugs use high voltage to jump a spark between two electrodes that have a gap between them...
  • Plug Valves-Image
    Plug Valves - (479 companies)
    Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
  •  
    Wirewound Resistors - (126 companies)
    Wirewound resistors are power resistors made by winding a metal wire around a core. Resistors are basic passive components which impart electrical resistance for the purpose of protecting or controlling a circuit. For more basic information about...
  •  
    Power Plugs - (169 companies)
    Power plugs are male connectors used to distribute power to electrical devices. Power plugs are male connectors that are used to distribute power to electrical devices. They connect to electrical receptacles, wall outlets, or sockets and draw...
  •  
    Power Resistors - (136 companies)
    Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop...
  •  
    Bus Plugs - (26 companies)
    Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
  •  
    Chip Resistors - (303 companies)
    Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology. Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Sell Steering System
    Contact Point Set, Distributor Cap, Ignition Coil, Ignition Module, Resistor , Glow Plug , Rubber Sleeve For Spark Plug, Connector Housing, Ignition Distributor, Distributor Rotor, Ignition Lock Cylinder, Ignition Wire Set, Spark Plug, Condenser, Ignition Switch.
  • Bosch Automotive Electrics and Automotive Electronics
    Heating resistor , glow plug , flame plug, screen defroster .
  • The Japanese Automotive Supplier Report
    Ambient Air Temperature Sensors, EGR (Exhaust Recirculation Gases) Temperature Sensors, Glow Plugs (ceramic And Metal Types), Intake Air Temperature Sensor, Knock Sensors, Misfire Detection Unit, NOx Sensors, Oxygen Sensors, Power Cable, Quick- glow System, Spark Plug Resistor Cover And Cable, Spark Plugs …
  • The European Automotive Supplier Report
    Ambient Air Temperature Sensors, EGR (Exhaust Recirculation Gases) Temperature Sensors, Glow Plugs (ceramic And Metal Types), Intake Air Temperature Sensor, Knock Sensors, Misfire Detection Unit, NOx Sensors, Oxygen Sensors, Power Cable, Quick- glow System, Spark Plug Resistor Cover And Cable, Spark Plugs …
  • NGK Spark Plug
    Ambient Air Temperature Sensors, EGR (Exhaust Recirculation Gases) Temperature Sensors, Glow Plugs (ceramic And Metal Types), Intake Air Temperature Sensor, Knock Sensors, Misfire Detection Unit, NOx Sensors, Oxygen Sensors, Power Cable, Quick- glow System, Spark Plug Resistor Cover And Cable, Spark Plugs …
  • NGK Spark Plug - Global Headquarters
    Ambient Air Temperature Sensors, EGR (Exhaust Recirculation Gases) Temperature Sensors, Glow Plugs (ceramic And Metal Types), Intake Air Temperature Sensor, Knock Sensors, Misfire Detection Unit, NOx Sensors, Oxygen Sensors, Power Cable, Quick- glow System, Spark Plug Resistor Cover And Cable, Spark Plugs …
  • Advanced Ceramic Technologies & Products
    In the second half of the 1990s, the second-generation ceramic glow plugs , which incorporate ceramic resistors for high- temperature heating, were developed, proving the superiority of ceramic glow plugs over metal glow plugs in terms of heating temperature.
  • Development of Control System for Electrical Radiator Fan using Dual Sensor & Microprocessor Based Electronic Unit
    Working principle The thermistor based dual sensor houses two different sensing resistors , one used for Glow Plug Timer (GPT) & other for coolant temperature indicator gauge located in instrument cluster.
  • ZASMHBA0001087
    Electrical and electronic devices Spark plug electrodes Jet engine glow plugs Leads for thermistors Transistor junctions Resistors and potentiometers Resistance wire and resistance film Electrodes for ceramic condensers Electrodes for air condensers Conductors in printed circuits Resistance to corrosion and erosion Relight …
  • Smart Automotive Switch™ (SAS) for Improved Automotive Electronic Control Systems
    Fig. 13 shows that the glow plugs behave like positive temperature coefficient (PTC) resistors .