-
Supplier: Princess Auto Limited
Description: 0-2,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 2,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
Supplier: Princess Auto Limited
Description: 0-5,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 5,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
Supplier: Princess Auto Limited
Description: 0-7,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 7,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 4" 304 SS CASE 316 SS INTERNALS ½" NPT BOTTOM CONNECTION GLYCERINE FILLED
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 2½" 304 SS CASE BRASS INTERNALS ¼ BSPP BOTTOM CONNECTIONS INTERNALS GLYCERINE FILLED
-
Supplier: Delta Controls Ltd.
Description: IP55 Protection for non filled IP65 Protection for filled Pressure Connection Material 316 Stainless Steel as standard Dials White Aluminium with black graduation Process connection 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications Accuracy Model GS 1.0 per EN
- Type: Absolute, Vacuum
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 2.7 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 1.87 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore hoses,
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 160 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 160 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: connector. Two (2) 7/16″ SAE pressure test connectors. One (1) 9/16″ SAE pressure test connector. Pressure gauges are 2-1/2″ glycerine-filled, stainless-steel, Bourdon tube-type, dual scale (imperial and metric). Note: Gauge pressures can be
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: male ‘Snap-Check’ pressure test connector. One (1) M12x1.5 male ‘Snap-Check’ pressure test connector. One (1) M14x1.5 male ‘Snap-Check’ pressure test connector. Pressure gauges are 2-1/2″ glycerine-filled, stainless-steel, Bourdon tube-type, dual scale
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high vibration areas
- Working Pressure Range: 0 to 15 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high vibration areas
- Working Pressure Range: 0 to 60 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • Excellent for filtration systems, leak monitoring, and maintaining flow and tank levels • Close-coupled magnetic rack and pinion design achieves superior stability. • Weather-resistant stainless steel case, aluminum body, and Buna N seals • Use glycerin filled gauges in high vibration areas
- Working Pressure Range: 0 to 30 psi
- Dial Size: 2.5 inch
- Type: Differential
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 0-10000 PSI, 1/2 IN NPT, 4 IN FACE, STAINLESS STEEL, PANEL CLAMP WITH U-BOLT, GLYCERINE FILLED. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: ASCO
Description: Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE GAUGE, GLYCERINE FILLED, 0-11BAR/0-160PSI, 10MM NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 100,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 2.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™ lens
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-E-RG
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Pressure Gauge Glycerine & Silicon
Pressure Gauge Glycerine & Silicon .
-
Purification of monoclonal antibodies derived from transgenic goat milk by ultrafiltration
The retentate loop consisted of a feed tank (graduated tube of 50 mL capacity), a UF module as described above, a per- istaltic pump (Masterflex, 7521, Cole Parmer, Chicago, IL), two pressure gauges ( glycerin filled, 0–60 psi, Type 1008-63, Aschcroft, Stratford …
-
Optimized recovery of monoclonal antibodies from transgenic goat milk by microfiltration
… tentate loop consists of the milk tank (graduated tube of 50 mL capacity), a hollow-fiber microfiltration module as described in the preceding section, a peristaltic pump (Masterflex, 7521, Cole Parmer, Chicago, IL), two pres- sure gauges ( glycerine -filled, 0–60 psi, Type …
-
CR4 - Thread: Acids and PH Measurment
Next in Forum: Pressure Gauge Glycerine & Silicon .
-
CR4 - Thread: logic -control narrative
Previous in Forum: Pressure Gauge Glycerine & Silicon .
-
Popular Products In Electronics - Big Bruin
• Dynamic 2 1/2 " Fluid Glycerine Filled Pressure Gage Stem 2000 Psi .
-
A hollow fiber membrane photo‐bioreactor for CO 2 sequestration from combustion gas coupled with wastewater treatment: a process engineering approach
The gas line from the top of the reactor used a glycerin filled pressure gauge (Ametek 0–30 psi (0–207 kPa); Paoli, PA) to measure the exit gas pressure.
-
Pressure Gauges Selling Leads, Pressure Gauges Manufacturers, Pressure Gauges Exporters & Suppliers
Sell Glycerine filled pressure gauge .
-
gauges ( Page 13 ) - offers from gauges manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Liquid filled pressure gauge, All SS pressure gauge, Glycerine filled pressure gauge , Oil filled pressure gauge ] .
-
A Visual Experimental Noise Investigation of a Twin Calliper Disc Brake
Pressure was observed on a glycerin filled pressure gauge .
Indicates content that may require registration and/or purchase.