-
Supplier: Vaisala
Description: For demanding temperature controlled environments Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for
- Sensed Temperature: -320.8 to 194 F
- Diameter or Width Range: 0.55 inch
- Reference Resistance: 100 Ohms (Most Common)
- Probe Features: Available as an Assembly, Tip Sensitive
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: ThermOmegaTech®
Description: temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
-
Supplier: Waytek, Inc.
Description: allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 125 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: ThermOmegaTech®
Description: NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: ThermOmegaTech®
Description: widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Quick and easy installation Long service life Design Features All
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Meter Group
Description: NEW Bench-Top Water Activity Meter for Measuring Volatiles The AquaLab 4TEV is designed specifically for measuring formulations that include volatiles such as propylene glycol and ethanol. The dual sensor block uses both a chilled-mirror dewpoint sensor and a capacitance
- RH/aw Range: 5 to 100 %
- RH/aw Accuracy: 0.3 to 1.5 %
- Operating Temperature: 41 to 122 F
- Technology: Capacitive, Infrared
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Eaton Corporation - Sensors
Description: The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this
- Operating Distance: 3.15 inch
- Operating Temperature: 32 to 122 F
- Output Load: DC Load
- Mode: Dark-on
-
Supplier: Eaton Corporation - Sensors
Description: The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this
- Operating Distance: 708 inch
- Operating Temperature: -40 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: Cole-Parmer
Description: solid-state probe permits doors to close on it. Model 94460-74 is supplied with special bottle probe specifically designed for refrigerator/freezer applications. The glass bottle probe is sealed and filled with patented nontoxic glycol solution, which protects the sensor from rapid
- Fahrenheit Scale: -40 to 122 F
- Celsius Scale: -40 to 50 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • Provides a significant advantage over glass thermometers that can only display current temperature • Waterproof • Displays high/low readings Features a bottle sensor. Accurately monitor temperatures in freezers, refrigerators, incubators, and environmental chambers with this
- Fahrenheit Scale: -22 to 122 F
- Celsius Scale: -30 to 50 C
-
Supplier: Cole-Parmer
Description: • Provides a significant advantage over glass thermometers that can only display current temperature • Waterproof • Displays high/low readings Features a bottle sensor. Accurately monitor temperatures in freezers, refrigerators, incubators, and environmental chambers with this
- Fahrenheit Scale: -22 to 122 F
- Celsius Scale: -30 to 50 C
-
Supplier: ifm efector inc.
Description: Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two programmable switching outputs Clearly visible numerical display Learn more Article to be discontinued Discontinuation date: 12/31/2025 Alternative
- Media Temperature Range: 14 to 176 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.0176499 to 0.882495 SCFM
-
Supplier: Cole-Parmer
Description: • Built-in 1000
RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and water glycol-based heat exchange systems. The transmitters work on - Liquid Volumetric Flow Rate: 3.96 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: Armstrong International
Description: temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: rate essential for consistent molded part quality. The flowmeter employs reliable vortex shedding sensor technology to monitor liquid flow rate and temperature. The control circuit provides programmable switch set points for high or low flow or temperature and turbulent flow
- Features: Liquid
-
Supplier: ASTM International
Description: Coolant Mixing Tank 6.8 Jacketed Rocker Cover, Intake Manifold Crossover, and Breather Tube Cooling Systems 6.9 External Oil-Cooling System 6.10 Fuel System 6.11 Carburetor Air Supply Humidity, Temperature, and Pressure 6.12 Temperature Measurement 6.13 Thermocouple Location 6.13.1
Find Suppliers by Category Top
Featured Products Top
-
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
seen as a metallic "fuzz" on the bottom of the transmission housing. Some wear is normal in such a system, but trending ferrous wear helps to determine if abnormal wear is taking place. Glycol contamination - measuring glycol contamination is particularly important if (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
four automated MicroLab tests provide a complete look at equipment and oil condition. Mechanical condition parameters indicate potential equipment failure: - Wear metal analysis - Contamination (glycol, dirt, water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Glycol Content: A measure of the liquid glycol present , in wt %. Glycol coolants break down in the high temperature engine environment, leading to formation of glycolic acids. These acids attack nonferrous bearing surfaces and form metal salts. The acids also react with the oil anti wear and anti (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Measurement: Follows ASTM D8092 (New), using 60 microliters of oil without sample preparation. The viscosity test duration ranges from 2 seconds to 6 minutes, depending on the sample. The test is temperature-controlled at 40°C and requires no solvents or chemicals. Elemental (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Viscosity — ASTM D8092 Viscosity is measured using a temperature-controlled kinematic viscometer with a patented split-cell design. A funnel, with a 100 micron gap, is formed in the center of the cell. Optical sensors in the cell detect the flow (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
two different duty cycles. The typical duty cycle is called standard performance capability, and as the industry moves towards higher performance requirements, they're looking for higher performance than capability; which essentially is looking for greater temperature and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
high-precision flow and temperature measurement, as well as totalized flow consumption for water and water/glycol applications. ifm's SA flow sensors is a cost effective, probe style flow sensor that can measure flow and temperature in pipes from ½” to 16” (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc.
More Information Top
-
The Joensuu dasotrons: A new facility for studying shoot, root, and soil processes
However, there are a number of points that could be improved: (1) better stands for the light sensors which do not need to be moved when watering the plants, (2) installation of glycol temperature sensors in wells so that they are in…
-
Research Toward Zero Energy Homes
The reference book also includes documentation of the system commissioning including system pressure, flow rate, percent glycol , temperature sensor resistance check, and panel and tank temperature on sunny days.
-
Wireless real‐time monitoring of malolactic fermentation in wine barrels: the W ireless S ensor B ung system
The temperature sensor was calibrated by immersing the sensors in a Haake F3 thermostatic bath (Haake GmbH, Karl- sruhe, Germany), containing a solution of 50% water and 50% ethylene glycol ; a temperature reference sensor type PT100 four-wire was connected to a…
-
A 1400-Ft Meteorological Tower with Automatic Data Readout
By making an ex- tensive series of calibrations in a low speed wind tunnel and in controlled temperature ethylene glycol baths, sensor errors, exclusive of averaging and digitizing effects, are of the order of ±0.9 mph with an angular error of…
-
Dynamic characteristics of a novel adsorption refrigerator with compound mass‐heat recovery
1-liquid pumping boiler; 2-tap-hole; 3-electric heater; 4-gas circuit of heat pipe; 5- temperature sensor ; 6- glycol jacket evaporator with liquid level sensor insert; 7-adsorption bed1; 8-adsorption bed2; 9-magnetostriction level sensor;10-condenser; 11-safety…
-
The Carnegie Planet Finder Spectrograph: a status report
The glycol flows past an immersed temperature sensor and into a manifold where it is distributed via insulated hose to the six sides of the insulating spectrograph enclosure.
-
Thermal diffusivities of some unfrozen and frozen food models
1, Refrigeration compressor; 2, condenser: 3, heat exchanger;4, expansion valve; 5, distributor and evaporator coil; 6, stirrer; 7, immersion heater; 8, dimmerstat and relay; 9, temperature controller; 10, temperature sensor ; I 1, glycol temperature thermocouple; 12, precision thermometer; 13, insulated tank…
-
Bio-integrated electronics and sensor systems
(i) Thermal conductivity of water/ethylene glycol solutions as measured by EES temperature sensor (points) and reported in the literature (dotted line).
-
R407c as an alternative to R22 in refrigeration systems
The facility is computer controlled and extensively instrumented with numerous sensors for water- gly- col and refrigerant temperature (Type-T thermocouples), refrigerant pressure (Transinstruments 6600 series transducers), evaporator and condenser water-glycol flow rates (Danfoss Magflo 1100) and liquid refrigerant flow rate…
-
Energy Efficiency Improvement and Cost Saving Opportunities for the Fruit and Vegetable Processing Industry. An ENERGY STAR Guide for Energy and Plant Managers
Programmable logic controls and sensors were used to monitor return glycol temperature and pressure, allowing for efficient cycling of the system’s compressors to maintain the desired glycol conditions.
Indicates content that may require registration and/or purchase.