-
Supplier: Luma-Metall AB
Description: Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Beryllium / Beryllium Alloy, Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Supplier: Allied Electronics, Inc.
Description: Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated
-
Supplier: Allied Electronics, Inc.
Description: Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd
-
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact Is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Black Lead Is Connected to BNC
-
Supplier: Allied Electronics, Inc.
Description: Square or Round Pins on Test Boards, Etc. BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 3″ (76.2 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 2″ (50.4 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 6″ (152 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: Newark, An Avnet Company
Description: WIRE TO BOARD CONNECTOR, RECEPTACLE, 44 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRE TO BOARD CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:IDC / IDT RoHS Compliant: No
-
Supplier: Radwell International
Description: WTB CONNECTOR, RCPT, 20POS, 2ROW; PRODUCT RANGE:TCSD SERIES; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION TYPE:IDC / IDT; GENDER:RECEPTACLE; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 Circular Connectors; Contact Gender:Socket; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2 Cat5e
- Network Equipment: Hub
-
Supplier: Mueller Electric Company
Description: BNC Male Breakout to Mini Micro Clip Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X):
- North American (AWG): 20 AWG
- Connector Type: BNC
- Features: Cable Assembly, Copper and Copper Alloys, Other
- Gender: Male-Male
-
Supplier: ValueTronics International, Inc.
Description: Beryllium Copper for long insertion life and low contact resistance Materials: Miniature Banana Plug: Spring – Beryllium Copper, Gold Plated Body: Brass, Gold Plated Hex Nut: 4-40 Nut, Brass, Nickel Plated Ratings: Operating Voltage:
-
Supplier: Mill-Max Mfg. Corp.
Description: male connector is shrouded and polarized for alignment with the mating socket and has .032” (0,81 mm) and .0435” (1,1 mm) mating pins plated 30 u” gold. The cable connector has solder cup receptacles to accept up to 24 AWG wire on the signal contacts and 20 AWG on the power
- Contact Plating: Gold Plating
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: TE Connectivity
Description: Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact
- Frequency Range: 40 GHz
- Number of Contacts: 1 #
- Gender: Female / Jack
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: TE Connectivity
Description: Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Wire Connector
-
Supplier: Mini-Circuits
Description: minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low-loss PTFE. SMA female connector has passivated stainless steel coupling nut over a gold-plated connector body and Beryllium copper over a gold-plated center contact.
- Operating Temperature: -55 to 105 C
- Cable Length: 0.5 ft
- Features: Cable Assembly
-
Supplier: ValueTronics International, Inc.
Description: The 3925-0 is a test clip from Pomona. Additional Features: Minigrabber® Test Clip For Max. .090" Wire Diameter, Do-It-Yourself, Black Materials: Body: Contact – Gold Plated Beryllium Copper, Spring – Stainless Steel Insulation: Glass filled nylon. Marking: “Pomona
-
Supplier: ValueTronics International, Inc.
Description: Brass. Banana Plug Spring: Nickel Plated Beryllium Copper. Insulation: Santoprene® Wire: 20 AWG, gray silicon rubber 0.089 (2,26mm) O.D. Probe Tips: Gold plated or Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact
- Frequency Range: 40,000 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Beryllium Copper Gold Plated Signal Contact, 3A, Solder, Thru-Hole Product overview: 8579-0-15-15-11-27-10-0 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
- Current Rating: 3 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Beryllium Copper Signal/Power Contact, Gold/Tin Plated, 4.5A, Thru-Hole Product overview: 6021-0-15-80-16-27-10-0 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
- Current Rating: 4.5 amps
-
Supplier: Omnetics Connector Corporation
Description: mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins
- Current Rating: 3 amps
- Number of Contacts: 5 to 27 #
- Contact Pitch: 1.27 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Omnetics Connector Corporation
Description: mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins
- Current Rating: 3 amps
- Number of Contacts: 5 to 27 #
- Contact Pitch: 1.27 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: TelephoneStuff.com
Description: coupling nuts and receptacle shells - Cost effective plating resists corrosion in high abuse environments. - Hard gold over Palladium Nickel contact plating - Durable plating for longer contact life and high mating cycles. - Beryllium copper sleeved socket contacts - Resilient
-
Supplier: Mill-Max Mfg. Corp.
Description: male connector is shrouded and polarized for alignment with the mating socket and has .032” (0,81 mm) and .0435” (1,1 mm) mating pins plated 30 u” gold. The cable connector has solder cup receptacles to accept up to 24 AWG wire on the signal contacts and 20 AWG on the power
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
Find Suppliers by Category Top
Featured Products Top
-
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This precise construction allows the connector to accommodate PCBs with pad center spacing down to 0.25mm. Additionally, each 0.050mm x 0.127mm gold-plated element can deliver a current carrying (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
• Micro jacks are available for mating with .015 to .082 diameter pins and leads • Beryllium Copper multi-spring contact maintains retention after multiple insertions • Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole. 9495 #8 Fork spade terminal with 0.080″ pin socket (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Key Features Shielded constructionblocks outside interference for clear ECG and monitoring signals Oxygen-free copper conductors; gold-plated lead tips resist corrosion Soft, latex-freesilicone, TPE (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited -
, like Omnetics, uses their Military Specification solid BeCu (beryllium copper) spring pin and sockets that are plated with Mil. Specification Nickel and Gold to assure the highest reliability in the industry. Pin to socket mating and de-mating tests show constant signal integrity up beyond 2000 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
rating: 1 A Durability: 2,000 mating cycles Contacts: copper alloy, gold plated Operating temperature Standard: -55°C to +125°C High temperature: -55°C to +200°C (read more)
Browse Electrical Connectors Datasheets for DigiKey -
-up to your medical equipment > Test connectors to use as adapters, replace parts, or build DIY test leads > Wire & Cable spools up to 1000 ft for DIY/custom test lead assemblies > Contact materials (beryllium copper, brass, stainless-steel, non-magnetic, etc (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Simulation free measurement of the B+ lifetime using decays selected using displaced tracks
Each cell has 12 sense wires and 12 potential wires made out of 2mm gold plated copper beryllium wire .
-
A Bi-Dimensional Multi-Wire Cathode Strip Detector for Fission Fragments
The anode wire plane consists of 17 gold plated tungsten wires of 20 m diameter and the split-cathode wire plane (Y-plane) is made of 17 gold plated copper beryllium wires of 50 m diam- eter.
-
Design and characterization of a 250-350-GHz fixed-tuned superconductor-insulator-superconductor receiver
The chip is contacted on both the IF connector side and the ground side by gold plated beryllium copper wire , 0.125 mm in diameter.
-
CERAMIC ABSTRACTS
A thick, thermocompressing to each layer a gold - plated beryllium copper wire by heating at 350" to 500°C, and then pressing the wire end against the layer at 10,000to 25,000psi for 1to 5 sec. D.J.B. Thermoelectric compositions of …
-
Design, Manufacture, And Tests Of An Electrical Power And Communications Swivel For A Single Point Mooring Terminal
Composite brushes of copper-graphite were used for the power circuits and gold - plated beryllium copper wires were used in the neutral return and signal circuits.
-
Measurements of F_{2} and R=σ_{L}/σ_{T} on Nuclear Targets in
the Nucleon Resonance Region
and ethane, and field wires (cathodes) of 150 µm gold - plated copper beryllium wires .
-
Beam lead quartz chips for superconducting millimeter-wave circuits
Micro-spring contact, formed by pressing an extremely narrow (0.125mm in diameter) gold - plated beryllium copper wire against the gold-plated circuit trace pad, has been successfully used in packaging Josephson and SIS mixer chips.3,4 However, micro-spring contacts …
-
A search for supersymmetric electrons with the Mark II detector at PEP (Positron Electron Project)
The sense wires were 20 /im diameter thick gold plated tungsten wires, and the field and guard wires were 150 jim diameter thick gold plated aluminum wires in the inner band, and gold plated beryllium - copper wires in the outer band.
-
Fast ion chambers for SLC
Gold - plated beryllium copper wire with a diameter of are the primary diagnostic used to locate losses in *allthe SIX_ 0.250ram is used for the center conductor.
-
An Enquiry Concerning Charmless Semileptonic Decays of Bottom Mesons
Each cell has a 100 µm gold - plated beryllium copper wire running .
Indicates content that may require registration and/or purchase.