-
Supplier: Allied Electronics, Inc.
Description: connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and
-
Supplier: Amp-Line Corp.
Description: either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling
-
-
Supplier: Allied Electronics, Inc.
Description: available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or
-
Supplier: Allied Electronics, Inc.
Description: that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only)
-
Supplier: DigiKey
Description: 0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface
- DC Output Voltage: 0 to 80 volts
- DC Output Current: 0 to 60 amps
- Type: AC/DC Converter
-
Supplier: ValueTronics International, Inc.
Description: parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of
-
Supplier: ValueTronics International, Inc.
Description: Parallel load modules up to 1,200 W total power, 240 A total current Constant Current, Constant Resistance, Constant Voltage, Short Circuit modes Dynamic loading from 0.1 Hz to 20 kHz with internal pulse generator Fast, adjustable slew rate from 0.32 mA/µS to 5 A/µS User
- Load Bank Type: DC, Programmable
-
Supplier: Wayne Kerr Electronics
Description: 3kVA, DC 3kW Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc) Output Frequency: 1Hz to 550Hz Multifunctional Single-Phase Model. Functions for various
- AC Output Voltage: 0 to 155 volts
- AC Output Current: 15 to 30 amps
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: ValueTronics International, Inc.
Description: Sequences or Extremely Long Patterns Almost Infinitely Formula Entry of Waveforms Fully Programmable from Front Panel, RS-232, or GPIB (IEEE 488.2) CE Certified Applications Video Network Physical Layer Test Navigation Radar Computer Peripherals Data Storage Electronic Warfare Simulation
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 500 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: effectively using the Combiner Set Up menu. The flexibility of the signal routing allows the 2026 to accept an external signal generator, such as the 2050 Digital and Vector Generator, to substitute for one of the internal sources, to enable different forms of carrier signals
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: AMETEK Programmable Power
Description: products use switching power supplies, they tend to pull high repetitive peak currents. The SQ30 with a crest factor rating of 4.5 for example, can deliver up to 300 Amps of repetitive peak current (166 V AC range) per phase to handle three-phase loads. Refer to the
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
units (LKM/LKS) Powerful set of analog controls for PHIL and Modulation tests Trigger In & Out to permit extensive coordination with external systems Extensive Onboard diagnostics Digital I/O, including RS232 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Multi-channel programmable sequencing, ramps and delays Active power factor correction (PFC) Standard LXI LAN, USB, and RS232 interfaces Remote on/off, inhibit, trigger in/out and monitor signals (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
be controlled via LXI Ethernet and RS232 standard control interfaces, as well as through the optional GPIB control interface. Learn more. (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
via Virtual Panels™ Control via Front Panel Touchscreen & Encoder or available digital control interfaces The Asterion DC Series can be operated from the intuitive, easy to use front panel touchscreen or the Ethernet LXI, USB and RS232 (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
, and delays Full remote control via Virtual Panels TM GUI Standard LXI Ethernet, USB and RS232 control interfaces Optional GPIB control interface or isolated analog programming (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Power Range: Up to 600W Interfaces: USB, LAN, RS232 Remote Control: Supported via SCPI commands Protection Features: Overvoltage, Overcurrent, Overtemperature The UDP6900 series programmable DC power supplies are engineered to deliver unmatched performance, versatility, and cost (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Abstract: Laser ultrasonics is an emerging non-destructive testing technique. It offers several advantages
over conventional water-jet ultrasound inspection, i...
The photo-EMF receiver’s output signal is displayed on the oscilloscope’s screen, and downloaded to a PC from the GPIB interface of the oscilloscope to the serial port of the PC via a GPIB to RS232 converter (Tastronic).
-
A LabVIEW-based control system for a surface science experimental station
(vu) digital multimeter (197A by Keithley) (viii) video camera (CCIR by Pulnix); (ix) RS232 to GPIB interface converter (Serial 488/4 .
-
Distributed Measurement System Based on Wireless Mobile Device and Application Repository Server
According to the communication port of the measurement instrument, there are different protocol converters ( GPIB /WiFi, RS232 /WiFi).
-
RASOR: An advanced instrument for soft x-ray reflectivity and
diffraction
Currently the 0-2 V output from this is passed through a voltage to frequency converter and into a standard Diamond VME scalar, however the Elec- trometer can also be read directly from RS232 / GPIB .
-
Signal Recovery
The model 4161A is a dual channel, analog to digital converter (ADC) module which will measure one or two analog voltages, display the … meter, and allow it to be read by an external computer connected to the module's RS232 or GPIB interface.
-
Development of a field-portable small-size impedance analyzer for structural health monitoring using the electromechanical impedance technique
If function generator is controlled via RS232 cable, The GPIB card can be deleted from the system. .... a personal computer and generating the sinusoidal excitation with integrated direct digital synthesis (DDS) (such as the AD9833 chip[18] , which can provide digitally created sine wave up to 12.5MHz) and sampling … current signals with A/D converter and some peripheral circuits…
-
Development of a microwave calorimeter for simultaneous thermal analysis, infrared spectroscopy and dielectric measurements
…A: in-line attenuator, DC: directional coupler); (iii) temperature measurement and PID control system; (iv) remote sensing infrared spectrometer; and (v) process control and data acquisition (PC: personal computer; ADC: analogue–digital converter ; GPIB : general-purpose interface bus; RS232 : serial communications). . external circuit. .... Usually, the external circuit is connected to the cavity using a simple coupling device (e.g. a…
-
Coherence‐time characterization in a suburban environment
An RS232 - GPIB converter was used as an interface between the laptop and the spectrum analyzer. .... The spectrum analyzer was set to zero span and centered at 836.37 MHz.
-
B&K Precision - 9123A - Power Supplies - DC Power Supplies - Allied Electronics
RS232 interface (standard), USB optional. .... GPIB to TTL Serial Converter cable (9123A only) .
-
Applied Informatics and Communication
…frequency counter, functional generators, oscilloscope, etc.) with LAN communication ports (Service Level); and non standard equipments (in white color) such as universal communication boards with SPI or RS232 to Ethernet bridges (Communication Level … universal sensors and transducers converter and interface boards with .... This application, installed on the server allows sharing its instrumentation resources ( GPIB , serial and USB ports, with…
Indicates content that may require registration and/or purchase.