-
Supplier: Telit IoT Solutions, Inc.
Description: The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -163 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne® assisted GPS, digital and analog
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -30 to 80 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular, Navigation GPRS, GPS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
- Data Rate: 921.6 kbps
- Sensitivity: -108 dBm
- Output Power: 33 dBm
- Operating Frequency: 850 to 1,900 MHz
-
Supplier: QUALCOMM, Incorporated
Description: The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE
- Operating Frequency: 1,300 MHz
- Data Rate: 20 to 375 kbps
- Technology: GPRS
- Device Type: Modem
-
Supplier: DigiKey
Description: 2G GPRS, GPS, GSM Modem RS-232
- Data Rate: 0.0000096 Gbps
- Frequency Band: 850 to 1,900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Network and Communication Chips - Extra-Rugged Quad-Band GSM/GPRS Wireless Module -- GE864-QUAD ATEXSupplier: Telit IoT Solutions, Inc.
Description: time-to-market Suitable for the most critical environments (Group II, Category 1) Enables integration into equipment used in potentially explosive atmospheres Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 153.6 kbps
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
-
Supplier: Data Connect Enterprise, Inc.
Description: machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using
- Network Equipment: Router
- Features: VPN
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: DigiKey
Description: Cellular Galileo, GLONASS, GPRS, GPS, HSPA+ Transceiver Module Card Edge
- Operating Temperature: -40 to 85 C
- Features: RoHS
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: GNSQuectel Category: RF and Wireless RF Transceiver Modules and Modems Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA
- Supply Voltage: 3.3 to 4.3 volts
- Device Type: Transceiver
-
Supplier: Radicom Research, Inc.
Description: external multi-band antenna with flexible SMA cable Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz, GPRS, GPS AT Command embedded for 3G Cellular network operation 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Win Source Electronics
Description: 1.8GHz, 1.9GHz Package / Case: 54-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 7A994 Voltage - Supply: 3.5V ~ 4.2V RF Family/Standard: Cellular, Navigation Antenna Type: Antenna Not Included Protocol: Beidou, GNSS, GPRS, GPS, GSM Sensitivity: -166dBm Serial
- Sensitivity: -166 dBm
- Operating Frequency: 800 to 1,900 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 3.5 to 4.2 volts
-
Supplier: Instrumentation Northwest, Inc.
Description: Small, low-power, feature-rich datalogger with built-in GPRS modem — use for stand-alone monitoring or combine with on-line data service for data access from anywhere. Features Easy programming with Windows-based OMC programmer (free) Built-in GPRS/GSM modem Built-in
-
Supplier: Data Connect Enterprise, Inc.
Description: HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec Secure Tunneling – Optional Warranty – 1 Year Limited Warranty Data
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: immediately usable worldwide. Renowned for their reliability Maestro 100modems are the perfect devices to integrate in each of your projects facingtough conditions or extended lifetime requirements. – M100s Support Data, SMS, Voice and Fax AND GPS Key Features: Dual-band UMTS Quad-band
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: QUALCOMM, Incorporated
Description: accessories. Snapdragon Wear 1200 Specs Cellular Modem LTE Category LTE Cat-M1 LTE Cat-NB1 Peak Download Speed 300 kbps 20 kbps Peak Upload Speed 375 kbps 60 kbps Supported Cellular Technologies LTE HD-FDD LTE TDD E-GPRS Next-generation Calling Services VoLTE Location Satellite Systems
- Clock Speed: 1,300 MHz
- ROM Type: Flash
- Serial Interface: SPI
-
Supplier: TOP-electronics USA
Description: SC20-CE/-W R1.0) and BT4.1 LE (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems - Multi-constellation GNSS
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 3G or LTE coverage.
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Handheld
Description: altitudes. With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
Find Suppliers by Category Top
More Information Top
-
Wireless Gprs Radio Modem from Xiamen Fourfaith Communication Technology Co.,Ltd, China
• gps gprs modem rs485 for fleet management (F7114P) F7114 GPS+GPRS IP MODEM is a ...
-
System for monitoring concentration of NO2 and CO gasses on landfill sites
For wireless communication Telit's GM862- GPS GPRS modem is used.
-
gsm gprs gps modem - offers from gsm gprs gps modem manufacturers, suppliers, exporters & wholesalers
gsm gprs gps modem .
-
http://jmst.ntou.edu.tw/marine/18-6/797-808.pdf
GPRS Modem GPS Receiver (Bluetooth .
-
Automatic vehicle location tracking system based on GIS environment
† Alarm parameters represent the signal received from the sensors of the GPS / GPRS modem to give an indication of vehicle status.
-
A novel procedure and apparatus for measuring the radon concentration in air
Besides radon detection, this detector is capable of emitting an alarm signal (in case of high radon concentrations) and of transmitting the measurement data to a remote location along with the geographic position of the detector through a GPS / GPRS modem .
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
The hardware is based on the MSP430F5419A microcontroller, the CC2540 Bluetooth Low Energy (both from Texas Instruments), and the SIM908 GSM/ GPRS / GPS modem from Simcom.
-
Gprs Modem Manufacturers in Navigation & GPS, Gprs Modem Suppliers & Exporters in Navigation & GPS Directory
Integrated Unit of Fare Meter, Thermal receipt printer, GPS and GPRS Modem .
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers (Page 6)
Integrated Unit of Fare Meter, Thermal receipt printer, GPS and GPRS Modem .
-
USB-32 Port-modem Pool from Hongkong Bailing International CO.LTD, China
32 PCI Port modem,Siemens MC55 Module RS232 Interface, GPS / GPRS Modem Pool,,Support SMS,MMS,WAP,GPRS,FAX,Voic,AT command,TCP/IP .
Indicates content that may require registration and/or purchase.