-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Grade 8.8 Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Self Colour
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Zinc & Clear / Self Colour
- Material: Steel
- Finish: Zinc Plated
-
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimension: Inches Material: Grade En8 Finish: Self Colour
- Fastener Standards: BS
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 36 inch
- Inch: 5/8"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Description: the material can also be used in pump parts. There are several grades of Zirconia available, the most common of which are Yttria Partially Stabilized Zirconia (Y-PSZ) and Magnesia Partially Stabilized Zirconia (Mg-PSZ). Both of these materials offer excellent properties, however, the
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Performance Features: Machinable
- Shape / Form: Rod Stock
-
Supplier: Lee Engineering, LLC
Description: Industrial 3 Finger, Vinyl coated Extension Lab Clamp, 8.5 cm maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy 3 finger vinyl coated clamp attached to a stainless steel rod. • Maximum clamp opening is 8.5cm • 14 cm Stainless Steel
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.337 inch
- Overall Length: 2.9185 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.337 inch
- Overall Length: 3.1065 inch
-
Supplier: Lee Engineering, LLC
Description: Industrial 3 Finger, Cork-Lined Extension Lab Clamp, 3.35″ (8.5) cm maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy, 3 finger cork lined clamp attached to a stainless steel rod • Maximum clamp opening is 3.35″ (8.5 cm) • 5.51″ (14 cm)
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.937 inch
- Housing Diameter: 1.5 inch
- Overall Length: 3.375 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.337 inch
- Overall Length: 3.1065 inch
-
Supplier: Radwell International
Description: FEMALE THREADED RIGHT HAND SPHERICAL ROD END - GRADE: ECONOMY/GENERAL PURPOSE, BORE DIAMETER: 0.3750 INCH, SHANK THREAD SIZE: 3/8-24, ZERK FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FEMALE ROD END BEARING, 5/8 INCH BORE, 5/8-18 LEFT HAND THREAD, PRECISION GRADE, REGREASABLE, CHROME PLATED 52100 STEEL BALL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lee Engineering, LLC
Description: Industrial 1.97″ (5 cm) 3 Finger, Vinyl Coated Extension Lab Clamp, 3.35″ (8.5 cm) maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy, 3 finger vinyl coated clamp • Maximum clamp opening is 3.35″ (8.5 cm) • 3 Vinyl Coated Clamp Fingers • Completely
-
Supplier: Radwell International
Description: ROD END BEARING, STANDARD/TR SERIES, PRECISION GRADE, FEMALE/THREADED, 5/8-IN DIA BORE, 1.50 IN HEAD DIA, 0.562 IN HEAD W, 3/4-IN BALL W, 2.500 IN LENGTH TO BALL CENTER, NON-LUBRICATABLE, CARBON STEEL, 8050 LBF/RAD STATIC LOAD CAP, 1.5 IN SHANK THREAD LNG. FREE 2 YEAR
-
Supplier: Greenlee Textron, Inc.
Description: 13-5/8 INCH OVERALL LENGTH 1/2 INCH DIA COMMON BOLT, 7/16 INCH DIA GRADE 5 BOLT, 5/16 INCH DIA GRADE 8 BOLT, 1/2 INCH DIA THREADED ROD, ONE TIME DISPOSABLE LOCK 4 AWG ALUMOWELD, BL-9 BOA LOCK, 3/8 INCH DIA GRADE 40 REBAR, 3/8 INCH DIA
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod Support
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd Party 15mm Mini Rod Support Brackets Added Support with 15mm Mini Rod
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: 16X9 Cine Lens Mount PL to Sony E Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod Supports Accepts 3rd-Party 15mm Mini Rod Support Brackets Optional 15mm Mini Rod Support Bracket Getting
- Mount Type: Lens Holder
-
Supplier: 3X Ceramic Parts Company Limited
Description: Specific Heat j/kg*K 880 880 880 Thermal Shock Resistance °C 250 200 200 Max UseTemperature °C 1700 1700 1750 Electrical Dielectric Strength ac-kv/mm 8.3 8.7 8.7 Dielectric Constant / 9 9.6 9.8 Loss Tangent / 0.0011 0.0002 0.0002 Volume Resistivity ohm•cm >1014 >1014
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Plansee SE
Description: to yellow brown) Caution, both the rod and the ring must be machined exactly to the same cone specification (test with engineers blue) Directly from stock. Are you in a hurry? That's not a problem. To guarantee short delivery times, we have rods of diameters between 3 mm and 62 mm in
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: CSA Group
Description: on hardness measurements for process control of steel items. 8) For information on grades of construction and strength requirements for overhead lines, see CSA C22.3 No. 1. 1.3 In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
The manufacturing process is selected according to thread geometry, wall thickness, material grade, dimensional tolerance, and surface finish requirements. Machining Capability & Equipment Great (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
O grades Customized BeO ceramic grades Material selection can be optimized according to thermal conductivity, electrical insulation, temperature, chemical compatibility, and purity requirements. Customized Be (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application. Envirco’s rod-suspended cleanroom ceiling systems share (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Port Threads: 3/8"-18 NPTF (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Blade System Design Studies phase II : final project report.
TPI performed a quick study to estimate the probable cost and availability differences between Grade 5 and Grade 8 threaded rod .
-
The Development of Procedures for Charpy Impact Testing
NIST machines were mounted with 22-mm diameter grade 8 threaded rod , cut into pieces that were about 600-mm long.
-
Maintaining the Accuracy of Charpy Impact Machines
At NIST we used 22 mm (7/8 in.) grade 8 threaded rod , cut into pieces 61 cm (24 in.) long.
-
CR4 - Thread: Feasibility Discussion on Modular Vehicles
I think that if 1" grade 8 threaded rods and nuts are used, that this would be very strong.
-
CR4 - Thread: Clamp Design for Suspending Tube Steel
The spec calls for Grade 8 threaded rod and hardware.
-
Bridges for Service Life Beyond 100 Years: Innovative Systems, Subsystems, and Components
Grade 75 threaded rods are used every 8 ft to connect each pair of adjacent boxes at the top and bottom flanges.
-
$80-$90 Nuts - Fasteners - Grainger Industrial Supply
• Rod Coupling Nut, Fully Threaded , Grade 8 Steel, Zinc Chromate Plated Finish, Thread Size 3/4-10, Thread Type Standard, Right Hand Thread Direction, Width 1 1/8 In, Length 2 1/4 In, Min Tensile Strength 150,000 PSI, Min Yield 135,000 …
-
Rod Couplings - Grainger Industrial Supply
• Rod Coupling Nut, Fully Threaded , Grade 8 Steel, Zinc Chromate Plated Finish, Thread Size 3/4-10, Thread Type Standard, Right Hand Thread Direction, Width 1 1/8 In, Length 2 1/4 In, Min Tensile Strength 150,000 PSI, Min Yield 135,000 …
-
$60-$70 Nuts - Fasteners - Grainger Industrial Supply
• Rod Coupling Nut, Fully Threaded , Grade 8 Steel, Zinc Chromate Plated Finish, Thread Size 1/4-20, Thread Type Standard, Right Hand Thread Direction, Width 1/2 In, Length 7/8 In, Min Tensile Strength 150,000 PSI, Min Yield 135,000 PSI, Straight …
-
CR4 - Thread: Optimum thread angle?
The tie-rods were hardened to grade 8 as were the nuts but the tie- rod was threaded SAE into the aluminium head. the fail rate is less than 2% per 1000 actuators.
Indicates content that may require registration and/or purchase.