-
Description: The principle is based on placing a series of thermometric probes consisting of a rigid tube or flexible cable with one or more temperature-sensing devices throughout the mass of stored grain to detect or monitor changes in temperature. In larger stores, an automated
-
Supplier: CSA Group
Description: The principle is based on placing a series of thermometric probes consisting of a rigid tube or flexible cable with one or more temperature-sensing devices throughout the mass of stored grain to detect or monitor changes in temperature. In larger stores, an automated
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: uses low-power microwaves to penetrate the surface every 0.2 second and obtain interior moisture readings without causing any damage. An integrated temperature probe ensures the readings are accurate from 41°F to 131°F (5°C to 55°C). The PCE-A-315 inline moisture sensor can be
- Moisture Content Range: 5 to 40 %
- Moisture Content Accuracy: 0.5 to 1 ±%
- Operating Temperature: 41 to 131 F
- Variables Measured: Moisture Content, Temperature
-
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring from
- Probe Configuration: Flexible Probe
-
Supplier: Electro-Sensors, Inc.
Description: 16 threaded stud probe (e.g. belt-alignment rub block temperature) TT420Z-LT* - 1/4 in stainless steel probe with 1/8 NPT adapter (e.g. zerk grease fitting for bearing temperature)
- Sensed Temperature: -40 to 248 F
- Element Configuration: Single Element
- Features: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Probe Configuration: Straight Probe
-
Supplier: Rotronic Instrument Corp.
Description: For water activity measurements in bulk materials such as flour, grain, spices, etc. and for solid and pasty products such as meat, sausage as well as oils, fats, etc.
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Form Factor: Meter / Indicator
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td],
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Features: Detachable Probe(s)
- Display: Digital Readouts, None - No Display
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric Profile Thermocouples are high-precision temperature sensor constructions designed and manufactured primarily for the Semiconductor, Solar and LED industries. These thermocouples were engineered to address the critical process temperature measurement and control
- Probe Configuration: Straight Probe
- Basic Element Used: Thermocouple
-
Supplier: Process Sensing Technologies USA
Description: process considerably in the case of tempered products, be they goods in cold storage or on heated conveyor belts. Features: Accuracy: ±0.005 aw, ±0.1 K Temperature control range: 0...60 °C High temperature stability: ±0.01 °C/min Variable sample container sizes: 14 / 40 mm
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Transcat, Inc.
Description: Humidity Pinless measurement depth to 0.75" (19mm) below the surface Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
-
Supplier: Transcat, Inc.
Description: Moisture Value of Wood or Material Being Tested, Air Temperature, IR Temperature, or Humidity Built-In Humidity/Temperature Probe Measures Relative Humidity, Air Temperature Plus Grains per Pound (GPP)/(G/Kg), Dew Point (DP), Vapor Pressure, and Condensation
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: InspectorTools
Description: is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional
-
Supplier: InspectorTools
Description: on multiple wood types and other building materials Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Built-in Humidity/Temperature probe measures
-
Supplier: InspectorTools
Description: capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and
-
Supplier: FineTek
Description: ground to determine the level of the material in the vessel. When the sensing probe is in air only (no material around the sensing probe; vessel is empty), the amount of capacitance is measured. As the target material begins to increase and surround the sensing probe, the
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: OMEGA Engineering, Inc.
Description: which allows for contact moisture readings [0.9 m (3') cable length]. The RH297 has an easy-to-read, large dual display with automatic backlight feature and fast analog bargraph. Measure relative humidity and air temperature with built-in probe plus non-contact infrared
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: Transcat, Inc.
Description: Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Evident Scientific
Description: porosity, inclusions, cracks, and laminations in castings and forgings Crack detection in bolts or other cylindrical objects Maximum temperature capability is 800°F (425°C) for 5.0 MHz and below; 350°F (175°C) for 7.5 MHz and 10 MHz. Recommended duty cycle for surface temperatures from
- Probe Frequency: 7,500 kHz
- Diameter / Width: 17.779990398805186 mm
- Probe Style: Dual Element
- NDT Probe Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: porosity, inclusions, cracks, and laminations in castings and forgings Crack detection in bolts or other cylindrical objects Maximum temperature capability is 800°F (425°C) for 5.0 MHz and below; 350°F (175°C) for 7.5 MHz and 10 MHz. Recommended duty cycle for surface temperatures from
- Probe Frequency: 2,250 kHz
- Probe Style: Dual Element
- NDT Probe Technology: Ultrasonic
- Application: Wall / Material Thickness
-
Supplier: FineTek
Description: The moisture in solids is an important parameter which strongly influences the quality of the product and can increase the economic efficiency of a production fundamentally. HUMY 3019 is in many processes, successfully in use among others at sugar, tobacco, grain, malt, flour, coal, sand,
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Process Sensing Technologies USA
Description: The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee, food and
- Form Factor: Meter / Indicator
- Variables Measured: Water Activity
-
Supplier: Traceable® Products
Description: fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
constructed to measure a wide range of temperatures. These sensors are often used to measure multiple temperature points in storage tanks, piping systems, ovens/kilns/furnaces, air flow ducts, grain bins, heat exchangers, rail car and truck tanks, chemical vessels and others. Learn More (read more)
Browse RTD Temperature Probes Datasheets for Pyromation
More Information Top
-
ARS | Publication request: Estimating Populations of Grain Beetles Using Probe Traps in Wheat-Filled Concrete Silos
We were able to predict insect population in the grain based on number of insects captured in the probe traps, grain temperature , and depth of the trap in the grain.
-
A direct optical method for the study of grain boundary melting
The vertical adjustment enables the experimenter to probe different grain boundary temperatures .
-
The ICC Handbook of Cereals, Flour, Dough & Product Testing
The performance (Wontner-Smith and Wilkin, 2008) of probes is influenced by the depth of insertion into the grain and the temperature of the grain and probe .
-
The role of grain boundary diffusion in initial selective oxidation kinetics of a manganese-aluminum TRIP steel
The purpose of the pres- ent investigation is to provide in situ observation of the relative kinetics of oxidation at grain boundaries and grain interior surfaces as a function of temperature and grain size to probe the mechanisms mentioned above.
-
Design and Testing
of an Instrument to Measure Equilibrium Moisture Content of Grain
EMC values do not show this behavior for 0.60-m 3 /h airflow and could be the result of the probe tip approaching ambient grain temperature conditions quickly due to the higher airflow.
-
On thermal radiation from heated metallic dust grains
Another possible application of these results concerns the use of thermal radiation from heated grains as probes of the temperature profiles of hot gaseous environments (see also Samarian et al 2002).
-
Dust in Proto-Planetary Disks: Properties and Evolution
First, the 10 µm spectral region probes grains of a certain temperature range, mostly between 200 and 600 K Second, both the amorphous and crystalline silicate reso- nances near 10 µm only probe presence of grains smaller than a few microns in…
-
PM combustibility from SiC nanoparticle porous film and high temperature durability
Looked into high temperature durability of Pt supported SiC nano particle .
-
The problematically short superwind of OH/IR stars - Probing the outflow
with the 69 μm spectral band of forsterite
The dia- gram shows that the abundance of crystalline olivine in the line of sight does not correlate with the crystalline olivine grain tem- perature (which is a probe of the extent of the outflow, see sect.
-
Anomalous Fatigue Behavior and Fatigue-Induced Grain Growth in Nanocrystalline Nickel Alloys
Several of the tensile coupons were annealed at various temperatures to grow the grains and probe the fatigue behavior.
Indicates content that may require registration and/or purchase.