-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO SVD10BHI120V1F CCTV Camera
- Horizontal Resolution: 1,312 lines
- Imaging Technology: CMOS
- Physical: Dome
- Application / Industry: Security / Law Enforcement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
-
Supplier: Teledyne DALSA
Description: High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: Omron F420-F000W12M-SWS Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Format / Output: USB
-
Supplier: Teledyne DALSA
Description: lengths beyond 100 meters to enable the newest and most demanding vision applications. Typical Applications The Linea HS enables high speed and high sensitivity imaging in light starved conditions like these: FPD Inspection PCB Inspection Wafer Inspection Gene Sequencing Digital Pathology
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: RS Components, Ltd.
Description: GigE Vision Area Scan Camera, 1.6 MP, Mo
- Specialty Camera Type: Machine Vision Sensor
- Camera Function: Video
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Supplier: Radwell International
Description: MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE BUFFER, 7.15 X 5.43 MM SENSING AREA, C-MOUNT. FREE 2 YEAR RADWELL
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: KEYENCE
Description: CV-200C Digital 2-million-pixel Color Camera
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Sofradir - EC, Inc.
Description: AstroScope 9350EOS transforms Canon dSLR cameras into night vision photography systems. Captures high resolution images at night and in low-light situations otherwise too dark for unassisted digital cameras. Light amplification is equivalent to an 8-10 F-stop improvement so that
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Description: SENSOR IMAGE
- Operating Temperature: -22 to 158 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 90 to 132 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 659 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
-
Supplier: Baumer Ltd.
Description: CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 23 to 28 fps
- Shutter Speed: 0.00001999999999999999 to 0.9999999999999996 seconds
- Width / Diameter: 1.1417329 inch
-
Supplier: Allied Vision Technologies GmbH
Description: XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 33 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Sentech America
Description: The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Teledyne Qimaging
Description: The QImaging Retiga™ SRV CCD digital camera is superior for low-light, high-speed, high-sensitivity research applications. Features 1392 x 1040 pixels 6.45µm x 6.45µm 2/3" optical format Sensor readout noise 8e- Dark current 0.01e-/pix/s cooled Electronic shutter Binning up to 8x8 ROI Cooling
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora Technologies and Skoopia proudly introduce the industry’s first external frame grabber that adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The combined solution helps designers and integrators leverage the ease-of-use of Skoopia (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
ibaVision as virtual cameras Protected storage areas for important sequences Capturing from of up to 64 cameras (analog, IP, GigE or virtual) and online visualization View and analyze video sequences and measurement data with ibaAnalyzer Live image display as (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Real-Time Vision for Human-Computer Interaction
David Hall, of Team Digital Auto Drive (Team DAD) that participated in the DARPA Grand Challenge of March 2004, designed and developed a real- time stereo video range camera prototype [6] to serve as the vision system for their autonomous vehicle entry …
-
Articulated Motion and Deformable Objects
… John G. Daugman, “How Iris Recognition Works, “ IEEE Transactions on Circuits and Systems for Video Technology, Vol. 14, No … … University [14] Y. L. Grand , "Light, Color and Vision ", New York: Wiley … … and Narrow View Stereo Camera ", Lecture Notes in …
-
PRICAI 2006: Trends in Artificial Intelligence
… 12] John G. Daugman, “How Iris Recognition Works“, IEEE Transactions on Circuits and Systems for Video Technology, Vol. 14, No … … 2004 [14] Y. L. Grand , "Light, Color and Vision ", New York: Wiley … … and Narrow View Stereo Camera ", Lecture Notes in …
-
Stereoscopic display using multimedia and depth sense test
A vision telepresence system was built in our lab, including stereoscopic display on a CRT and a … Two images from two cameras are sent to two multimedia video cards ( Grand -Video cards), Ml and Mr. The two cards, Ml and Mr, transform from two video signals oftwo cameras to RGB signals in its memory.
-
The Dumb Flip? | Light Reading
It's just a matter of time before the next iPhone has capability to capture and record and upload HD video which will render the Flip camera obsolete. Believe me, Cisco has no " grand vision " here!
-
Distribution and composition of the epibenthic megafauna north of Svalbard (Arctic)
Based on the height over ground and the field of vision of the obliquely oriented video camera , each frame shot approximately depicts a rectangular seabed area with a baseline of 1 m and a ‘‘depth’’ (in drift direction) of 1.2 m. The latter was estimated using the drift speed of the sonde ( grand average across all stations: 0 …
-
DETER: Detection of events for threat evaluation and recognition
The argument is predicated on the fact that video sensors and computational power are getting cheaper and … The grand vision of FoS is to drop dozens of cheap small cameras at random in a zone.
-
Controller Boards Bring 12-Monitor Video Wall to the Track - Nasa Tech Briefs :: NASA Tech Briefs
To ensure the race would go smoothly from an operational standpoint, the Australian contractors, who specialize in event communications, used Matrox Graphics and Mura™ MPX Series controller boards to meet the Grand Prix’s need for a 12-monitor video wall. The wall had a total of 32 composite video feeds (track cameras ) and 10 universal inputs: 2 switched- vision feeds and 8 for miscellaneous data (lap times, race position, and weather, for example).
-
Multi-camera human behavior monitoring and unusual event detection. : FRIS Research Portal
The grand challenge is to come up with robust algorithms that automatically extract only the relevant information from the video streams. Current state-of-the-art computer vision algorithms, e.g., algorithms for fall detection of elderly persons ina camera based home monitoring system, perform poorly in real-life situation, especially under changing conditions (lighting, environment, …).
-
Pattern Recognition and Image Analysis
For the experiments, our Sancho mobile robot, equipped with a BumbleBee stereo vision system [18] (with a baseline of 11.9 cm … … of our laboratories while taking images with the stereo camera at 3Hz (up to a grand total of 1000 stereo … A complete video showing the evolution of both experiments can be downloaded in [17].
Indicates content that may require registration and/or purchase.