-
Supplier: Radwell International
Description: BUSHING, GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Graphite / Metal Alloy
-
Supplier: Daemar Inc.
Description: Solid bronze or steel bushings. Suited for high load, low speed applications. Lubrication options include: solid PTFE, graphite self-lube or oil grooves.
- Bushing Type: Sleeve
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes.
- Inside Diameter: 1 to 3 inch
- Outside Diameter: 1.843 to 4.281 inch
- Length: 2.68 to 4.37 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Renold Plc.
Description: design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite
- Bore Diameter: 1 to 7 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Rated Torque: 12,700 to 1,390,000 In-lbs
- Rated Speed: 1,830 to 3,600 rpm
-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable with
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Renold Canada
Description: design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite
- Bore Diameter: 1.12 to 5.25 inch
- Coupling Diameter: 0.172441038 to 0.521653825 inch
- Coupling Length: 0.116929197 to 0.378740362 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: OILES America Corporation
Description: Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4330711 inch
- Length: 0.379921465 to 0.427165585 inch
- Operating Temperature: -58 to 482 F
-
Supplier: GGB
Description: Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to 600°C possible depending on the alloy
- Operating Temperature: -328 to 1,112 F
- Bearing Surface: Graphite / Metal Alloy
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: Electro-Miniatures Corporation
Description: Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.
- Maximum Voltage: 750 volts
- Maximum Current: 10 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Electro-Miniatures Corporation
Description: Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.
- Maximum Voltage: 750 volts
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: GGB
Description: Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C availability
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron® HPV PEEK’s combination of low wear and friction, and high LPV, this
- Overall Thickness: 0.3149608 to 1.968505 inch
- Overall Width / O.D.: 20.67 to 39.4 inch
- Overall Length: 20.67 to 39.4 inch
- Tensile Strength (Break): 16,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and the best machinability of all PEEK materials. Ketron® CM HPV PEEK’s combination of low wear
- Tensile Strength (Break): 19,000 psi
- Tensile Modulus: 1,100 ksi
- Use Temperature: 482 F
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
-
Supplier: FTL Technology
Description: their standard carbon/graphite counterparts. It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime. All standard and impregnated bearings are
- Bushing Type: Sleeve
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® D7015G PI Polyimide is a bearing grade PI that exhibits superior temperature and wear resistance qualities, while offering a low coefficient of friction. Not only does Duratron® D7015G PI maintain its performance abilities with or without lubrication, but with 15% graphite added to
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 650 ksi
- Use Temperature: 580 F
- Features: Other, Thermoplastic
-
Supplier: Serfilco, Ltd.
Description: protects motor bearings and atmosphere Specifications The Series 'ECI' and 'ESS' ver tical pumps feature a high efficiency semi-open impeller, cast construction for superior strength and corrosion resistance, and a cantilevered SS 316 shaft guided by a graphite or Rulon bushing. This
- Pump Type: Centrifugal Pumps
-
Supplier: Total Plastics, Inc.
Description: resistance, high creep resistance and strength up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and graphite are available for applications requiring improved wear resistance and lower coefficients of friction. Pump parts Valve seats
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Norplex-Micarta
Description: RM315 is a thermoset rolled and molded composite consisting of medium-weave cotton reinforcement with a phenolic resin system, enhanced with a self-lubricating graphite modifier. With mechanical properties similar to NEMA C and MIL-I-24768/16 materials, RM315 is designed for mechanical
- Use Temperature: 239 to 257 F
- Water Absorption: 0.82 %
- Tensile Strength (Break): 9,600 psi
- Industry: Electronics, General Industrial
-
Supplier: Serfilco, Ltd.
Description: This same bushing design and unique column assembly allows for reliable operation with columns up to 44". The bushing is lubricated by the product being pumped, thus no external flushing liquid is required. However, since the bushing is being product flushed, these pumps must be
- Pump Type: Centrifugal Pumps
-
Supplier: ASCO
Description: The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 6 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW,
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW,
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway The longer cast iron rod bushing provides maximum load bearing support. The graphite-filled material offers the best bearing surface with hard chrome plated piston rod. The carboxilated nitrile with Teflon compound is used in the
- Operating Pressure Range: 150 psi
- Operating Temperature: -10 to 165 F
- Rotation Angle: 120°, 135°, 180°, 225°, 270°, 315°, 360°, 45°, 90°, <45, >360°
- Number: Double Shaft, Single Shaft
-
Supplier: ASCO
Description: NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 14 inch
- Shaft Diameter: 0.625 to 3.5 inch
-
Supplier: Nanmac Corporation
Description: Often times a molybdenum sheathed thermocouple is used in a furnace with graphite liners or heating elements. At temperatures above 1,600 degrees Celsius, any graphite present emits dust molecules which attack the sheath and rapidly carburizes the sheath. This causes the sheath to
- Diameter or Width Range: 0.15 to 0.284 inch
- Base, Noble and Refractory Metal Type: B, C, R, S
- Features: Thermocouple
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know‐how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: John Crane, Inc.
Description: flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained mating ring for vacuum
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 360 psi
- Operating Temperature: -330 to 800 F
-
Supplier: Velan, Inc.
Description: • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Fire tested in accordance with API 607 Rev. 5/ISO 10497. • Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50). • Stem guide in gland bushing prevents side thrust. • Long cycle life. • Low, uniform
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Threaded
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design provides quick and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: Total Plastics, Inc.
Description: internal lubricants such as PTFE and Graphite are available for applications requiring improved wear resistance and lower coefficients of friction. PLATE Water handling units Bearings Bushings Wear pads Seals Compressors Pump parts Available Sizes PLATE Plate Sizes: 15' x 15', 15' x
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyamide-imide
- Features: Thermoplastic
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design provides quick and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
-
Supplier: Waterman Industries, Inc.
Description: graphite impregnated bronze bushings and lubrication fittings - or any combination thereof. Standard shopcoat paint is an asphaltic base dipping enamel. All special coatings are available and include Epoxy and Coal Tar Paints or total galvanizing per ASTM A-123. Anchor bolts are not
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
More Information Top
-
SNAP 8, CONTROL DRUM BEARING DEVELOPMENT AND EVALUATION HISTORY.
Carbon- graphite bushings are shrunk fit into the ball ID.
-
Radiation Resistance of Reactor Graphites Based on Inexpensive Raw Materials
This problem is a matter of great urgency because the graphite bushings and solid-contact rings in the operating graphite–uranium reactors require periodic replacement.
-
Initial experience in the production of bronze-graphite antifriction bushings
Bronze- graphite bushings possess high corrosion resistance and are well suited for use without additional lubrication, with the supply of only a very small amount of lubricant to the friction surface [I]; they are silent in operation and require no special inspection …
-
Deformation and Operational Safety of Masonry in Commercial Uranium–Graphite Reactors
A distinguishing feature of the structure of the masonry in the type-A reactor is that there are no replaceable graphite bushings between the technological channel and the graphite blocks.
-
Sliding wear of various materials in molten zinc
However, the actual wear measurement showed that the wear of the Stellite #4 sleeve was ~0.15 mm with grooves as deep as 0.64 mm from the wear surface, while the SiC/ graphite bushing experienced almost no wear.
-
Reactor Graphites Based on Inexpensive Raw Materials
Since the service life of graphite bushings does no exceed 10 years (F = 6 × 1020 cm–2), these graphites will be subject to constant-rate shrinkage throughout their ser- .
-
DESTRUCTION OF TETRAPHENYLBORATE IN TANK 48H USING WET AIR OXIDATION BATCH BENCH SCALE AUTOCLAVE TESTING WITH ACTUAL RADIOACTIVE TANK 48H WASTE
The graphite bushing holding the stirrer shaft disintegrated into the slurry about 82 minutes from the start of the reaction period.
-
TESTING AND EVALUATION OF THE MODIFIED DESIGN OF THE 25-DISK ROTARY MICROFILTER
Figure 29 Photograph of the Wear on the Shaft Mechanical Seal Stationary Face after 120 Hours of Testing......................................................................................................32 Figure 30 Traces of Filtrate Drips from Rotary Joint Upper Weep Hole...............................33 Figure 31 Wear on Graphite Bushing Due to Misalignment ..................................................34 .
-
Software conversion of data for full-scale RBMK calculation with MCU
The graphite columns of the core have vertical openings for the assembly channels, made of a zirconium-niobium alloy, which are surrounded by graphite bushings .
-
Sliding bearings in rollers of sintering machine buggies
When the access of lubricant to the rubbing surfaces is stopped, the lubri- cant-impregnated iron- graphite bushings perform the function of a friction member very satisfactorilyand keep the rollers from becoming jammed.
Indicates content that may require registration and/or purchase.