Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: FABRIC, GRAPHITE FIBER
-
Supplier: Accuris
Description: Fabric, Graphite Fiber
-
Supplier: Accuris
Description: CARBON (GRAPHITE) FIBER TAPE AND SHEET
-
-
Supplier: Accuris
Description: FABRIC, CARBON (GRAPHITE) FIBER, NICKEL-COATED
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
-
Supplier: SAE International
Description: This document describes the materials, equipment, and processing techniques used in fabricating high-strength or high-modulus graphite-fiber-reinforced polysulfone laminates for structural applications for service up to 120°C (250°F).
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover graphite fibers in the form of tape and sheet impregnated with epoxy resin, the resin to be supplier in a "B" stage condition.
-
Supplier: SAE International
Description: This specification covers AMS 3894 epoxy-resin-impregnated graphite-fiber broadgoods and tape in the form of multi-plied unidirectional layers constructed from the same or uniform fibers and supplied as broadgood rolls, tape, or cut sheet. The individual ply orientation shall be
-
Description: Graphite Coated Glass Fiber Texturized Yarn Fiberglass texturized yarn is fluffy yarn which one or more fiberglass strand was treated by compressed air puffing, in which process, the signal yarn was scattered. ■Characteristics ○High temperature resistance, non-flammable, heat
-
Supplier: ASTM International
Description: weight percent sizing. 1.4 These test methods include a procedure for determining the weight percent moisture adsorption of carbon or graphite fiber. 1.5 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only. 1.6 This
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2024 is comparable to GFO® fiber in performance but at a lower cost - Testing between 2046 and GFO® fibers show equivalent performance - Tests include leak rate, heat transfer and elevated temperature yarn shrinkage. Centerlock® braided from pure CPL fiber - Carbon,
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2105 is braided from flexible high density pure graphite, and is not a man-made carbon/graphite fiber. This compression packing has an excellent high and low temperature operating ability. This braided packing can be ran dry in pumps and withstand dramatic pressure
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 3,000 to 3,500 ft/min
- Operating Pressure: 426 to 3,500 psi
- pH Range: 0 to 14
-
Supplier: John Crane, Inc.
Description: John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 2 to 12
- Operating Temperature: -166 to 500 F
-
Description: The shell and tube type graphite heat exchanger consists of an array of graphite tubes and tube sheets bonded together with an adhesive (or using single-tube mechanical seals). The tube bundle is placed inside a cylindrical shell, with end caps made from impenetrable graphite or
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 320 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. That means CPL fiber is one of only two yarns to achieve this high graphite content. The end result of this high graphite content is longer wear, better
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: John Crane, Inc.
Description: John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. An excellent choice for chemical
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 14
- Operating Temperature: -349.6 to 500 F
-
Supplier: Morbern, Inc.
Description: Collection: Mellohide Automotive Markets: Auto/Marine Aftermarket Pattern Style: Solid Texture Roll Width: 54 inches Roll Length: 40 yards Weight: 32 ounces per linear yard Cold Crack: -10°F Adhesion of Coating: Excellent CS-273-85 Tear Strength: Excellent 191-5136 Tensile Strength: Excellent
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Description: The blended cloth is made from mixed materials which include carbon fiber ,ceramic fiber,bio-soluble fiber,glass fiber and many other refractory fiber,its refractory performance is highly better than traditional carbon fiber cloth.Beside,it is soft and
-
Supplier: Morbern, Inc.
Description: Collection: Mellohide Automotive Markets: Auto/Marine Aftermarket Pattern Style: Solid Texture Roll Width: 54 inches Roll Length: 40 yards Weight: 32 ounces per linear yard Cold Crack: -10°F Adhesion of Coating: Excellent CS-273-85 Tear Strength: Excellent 191-5136 Tensile Strength: Excellent
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Collection: Defense Finish Collection Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Geometric Finished Width: 54 inchesStandard Weight: 30.75 +/- 1.5 ounces per linear yardNominal Total Thickness: 44 +/- 4.5 milsAbrasion Resistance: No significant wear after 100,000 double
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are
- Material: Carbon / Graphite
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
- Viscosity: 500 to 1,000 cP
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are
- Material: Carbon / Graphite
-
Description: Fiberglass knitted rope is round rope shape high temperature products which knitted by glass fiber yarn. Glass Fiber Knitted Tape Graphite Coated Glass Fiber Knitted Tape ■Characteristics ○Excellent heat resistance and insulation quality. ○Soft, resilient and flexible.
-
Supplier: Toray Composite Materials America, Inc.
Description: MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite, Ceramic
-
Supplier: Toray Composite Materials America, Inc.
Description: Baseline carbon fiber used in aerospace applications with over 20 year service history. Has 30 year production history and is known for balanced composite properties, high quality and consistency, reliability and availability of supply. Available in 1K, 3K, 6K and 12K tow sizes.
- Electrical Resistivity: 1.7 Ohm-cm
- Applications: Aerospace
- Material: Carbon / Graphite, Ceramic
-
Supplier: Creative Composites Group
Description: CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high
- Industry: Aerospace, General Industrial, Military / Government (MIL-SPEC)
- Filler: Carbon / Graphite
- Form / Shape: Pultruded Profile
-
Supplier: Matexcel
Description: Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many
-
Supplier: Matexcel
Description: Graphene Polyester Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many
-
Supplier: Matexcel
Description: and environmentally friendly The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.
-
Supplier: TriStar Plastics Corp.
Description: Bearing grade blended fiber/graphite composite Interwoven laminate using PTFE, polyester fibers, and graphite lubricant Ideal for full rotary applications requiring self-lubrication, low-friction and long-wear
- Operating Temperature: 335 F
- Bearing Surface: Graphite / Metal Alloy, Plastic
- Design Units: Inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Description: Pyrometer with fiber optics for non-contact measurements on metals, ceramics, graphite etc. with temperature ranges between 550 and 3300 °C. Key Benefits Very short response time below 1 ms Extremely short spot sizes, min. 0.45 mm Built-in LC display Laser targeting light Parameter
- Temperature Range: 1,022 to 5,972 F
- Spectral Range: 0.7 to 1.1 microns
- Response Time: 1 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Supplier: Bonded Logic, Inc.
Description: clarity, improving the quality of any environment that suffers from poor acoustics. Available in a Graphite color Each package contains six 1' x 1' squares 80% recycled content Absorbs 85% of sonic energy, improving sound quality and cancelling echo/reverberation throughout the space Easy
- Overall Width / OD: 12 inch
- Overall Length: 0.3333333333333333 yd
- Material: Cotton
- Features: Other
-
Description: Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in lens contamination control system HeavyDuty-fiber connector for rough
- Temperature Range: 1,292 to 5,432 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 10 to 10,000 milliseconds
- Operating Temperature: 32 to 122 F
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window for
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
Find Suppliers by Category Top
Featured Products Top
-
When customers look for better thermal performance, they often upgrade from standard silicone sheets to graphite-silicone composites. In practice, however, those materials can be brittle, prone to cracking, and difficult to reuse, which creates assembly waste and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available Materials Virgin PTFE — excellent thermal, chemical, and electrical resistant properties Modified PTFE — virgin PTFE (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
. Outstanding wear resistance Improved by fillers (e.g., carbon fiber, bronze, graphite, MoS?) for high-speed, long-life sealing. Low starting torque Reduces energy consumption, ideal for motors and precision machinery (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide reduction, purification, pyrolysis, drying, reduction, solid-solid reaction, gas-solid reaction (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
industrial turbine applications, where our FELTMETAL™ Abradable Seals are used in blade outer seals, blade inner seals and labyrinth seals Properties and Technical Information Fibers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
follower are typically machined from 304 or 316 stainless steel. Common high-performance bearing-grade stationary seal face options are as follows: MECO 3000, a slick polymer-filled PTFE; MECO 3120, a malleable ceramic-filled ptfe; MECO 4000, a hard, carbon fiber, graphite & ptfe-filled PEEK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
inlet and outlet applications onboard Airbus and Boeing commercial aircraft Auxiliary Power Units (APU). It is an engineered, porous material made of sintered metal fibers. The size of the fiber, porosity and thickness of the fibers combine to control the desired flow and sound absorption. To (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
, where our FELTMETAL™ Abradable Seals are used in blade outer seals, blade inner seals and labyrinth seals Properties and Technical Information Fibers Seals are made from Technetics Group’s metal fibers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
FELTMETAL™ Acoustic Media Technetics Group FELTMETAL™ Acoustic Media is an engineered, porous material made of sintered metal fibers. Once an acoustic designer has located the dominant frequencies of (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Carbon Fiber Emission Control Strategies
Carbon fiber and graphite reinforced polymers are materials that have, and will continue to revolutionize the products we use everyday by making them stronger, lighter and more durable. However, the manufacturing process can have serious environmental ramifications and immediate danger to human
-
Machining Case Study - A Machine that Cuts Carbon and Hard Steel at 60 Percent the Cost of Other Machines - 03/08
manufacturer of communications connectivity for building site wiring with copper and fiber optics technology. Moldmaker Bryan Karst says, "We needed a new graphite mill because we struggled to hold .0015 " between electrodes on our existing mills. This doubled the workload for the EDM operators to check
More Information Top
-
Handbook of Composite Reinforcements
D. M. Riggs, R. J. Shuford, and R. W. Lewis, ·· Graphite Fibers and Composites," in G. Lubin, Ed., Handbook ofComp o sites , Van Nostrand Reinhold, New York, 1982, pp. 196271.
-
Carbon Fibers
… technologies: • A new process to produce precursor grade PAN by a melt extrusion process developed by BASF • Stabilization, carbonization, and graphitization of the melt extruded PAN precursor to produce oxidized PAN, carbon fiber, and graphite fiber • A new process …
-
Stress Analysis of Fiber-reinforced Composite Materials
1.6.1 Graphite Fiber Treatment : : : : : : : : : : : : : : : : 33 .
-
Fiber Optic Smart Structures
Typically, a lamina is about 5 x IO-'in. thick and graphite fibers are about 0.2 x 10-' in. in diameter.
-
Journal of Aircraft > Review of Smoke Toxicity of Fiber-Polymer Composites Used in Aircraft
The fire properties and flammability of the composite materials used in aircraft, most notably graphite fiber -epoxy used in airframes and glass fiber-phenolic used in cabins, have been thoroughly evaluated [1–17].
-
Experiments on shear deformation, debonding and local load transfer in a model graphite/glass/epoxy microcomposite
The planar specimens consisted of a single graphite fibre placed between two larger glass fibres in an epoxy matrix.
-
Structural Composite Materials
2.6 Carbon and Graphite Fibers 42 .
Indicates content that may require registration and/or purchase.