Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of other materials), and a cylindrical shell
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 392 F
- Application / Industry: Chemical Processing
- Features: Other
-
Description: The shell and tube type graphite heat exchanger consists of an array of graphite tubes and tube sheets bonded together with an adhesive (or using single-tube mechanical seals). The tube bundle is placed inside a cylindrical shell, with end caps made from impenetrable
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 320 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Alfa Laval Inc.
Description: Carbon’s expertise in graphite process equipment. The resulting product combines the high-efficiency heat transfer benefits of conventional plate heat exchangers with the exceptional corrosion resistance of graphite material. DIABON® plate heat
- Temperature Range: 392 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
- Features: Other
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as fire-resistant furnace tube, has many
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: towers are composed of graphite tower sections and internal components. Based on the properties of graphite materials, commonly used tower types include spray towers, packed towers, bubble cap towers (with round or strip bubble caps), and sieve tray towers, among others.
- Maximum Working Pressure: -14.5036839357197 to 43.5110518071591 psi
- Temperature Range: -76 to 392 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing
- Features: Other
-
Supplier: Phelps Industrial Products
Description: works best in flanges, pump casings, heat exchangers, lids, vessels, valve bodies and sight glasses. It can replace flexible graphite in many applications.
- Thickness: 0.02 to 0.125 inch
- Maximum Operating Pressure: 2,000 psi
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Matexcel
Description: This product uses the high thermal conductivity and high emissivity of high-barrier graphene to transfer the heat from the surface of the high-temperature device into the coating, and radiate heat to the outside in the form of infrared rays, speeding up the heat exchange between
-
Description: Fiberglass square Braided rope is rope-shape high-temperature products woven by glass fiber yarn. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and heat preservation. ○High strength, anti-corrossion,aging resistance. ○Graphite coating
-
Description: Fiberglass round braided rope is rope-shape high temperature products woven by glass fiber yarn. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and heat preservation. ○High strength, anti-corrossion,aging resistance. ○Graphite coating
-
Supplier: FTL Technology
Description: Kammprofile gaskets are known for their reliability levels, constructed from a solid corrugated metal core with a soft sealing material on both sides, common applications including heat exchangers and thermal cycling. Offering a combination of high compressibility and limited
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -328 to 1,022 F
- Material: Graphite, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Features: Other
-
Supplier: Morgan Advanced Materials
Description: Morram 8301 is a high quality graphite ramming materials for use where high thermal conductivity is required such as heat exchange improvement in brick housings for electric arc furnaces. Morram 8301 offers exceptionally high thermal conductivity; at least twice that of competitive
- Bond / Binder: Phosphate
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7011 is a dense wire reinforced Compressed Gasket Sheet with an Aramid Fiber Blend and has a Nitrile rubber binder. This sheet has a graphite coating on both sides. Recommended for super heated steam, thermal cycling, boilers, heat exchangers, gases, fuels, oils,
- Thickness: 0.015625 to 0.125 inch
- Maximum Operating Pressure: 2,200 psi
- Operating Temperature: 1,000 F
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7011 is a dense wire reinforced Compressed Gasket Sheet with an Aramid Fiber Blend and has a Nitrile rubber binder. This sheet has a graphite coating on both sides. Recommended for super heated steam, thermal cycling, boilers, heat exchangers, gases, fuels, oils,
- Thickness: 0.015625 to 0.125 inch
- Maximum Operating Pressure: 2,000 psi
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: RS Components, Ltd.
Description: include unit heaters, heat exchangers, driers, jacketed vessels and all applications where continuous drainage is essential. Connections are female screwed. Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes.
- Maximum Operating Pressure: 65.266965 psi
- Operating Temperature: 388.4 F
- Size of Connection: 1 inch
- Steam Trap Type: F&T Trap
-
Description: runs. In addition, our furnaces are used in the production of custom Chemical Vapor Infiltration (CVI) of pyrolytic carbon into carbon-carbon composites and special pyrolytic graphite coatings, Chemical Vapor Deposition (CVD), on graphite substrates. Our machine shop is fully equipped
- Heat Treating Processes: Annealing
- Services: Development Assistance, Finishing / Coating, Grinding / Machining, Laboratory Testing & Inspection
- Equipment Capability: Furnace, Induction, Protective Atmosphere, Vacuum Heat Treating
- Features: North America, Northeast US Only, United States Only
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide (RB-SiC) SMB2 Basic SiC Purity of SiC > 88% SMG2 Graphite impregnated 20%~30% content of Graphite Silicon Carbide Seal Ring Applications: Semiconductor and coating. Continuous-flow reactors, heat exchangers, etc. Mechanical seals, bearings, thrust bearings, etc.
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon CFG corrugated 316 stainless steel metal core with flexible graphite sealing surface will maintain a tight seal in a wide range of initial seating stresses making it the universal replacement for spiral wound, double jacketed and traditional flexible graphite gaskets. It is
-
Supplier: Emerson Bearing Co.
Description: while reducing friction and wear, Meets MIL-A-907-E. We recommend SOLUTION 1800 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Pressfits and Packings Flange Bolts, Pumps, and Valves SOLUTION 1800 can be used in: Factories Paper Mills Power Plants
-
Supplier: Emerson Bearing Co.
Description: while reducing friction and wear, Meets MIL-A-907-E. We recommend SOLUTION 1800 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Pressfits and Packings Flange Bolts, Pumps, and Valves SOLUTION 1800 can be used in: Factories Paper Mills Power Plants
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: John Crane, Inc.
Description: problems associated with coking barrier fluids and fouled heat exchangers. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Nord-Lock Group
Description: circulating pumps, reactors, heat exchangers, etc.
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Solar Atmospheres, Inc.
Description: Vacuum brazing services consist of metal joining processes used to permanently join metal parts. The vacuum brazing services process involves the use of a filler metal that is melted under vacuum and drawn in to the joint by capillary action. The base metal does not melt during the vacuum brazing
- Applications / Industry: Aerospace / Avionics, Heat Sinks / Thermal Management, Honeycomb Structures, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tubing Assembly / System
- Services: Brazing
- Materials: Carbide / Hardmetal, Carbon (Graphite, Diamond, etc.), Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Refractory Metal, Steel - Carbon / Alloy, Steel - Stainless, Titanium Alloy
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Testing and Inspection
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining characteristics
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Welding & Brazing Services TIG MIG Spot Robotic MIG Brazing
- Process Capability: Active Brazing / Soldering
- Applications / Industry: Aerospace / Avionics, Automotive / Radiators, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Tubing Assembly / System
- Materials: Aluminum, Carbon (Graphite, Diamond, etc.), Cast Iron, Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless, Steel - Tool
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining characteristics
- Ultimate Operating Vacuum: 310.42 torr
- Pumping Speed: 14.7 to 28.3 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2 HP
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: unions are available with two different balanced and microlapped sealing assemblies: O Seal (Standard Sealing) with carbon graphite to carbide seals for application with filtered water. N Seal (Heavy duty sealing) with carbide to carbide seals for poor filtrated water or abrasive fluids.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: sealing assemblies: O Seal (Standard Sealing) with carbon graphite to carbide seals for application with filtered water. N Seal (Heavy duty sealing) with carbide to carbide seals for poor filtrated water or abrasive fluids. Fluid pressure over 8 bar is allowed only when the fluid is cool
-
Supplier: Rigaku Corporation
Description: variations. Operating at 600 watts (X-ray tube), the MiniFlex 600 is twice as powerful as other benchtop models, enabling faster analysis and improved overall throughput. Running at 300 watts (X-ray tube), the new MiniFlex 300 does not require an external heat exchanger. Each model is
- Angular Range: -3 to 145 degrees
- Features: Benchtop
- Diffracted Beam Optics: Collimators and Slits, K-Beta Absorption Filter, Monochromating Crystal
- Positioning System: Goniometer
Find Suppliers by Category Top
Featured Products Top
-
engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
and manufactures following international engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
• Pumps and valves • Heat exchangers • Chemical equipment • Industrial sealing systems • OEM machinery (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Ultra-big-size components such as crucibles, heat exchangers, and thermal shields for high-temperature furnaces Manufacturing Capability Vimfun Diamond Wire Saw is developed by Shine Smart Equipment Co., Ltd., a China-based precision equipment (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Energy Efficient: Replacing a 2.2W chip with PEX8603 led to 18% idle power reduction Thermal-Friendly: Lower heat output supports compact enclosures (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
Equipment Heat exchangers, shells and tubes: Linings protect against corrosive fluids and high temperatures. Distillation column trays: Linings resist chemical attack, ensuring efficient separation processes.? Column packing: Provide a chemically inert surface, enhancing (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
The Advantages of Tantalum and Nickel-Based Alloy Shell and Tube Heat Exchangers vs. Carbon Block Heat Exchangers in Active Pharmaceutical Intermediate Applications. Author: Lawrence J. Haubner - ©2014
Abstract: The pharmaceutical industry has traditionally used resin-impregnated graphite block heat exchangers for handling corrosive fluids in their active pharmaceutical ingredient (API) manufacturing facilities. Tantalum and high nickel alloy shell and tube condensers have emerged as a versatile
More Information Top
-
RTD studies in a falling film graphite evaporator with internal spiral fins: Influence of the geometry
Graphite Heat Exchanger with Spiral Fins .
-
Zirconium Enhances Sulfuric Acid Recovery Processes
With this design optimum use of zirconium or impervious graphite heat exchanger equipment is realized while establish- ing the best water balance control.
-
Testing of a heat exchanger made of graphite sealed with pyrolytic carbon
S. Meerovich and V. S. Novopavlovskii, Graphite Heat Exchangers [in Russian], Rostovskoe Knizhnoe Izd., Rostov-on-Don (1965). Sh.
-
ESDU 92013 B - Selection and costing of heat exchangers.
… Printed-circuit Heat Exchangers 4.14 Scraped-surface Heat Exchangers 4.15 Regenerators 4.15.1 Cyclic regenerators 4.15.2 Rotary regenerators 4.16 Cooling Towers 4.17 Electric Tubular Heat Exchangers 4.18 Graphite Heat Exchangers 4.19 Conclusion INITIAL …
-
Use of Zirconium Heat Exchangers in the Viscose Rayon Process
The types of equipment originally used to contain the corrosive spin bath were lead-lined or rubber-lined steel piping and tanks, impervious graphite heat exchangers , and lead heating coils.
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 11)
Graphite Heat Exchanger .
-
Enhancement of Hydrophilic Characteristics of Non-Wetting Porous Substrates by Kaolinite Treatment
GRAPHITE HEAT EXCHANGER PLATES The top and bottom halves of the graphite heat exchanger plates (30.4 cm × 20.3 cm × 2.54 cm) used in ref [3] were treated at an inclined position with 2 % (w/w) kaolinite mixture …
-
Experimental study of heat transfer in the condensation of steam on the surfaces of graphite tubes
There are a number of investigations into heat transfer problems in graphite heat exchangers [1-3] but they are principally devoted to studies of heat transfer in equipment or of convective heat exchange with- out a change of phase.
-
Qualification of NICROFER 3127 LC for the Preconcentration of phosphoric acid
… of corrosion data already available, the FeNiCrMoCu alloy NICROFER® 3127 LC NICROFER® and CRONIFER® are registered trademarks of VDM Nickel‐Technologie AG, D‐5980 Werdohl. could be qualified within a very short time as an alternative for graphite heat exchangers for preconcentrating phosphoric acid.
-
ESDU 85022 - Practical guide to the selection of condensers.
… 3 Note on the use of finned tubes 6.4 Shell-side Condensers – Vertical 6.4.1 Note on de-superheating 6.4.2 Note on enhanced heat transfer on vertical tubes 6.5 Graphite Heat Exchangers as Condensers 6.6 …
Indicates content that may require registration and/or purchase.