-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 45 to 58 GPM
- Features: Cast Iron, Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light
- Discharge Size: 1.25 inch
- Horsepower: 2 to 7.5 HP
- Maximum Discharge Flow: 100 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Myers by Pentair
Description: The Myers® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 318.3189006 to 396.7452964 psi
-
-
Supplier: Hydromatic by Pentair
Description: A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Media Temperature: 140 F
- Features: Cast Iron, Grinder Pumps, Wastewater
-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Grinder Pumps, Lift Stations, Wastewater
- Pump Type: Centrifugal Pumps
-
Description: The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-21SE
- Features: Grinder Pumps, Sump Pumps
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 to 7.5 HP
- Maximum Discharge Flow: 40 to 75 GPM
- Media Temperature: 105 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems. Features and Benefits Capable of grinding domestic sewage in individual residential applications.
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Lowara
Description: The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network.
- Horsepower: 1.4742424233931 HP
- Maximum Discharge Flow: 29.05892 GPM
- Media Temperature: 95 F
- Pump Type: Centrifugal Pumps
-
Supplier: Environment One Corporation
Description: Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure
- Features: Grinder Pumps, Sump Pumps
-
Supplier: Hydromatic by Pentair
Description: Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 7.5 HP
- Media Temperature: 140 F
- Features: Cast Iron, Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the
- Maximum Discharge Flow: 3.4722222222222334 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Features: Grinder Pumps, Sump Pumps
-
Supplier: Liberty Pumps
Description: solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump • Hardened stainless steel cutter and plate • Oil-filled, thermally protected motor • PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems
- Discharge Size: 2 inch
- Horsepower: 1 HP
- Features: Cast Iron, Grinder Pumps, Submersible Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection Heavy duty cast iron, volute type casing for
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Liberty Pumps
Description: Liberty's LSG200-Series Omnivore® grinder pumps meet the demanding needs of commercial and residential sewage applications where difficult solids-handling ability is crucial. The LSG200-Series features a superior cutting system made of hardened 440 stainless steel-Rockwell C 58, for
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Grinder Pumps, Submersible Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System:
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
-
Supplier: Liberty Pumps
Description: A completely assembled Grinder replacement package for E/One® GP 200 and GP 2000 systems. Features Liberty's 2 hp Omnivore® Grinder Pump - available in single stage or two stage Fully assembled and ready to drop-in-place NEMA 4X junction box contains motor contactor and terminal
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps
-
Supplier: Liberty Pumps
Description: A completely assembled Grinder replacement package for E/One® GP 200 and GP 2000 systems. Features Liberty's 2 hp Omnivore® Grinder Pump - available in single stage or two stage Fully assembled and ready to drop-in-place NEMA 4X junction box contains motor contactor and terminal
- Horsepower: 2 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches.
- Maximum Discharge Flow: 660 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 6 inch
- Media Temperature: 250 F
-
Supplier: DCM Tech Inc.
Description: The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech’s Punch and Die Grinder is a turnkey package with
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: Yeomans Chicago Corporation
Description: hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!
- Horsepower: 3 HP
- Maximum Discharge Flow: 700 GPM
- Power Source: AC Powered, Hydraulic, None, Pump Only
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Marposs Corp
Description: ranges, the Protomar absolute gauge is available in the following versions: Protomar 100 – Series S, typically used on multi-diameter applications for gear wheels in pump systems Protomar 200 – Series M, typically used on multi-diameter applications for broaching tools Protomar 300/500 –
-
Supplier: Sulzer Ltd.
Description: Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below
- Features: AC Powered, Cast Iron, Grinder Pumps, Lift Stations, Wastewater
- Pump Type: Centrifugal Pumps
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps each providing 7 GPH
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in treadmills, coffee grinders, electric lawn mowers, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Caterpillar Inc., OEM Solutions Group
Description: excellent fuel efficiency. These engines maintain low operating costs to keep your customers profitable for years to come. Applications powered by Cat Industrial Engines include: Bore/Drill Rigs Chippers & Grinders Compressors Construction Cranes Dredgers Irrigation, Petroleum and Concrete
-
Supplier: jbj Techniques Limited
Description: Elimination of the Pilot Bearing. Soft and progressive starts of the load. Designed For: Stone crushers, wood chippers, grinders, marine drives (main propulsion and auxiliaClean and Preview Descriptionries) and various centrifugal pumps, fans and blowers.
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Dicon In-line Dispersing Grinder a unique high shear grinder pump We know you don't want to know how sausages are made. Recently, two ARDE DICON In-Line Dispersing grinders were installed at the China plant of an international manufacturer of natural sausage (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds.
(read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry.
(read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
complete detection module ready to use. By using this test method out-of-process or in-process, you can immediately improve production quality. This bench consists of a spectrometer solution with a sniffing probe, vacuum pump, PLC with display and a closed cabinet equipped with wheels. It is possible (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
The final report, published in 1969, concluded unfavorably toward the concept, because of costs associated with placing a sewer within a sewer, but the pressure sewer concept using grinder pumps was otherwise endorsed (ASCE, 1969).
-
Grainger.com
• Grinder Pump , 5 HP, 460 Volts, 10.34 AmpsGrinder Pump,5 HP,460 Volts,10.34 Amps .
-
Alternative Sewer Systems FD-12, Second Edition > Overview of Wastewater Collection Systems
Thus, the pressure sewer chapter now discusses only the grinder pump approach.
-
States > Texas > State > Register > 2015 > 05/29/2015
… some defini- tions to enhance understanding and readability, specifically: advanced nutrient removal, alternative collection system, con- structed wetland, diurnal flow, domestic wastewater, effective size, engineer, filter media, firm pumping capacity, force main, free water surface wetland, grinder pump , headworks, inter- ceptor tank …
-
States > Texas > State > Proposed Regulations > 2015 Documents > May 29‚ 2015 > 30 TAC 217 - Design Criteria for Domestic Wastewater Systems
… 2 changes some definitions to enhance understanding and readability, specifically: advanced nutrient removal, alternative collection system, constructed wetland, diurnal flow, domestic wastewater, effective size, engineer, filter media, firm pumping capacity, force main, free water surface wetland, grinder pump , headworks, interceptor tank, membrane …
-
States > Missouri > State > Regulations > Title 10 - Department of Natural Resources > Division 20 - Clean Water Commission > [10 CSR 20-8] 08 - Design Guides
A pressure sewer system is considered as two (2) or more individual pressurization units, such as grinder pumps , discharging into a common force main.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
All pipe and joints 8 centimeters (3 inches) in diameter or smaller to be used in grinder pumps shall meet the following minimum requirements: .
Indicates content that may require registration and/or purchase.