Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Imao-Fixtureworks
Description: With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.0625 to 0.625 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: GIMATIC S.p.A.
Description: Magnetic grippers are used for gripping ferro-magnetic objects. These grippers are frequently used in the plastic injection moulding sector to place inserts on EOATs.
-
-
Supplier: Newark, An Avnet Company
Description: 16B Grip Frame for Standard Inserts
-
Supplier: Newark, An Avnet Company
Description: 24B Grip Frame for Standard Inserts
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's gripper system, also known as PAG impact grippers, are designed for precision picking up of inserts, bushings, rings or screws. These gripper systems come in different sizes, with varying numbers of gripper fingers and stroke sizes, making them suitable for various
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: Newark, An Avnet Company
Description: EZ GRIP HANDLE DIN INSERTS ROHS COMPLIANT: YES
-
Supplier: OnRobot A/S
Description: and more precise. This gripper can easily insert pins for instance, where humans would struggle. Due to the advanced sensor technology, during assembly the gripper gives the robot the ability to feel when the part has been mounted correctly. RG2-FT offers high productivity, fast deployment
- Gripping Force: 3 to 40 N
- Stroke: 100 mm
- Number of Grips: 2
- Style: Angular
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Threaded Insert/Through Hole Grip Hand Wheel and Knob has rough ridges around the diameter handle to
- Height: 0.49 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
-
Supplier: Jergens, Inc.
Description: machining. Carbide Tipped Grippers: Body Material: Low Carbon Steel Insert Material: Carbide Finish: Zinc Plated Serrations: 0.09" x 90° Hardened Tool Steel Grippers: Material: High-Speed Tool Steel Finish: Black Oxide Heat Treat: RC 60-62 Serrations: 0.09" x 90°
- Features: Other
- Jaw Material: Steel
-
Supplier: Radwell International
Description: PNEUMATIC GRIPPER, DOUBLE INSERT / FIXED NARROW UPPER, PT1 CONVEX UPPER INSERT, BUNA SEAL, MM4: POSITION 2 OR 4 ROD / 25 MM DIA. / NPT ENDCAP PORTS MOUNT, POSITION 2 ROD MOUNT,TKS TURCK DC HOUSING SENSING,POSITION 4 SENSING. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Carr Lane Manufacturing Co.
Description: This unique, ergonomically designed handle provides an extremely comfortable grip. Greatly reduces stress on hands, wrists, and arms, to help eliminate the risk of repetitive-motion disorders. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread
- Height: 3.75 inches
- Bore Diameter: 0.875 inches
- Features: Grips, Other Handle Type
- Handle Material: Plastic
-
Supplier: Jergens, Inc.
Description: Steel Insert Material: Carbide Finish: Zinc Plated
- Features: Other
- Jaw Material: Steel
-
Supplier: Fairlane Products, Inc.
Description: durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over
-
Supplier: SAS Automation, LLC
Description: 6 bar. Ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available. Nose adapter can easily be customized for locating or part stabilization.
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: SAS Automation, LLC
Description: Ideal for gripping fabric or mesh Normally used in insert molding applications Adjustable needle length Replacement needles also available
- Number of Grips: 1
- Style: Angular
-
Supplier: GIMATIC S.r.l.
Description: Gripper for engagement The AGG is used to provide a precise centering between the robot and the mould. This is necessary when metal inserts must be placed in the mould, before the plastic injection. The gripper AGG…-B is fitted on the EOAT, while the steel bushing AGG…-C is fitted on the
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Carr Lane Manufacturing Co.
Description: Star Knobs have five lobes to provide a firm, sure grip for applications requiring quick tightening and high torque. This cushion-grip version is made from a unique plastic that feels soft to the touch, comfortable yet rugged. Smooth, rounded lobes to prevent snagging. Textured
- Diameter / Width: 1.5 to 2.375 inches
- Height: 1.09375 to 1.625 inches
- Bore / Insert Diameter: 0.6875 to 0.75 inches
- Knob Type: Five Arms / Lobes (Stars Knob)
-
Supplier: United Testing Systems, Inc.
Description: United has a complete line of pneumatic operating grips with capacity ranging from 1lb. to 1,000lbs. A large selection of insert faces and sizes are available. United also carries a complete line of low cost air compressors. 4:1 clamping pressure. Foot switch operation. Interchangeable
- Force / Load Capacity: 1 to 1,000 lbs
- Application: Compressive, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: United Testing Systems, Inc.
Description: Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips
- Force / Load Capacity: 1,000 lbs
- Stroke / Maximum Opening: 2 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Carr Lane Manufacturing Co.
Description: Polished full-grip aluminum hand knob with a fluted edge
- Diameter / Width: 2.75 to 3.125 inches
- Height: 1.3125 inches
- Bore / Insert Diameter: 0.375 to 0.5 inches
- Knob Material: Metal
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female w/Tapped Cross Hole Grip Hand Wheel and Knob a blunted diamond knurled texture around the diameter handle
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: NBK America LLC
Description: The thread parts made of steel and stainless steel are standardized. The grip and screw are integrally-molded by insert. This enhances the thread part durability. Screw type (male / female) and thread part material can be selected by a product code. GTM----Male screw / made of steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Grip Knobs by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black Matte Insert: Brass with a
- Features: Choice of Colors and/or Finishes, Grips, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Features These knobs accept commercially available screws or nuts. Technical Information Working temperature : Between -30°C and 130°C.
- Diameter / Width: 1.3385826771653544 to 2.0866141732283463 inches
- Height: 0.8267716535433071 to 1.2598425196850394 inches
- Bore / Insert Diameter: 0.6299212598425197 to 0.9448818897637795 inches
- Features: Choice of Colors and/or Finishes, Grips
-
Supplier: Imao-Fixtureworks
Description: Perfect for food processing machines, washing machines, etc. Increased knob height allows for excellent grip
- Diameter / Width: 0.31496062992125984 to 1.1023622047244095 inches
- Height: 0.47244094488188976 to 1.3779527559055118 inches
- Features: Grips
- Knob Material: Metal
-
Supplier: G.L. Huyett
Description: A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position.
- Diameter / Size: 0.125 to 1.25 inch
- Length: 2 to 3.75 inch
- Design Units: English
- Pin Type: Hairpin Cotter
-
Supplier: Jergens, Inc.
Description: Low profile gripper inserts that use two fingers per side. One side of each finger has a flat clamping surface. These inserts occupy minimal space, which makes them ideal for applications where clearance is limited around the workholding setup and part storage. Hardened steel with wear
-
Supplier: Newark, An Avnet Company
Description: 17 position receptacle panel connector, threaded, E type, clockwise insert, 11.0-15.0mm cord grip RoHS Compliant: Yes
-
Supplier: Legrand
Description: Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply
- Current Rating: 50 amps
- Voltage Rating: 125/250 V
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Miller Fall Protection / Honeywell
Description: Portable/reusable anchorage connectors designed for use in concrete applications. Features: A safe anchor point is established when the Miller Grip anchor is inserted into a properly-sized, cured concrete hole The reusable Miller Grip anchor can be removed and simply re-installed in a
-
Supplier: Reid Supply
Description: selection of Rivet Nut Insert Repair Kits . This klik rivet nut is made of cadmium plated steel. It has a N/A thread and has a grip range of N/A.
- Insert Length: 0.808 inch
- Inch: 1/4"
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the diameter handle to create a firm yet
- Height: 0.67 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
-
Supplier: MOCAP LLC
Description: Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
- Material: EVA, Vinyl
-
Supplier: Legrand
Description: Gator Grip Connector, 2pole 3wire 50amp 250volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring --
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
Harnesses Clamping Irregular Shapes Seal Pipes, Hose & Fittings Seal Boat Rigging & Rope Ends Sport and Tool Grips & Handles Access a pdf with Specs HERE (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
In many product designs, integrating metal inserts, combining multiple materials, or improving structural strength within limited space can be challenging. Traditional molding processes often require secondary assembly, increasing cost and reducing reliability (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
operations. Because of the geometry of the grippers, the TG GripSerts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation
Conduct Research Top
-
Brazing carbide insert to steel pipe gripper chuck [MEC]
Blocks are fluxed and braze shims are sandwiched between the toothed carbide inserts and wells in the steel. A two-turn helical coil is used to heat the assembled part.
-
KENT Systems: A Comparison
that may be hard to press. At high pressures, the push button design is difficult to insert and dangerous when the couplings accidentally fly apart. With a quarter turn quick coupling the user can grip anywhere on the base of the product and turn it to connect and disconnect. Also, the ease of connecting
More Information Top
-
Gripping without Slipping - The Safe Handling and Running of Chrome Pipe with Hard Surfaces
A new die system for power tongs was developed which transmitted the torque, not through friction but through a system called Micro- Grip inserts which use serrated vertical gripping bars embedded in an elastomer.
-
On the High Temperature Testing of Superplastic Materials
Each grip utilizes two sliding wedge-shaped grip inserts that apply pressure on the surface of the test sample, causing the gripping action.
-
New Ways of Handling and Running C.R.A. Tubulars prevent Corrosion in H2S and CO2 Environments
This new Diamond- Grip inserts have now also been used in conventional 7.6 tongs for torque values up to 40,675 Nm (30,000 ft-lbs) for super duplex stainless steel (25% chromium) applications in the Middle East.
-
Tensile Testing
The wedge grip inserts should be contained within the grip body or crosshead, and the specimen tabs should be fully engaged by the grips (see Fig. 12).
-
Strain Measurement Technique for Elevated Temperature Tensile and Creep Testing of Foil-Gage Metals
In addition, the extensometer grip inserts have been modified to incorporate a conical tip/flat-edge design to min- imize induced stresses in the specimen resulting from extensometer attachment.
-
Characterizing the Material Properties of Polymer-Based Microelectrode Arrays for Retinal Prosthesis
33 Figure 21: Lower grip insert pieces .
-
Compressive Strength of Unidirectional Composites: Measurement and Prediction
The grip inserts of the apparatus have been specially textured so that no damage occurs in the composite.
-
Low-Cycle Fatigue Testing of Tubular Material Using Non-Standard Specimens
Coupons are extracted from the tubing and special grip inserts are used to maintain the tube wall curvature while keeping the centroid of the specimen gage section coincident with the axis of loading.
-
Fracture Strength of Single-Crystal Silicon Carbide Microspecimens at 24 °C and 1000 °C
Specimen end in ceramic grip insert .
-
The Mechanical Problems and Possible Solutions of Drilling to Great Depths
Handling tools for this ultra high strength pipe must be developed and the notch effect of the gripping inserts evaluated.
Indicates content that may require registration and/or purchase.