Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER GROUND FAULT MODULE
-
Supplier: Schneider Electric
Description: Ground Fault Protection Products Ground fault protection or monitoring from 30mA to 30A For PowerPact H- and J-Frame circuit breakers Ground fault protection from 30mA to 3A
- Continuous Current Rating: 0.03 to 30 amps
- Mounting Style: Bolt-on, DIN Rail Mounted, Drawout Mount
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
Supplier: Eaton Corporation
Description: PB PANELBOARD USED ON BOLT ON MOUNTING 15 AMPERE CURRENT RATING 1 POLE(S) WITH GROUND FAULT PERSONNEL PROTECTION CHB MODEL
- Continuous Current Rating: 15 amps
- Number of Poles: 1
- Mounting Style: Bolt-on
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
-
Supplier: Newark, An Avnet Company
Description: GROUND FAULT CIRCUIT BREAKER, 120V, 15A; Product Range:-; Voltage Rating VAC:120VAC; Voltage Rating VDC:-; Current Rating:15A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Circuit Breaker Type:GFCI
-
Supplier: Sensata Technologies
Description: The LineGard™ PGFM GFCI Sensing Module is a ground fault or equipment leakage sensing device designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM operates in tandem with an approved Airpax LEL Series, UL 489 listed circuit
- Tj: -35 to 66 C
- Supply Voltage (VS): 120 to 240 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Radwell International
Description: BR GFCI CIRCUIT BREAKER,GROUND FAULT PERSONNEL PROTECTION CIRCUIT BREAKERS,CLAMSHELL PACK,15 A,10 KAIC,SINGLE-POLE,120 V,GFTCB,GROUND FAULT CIRCUIT INTERRUPTER,GFI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, AIC RATING: 65KA@480V, 3 POLE, 150 AMP, 600 VOLT, 3 PHASE, PROTECTION: SOLID STATE FUNCTIONS: LSIG - LONG-TIME, SHORT-TIME, INSTANTANEOUS AND GROUND FAULT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 150 amps
- Number of Poles: 3
- Trip System Type: Solid State
-
Supplier: UL Standards & Engagement
Description: from single-phase circuits operating at more than 600 volts or three-phase circuits operating at more than 600 volts phase-to-phase. 1.4 These requirements do not cover ground-fault circuit-interrupters. 1.5 These devices are intended to operate with shunt-trip
-
Supplier: Altech Corp.
Description: RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US
- Rated AC Voltage: 230 to 400 volts
- Continuous Current Rating: 40 amps
- Number of Poles: 4
- Operating Temperature: -13 to 104 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NO -FUSE BREAKER, WITH GROUND FAULT PROTECTION, 150A, 3 POLE, A 100-300-500MA, 50/60HZ, 240VAC 35KA. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2015-11-03, CIRCUIT BREAKER, INDUSTRIAL, W/ GROUND FAULT PROTECTION, 1-POLE, 15AMP, 120V, 60HZ, 10KAIC, CLASS A GFCI, 5MA TRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: Molded-Case Circuit Breakers, Molded-Case Switches and Circuit-Breaker Enclosures UL 489 1.1 The requirements of this standard cover molded-case circuit breakers, circuit breaker and ground-fault circuit-interrupters, fused
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER THERMAL Thermal 50VDC 250VAC 30A 1 Toggle Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 30 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER THERMAL Thermal 50VDC 250VAC 5A 1 Toggle Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 5 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER THERMAL Thermal 50VDC 250VAC 15A 1 Toggle Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 15 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER MAGNETIC Magnetic (Hydraulic Delay) 277VAC 10A 1 Toggle Panel Mount
- Supply Voltage (VS): 277 volts
- Trigger Current: 10 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: Altech Corp.
Description: circuits. An IEC device with excellent rat ings under a UL listing at 480Y/277V (including group ratings) and at 500V under international standards, the Altech/ABL Sursum MA pro vides short and long term cost effective circuit protection for USA and/or export applications. The
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
Supplier: CSA Group
Description: standard cover molded-case circuit breakers, circuit breaker and ground-fault circuit-interrupters, fused circuit breakers, high-fault protectors, and high-fault modules. These circuit breakers are
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER THERMAL 1POLE 25A 250VAC 2PIN ROHS COMPLIANT: NO
-
Supplier: Tecmark Corporation
Description: auxiliary switch manufactured by Sensata Technologies. The PGFM can be paired with an Airpax™ IDLNK breaker for applications requiring ignition protection. The combined assembly of the PGFM and an Airpax™ breaker meets the requirements of ABYC E-11 for ground fault
- Standards and Certifications: CSA Mark, UL
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Features: Other
- Configuration: Single Device
-
Supplier: Tecmark Corporation
Description: Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run.
- Supply Voltage (VS): 120 to 277 volts
- Trigger Current: 0.004 to 0.006 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Tecmark Corporation
Description: The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This
- Supply Voltage (VS): 208 volts
- Trigger Current: 0.001 to 0.005 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Chromalox
Description: Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers See Catalog Page PDF for more information
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 36 inch
- Current: 100 to 225 amps
-
Supplier: Chromalox
Description: Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers See Catalog Page PDF for more information Third-party certifications:
-
Supplier: Chromalox
Description: Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280125-W58-XB1A4A-15 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 50V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit
- Supply Voltage (VS): 50 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The S802ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit
- VDRM: 800 volts
- IT(RMS): 1.5 amps
- IGT: 0.1 mA
- IH: 3,000 mA
-
Supplier: UL Standards & Engagement
Description: cover electrically tripped and/or operated devices that have been investigated to determine their acceptability for ground-fault protection when combined with ground-fault sensing and relaying equipment as follows: a) Switches for use with Class I
-
Supplier: UL Standards & Engagement
Description: capability of the switch. b) Switches for use with Class II ground-fault sensing and relaying equipment are capable of interrupting 10 times their rated current and are for use in ground-fault protection systems in which means to prevent disconnecting at levels of
-
Supplier: Thermocold Costruzioni Srl
Description: Condenser shell and tube type. • Electronic expansion valve (it allows to work with double set point). • Microprocessor. • Casing in galvanised and painted steel. MOUNTED ACCESSORIES • Ground fault protection. • Compressors step less capacity control. • Soft start. • Power
-
Supplier: Thermocold Costruzioni Srl
Description: (it allows to work with double set point). • Microprocessor. • Casing in galvanised and painted steel. MOUNTED ACCESSORIES • Ground fault protection. • Compressors step less capacity control. • Soft start. • Power factor correction to cos phi 0.91. • Electronic expansion valve.
- Cooling Capacity: 374 to 1,135.2 kW
- Compressor Motor Horsepower: 106.279476522794 to 178.651377307546 HP
- Full Load Amperage: 288 to 446 amps
- Application: HVAC, Industrial
-
Supplier: CSA Group
Description: capability of the switch. b) Switches for use with Class II ground-fault sensing and relaying equipment are capable of interrupting 10 times their rated current and are for use in ground-fault protection systems in which means to prevent disconnecting at levels of
-
Supplier: Tripp Lite by Eaton
Description: circuit breaker also protects your equipment from overloads. An LED indicator tells you power is present and protected from surges (with no ground faults or line/neutral reversals). Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Iconic Technology
- Frequency: 60 Hz
- Unit Type: Plug Strip
Find Suppliers by Category Top
Featured Products Top
-
What is the HF note? As the NEC now requires Ground Fault protection for a larger scope of applications & higher rated circuits in the recent Code cycles, high frequency during start up (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
the Ground Fault Circuit Interrupter (GFCI) protection of specific applications under its scope (7 in particular), but one ties them all together, which is NEC 680.5. What is NEC 680.5? NEC 680.5 is the Ground Fault (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Datasheets for Tecmark Corporation -
What is the HF note? As the NEC now requires Ground Fault protection for a larger scope of applications & higher rated circuits in the recent Code cycles, high frequency during start up & cool down (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Solar photovoltaic installations need reliable overcurrent protection at the string and combiner-box level, where DC arc faults and ground faults present protection challenges different from AC systems. Vicfuse's PV10 series is a UL/cUL Listed DC fuse (File No. E364283) engineered for PV system (read more)
Browse Fuses Datasheets for VICFUSE -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Datasheets for Tecmark Corporation -
WHAT IS A GFCI? A Ground Fault Circuit Interrupter (GFCI), functions by constantly monitoring the electrical current that flows through a circuit and checking for imbalances. The main purpose of implementing (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Manual (safe start) reset models Open neutral protection (only on applicable models) Dual indication lights displaying power and fault status Grounded neutral protection (only on applicable models) (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec Sheet Linegard® 40-60 A GFCI The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Fake Products, Real Dangers
that commonly counterfeited electrical products include extension cords, fuses, circuit breakers, surge protectors and ground fault circuit interrupters. So what does any of this have to do with the plastics industry? Plenty. Plastics manufacturers, processors and compounders such as Plastics Color Corporation
More Information Top
-
Acceptance test report for project C-157 ``T-Plant electrical upgrade``
Test the ground fault protection circuit breaker for tripping under ground fault condition and assure coordination of ground fault branch breakers and main breakers.
-
Mathematical Statistics for Economics and Business
An estimate is needed of the expected number of resets it takes to get a certain brand of 15 amp ground fault protecting circuit breaker to fail to reset.
-
Electrical heat tracing: international harmonization-now and in the future
Recommended ground fault protection circuit breakers with bell alarm contacts provided mechani- cal damage monitoring at a minor cost increment [6].
-
Control and monitoring of electrical heat tracing
Recommended ground fault protection circuit breakers with bell alarim contacts provided mechanical damage monitoringat a minorcost increment (Reference6).
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 2
Select the circuit breaker Ground Fault Protection The IEEE standard (515-1989) for heating cables recommendsthe use of GFEPDswith a nominal 30 milliamperetrip level Yor pipingsystems in classified areas requiringa high degree of maintenance, or which may be exposedto physi- cal abuse …
Indicates content that may require registration and/or purchase.