-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 30
- Pitch Diameter: 120 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 35 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 36
- Pitch Diameter: 144 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 40 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 40
- Pitch Diameter: 120 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 30 mm
-
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: Linn Gear Co.
Description: Spur Gears: Steel spur gears in 20 through 2 Diametral Pitch – 14 1/2° pressure angle stocked. Other circular, metric, or D. P. sizes made-to-order in 14 1/2°, 20° or other pressure angles from steel, nylon, phenolic, bronze, cast iron or other materials up to 96″
- Design: English
- Material: Stainless Steel
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG
- Number of Teeth: 32
- Pitch Diameter: 64 mm
- Face Width: 20 mm
- Length: 36 mm
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG
- Number of Teeth: 16
- Pitch Diameter: 32 mm
- Face Width: 20 mm
- Length: 36 mm
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG
- Number of Teeth: 38
- Pitch Diameter: 76 mm
- Face Width: 20 mm
- Length: 36 mm
-
Supplier: QTC METRIC GEARS
Description: Module 3, 36 Tooth Ground Steel Spur Gear
- Number of Teeth: 36
- Pitch Diameter: 108 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 35 mm
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG
- Number of Teeth: 32
- Pitch Diameter: 128 mm
- Face Width: 40 mm
- Length: 65 mm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities, from commercial gears, hobbed or shaped, to precision ground gears.
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
-
Supplier: Gear Motions, Inc.
Description: Helical gears have teeth that are set on an angle to the gear axis. The features and benefits are similar to spur gears, but can be a better option when higher velocities are needed. Compared to spur gears, helical gears have greater tooth strength
- Gear Type: Helical Gear
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks,
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish. Precision
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Gear Motions, Inc.
Description: and driven gears for internal and external gear pumps. Our capabilities include spur or helical gears; both integral shaft and ground bore styles. Many pump gears have a ground tooth profile, offering minimal pulsation and improved life cycle compared
- Features: Other
-
Supplier: ASME Standards and Certification
Description: This standard covers types, sizes, tolerances, marking and nomenclature for ground, finishing type gear shaper cutters for generating involute spur and helical gears, splines, and serrations. It also covers ground, finishing type involute herringbone gear
-
Supplier: ASME
Description: This standard covers types, sizes, tolerances, marking and nomenclature for ground, finishing type gear shaper cutters for generating involute spur and helical gears, splines, and serrations. It also covers ground, finishing type involute herringbone gear
-
Supplier: ATLANTA Drive Systems, Inc.
Description: mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged
- Number of Teeth: 17
- Pitch Diameter: 101.86 mm
- Face Width: 65 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from 3 to 8
- Gear Type: Pinion
-
Description: VALUE CLASS RACK OPTIONS: m2 - m10 Customized length and bolt pattern Helical and spur gear technology Quality levels from DIN Q6 through DIN Q10 (ground and hardened)
- Gearing: Straight Tooth
-
Supplier: Star SU LLC
Description: The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a
Find Suppliers by Category Top
Featured Products Top
-
from the procurement of raw materials such as round bars for cylindrical gears and squared timber for racks to the packaging and shipping of the final products, namely gears. The production process required for gear manufacturing covers a lot of ground, but general examples which can be (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.