Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: CLAMP, GROUNDING, 4 SOL, 2/0 STR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: Shield Clamp, 1.5-3.0mm Clamping
-
Supplier: Galco Industrial Electronics
Description: Bronze Ground Clamp Connector
-
-
Supplier: Newson Gale
Description: ATEX / FM approved grounding clamps, cables and reels Static grounding systems like the Earth-Rite® range combine interlock control and visual indication to verified ground connection points and offer the highest levels of protection over electrostatic ignition risks. However,
-
Supplier: Galco Industrial Electronics
Description: Raised Floor Ground Clamp
-
Supplier: Galco Industrial Electronics
Description: CABLE TRAY GROUND CLAMP
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Provides simultaneous fastening and grounding for coaxial and braid-shielded cables. Resin base plated with copper foil. High quality materials prevent the clamp from damaging the cable shielding or the insulation sleeve. Excellent flexibility insures constant contact pressure and
- Diameter: 0.37795296 inch
-
Supplier: Newark, An Avnet Company
Description: GROUNDING CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.2mm; External Width:-; Height:-; RoHS Compliant: Yes
-
Supplier: Altech Corp.
Description: Features: CSA and VDE Approved Polyamide 6.6 Insulation 1 Screw Clamp Connection
- Current Rating: 35 to 41 amps
- Poles: 1 Pole
- Wires: 1-Wire
- Power Type: AC Power Connector, DC Power Connector
-
Supplier: Newson Gale
Description: ATEX / FM approved grounding clamps, cables and reels Static grounding systems like the Earth-Rite® range combine interlock control and visual indication to verified ground connection points and offer the highest levels of protection over electrostatic ignition risks. However,
-
Supplier: Newark, An Avnet Company
Description: Grounding Clamp for H-Beam
-
Supplier: Newark, An Avnet Company
Description: Bronze Grounding Clamp, 300 kcmil - 500
-
Supplier: Newark, An Avnet Company
Description: Bronze Grounding Clamp, #8 SOL-#4 STR
-
Supplier: Accuris
Description: CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING: GROUNDING CLAMP CONNECTOR FOR TYPES I AND III GROUNDING ASSEMBLIES, CLIP, ELECTRICAL
-
Supplier: SAE International
Description: Scope is unavailable.
-
Supplier: BARTEC
Description: The earting clamps have a nylon shock proof insulating haft, elastic phosphor bronze contacts suitable for fastening on tank tails and brass contact support. By connecting the clamp to the tank tail, the grounding circuit is automatically closed.
- Material: Nickel Plated
-
Supplier: TE Connectivity
Description: Mounted Product Availability Hardware, Grounding & Mounting Product Availability : EMEA, AMERICAS, China, ASIA, ANZPAC Product Type Features Bolt (MM) : M12 Type : Cable Clamp
-
Supplier: TE Connectivity
Description: AWG through 350 kcmil Grounding & Earthing Connector Technology : Structure Clamp Termination Features Wire-to-Ground Rod Connection : Yes Wire-to-Wire Connection : No
- Connector Type: DIN Connector
-
Supplier: O-Z/Gedney
Description: THREADLESS SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4
- Conduit Size: 0.75 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: to the following grounding and bonding equipment: a) ground clamps, bonding devices, grounding bushings, water-meter shunts, grounding electrodes, and the like used in a grounding system; b) equipment for making electrical connections between i) the
-
Supplier: RS Components, Ltd.
Description: MECATRACTION SE2-120 Earth Clamp
- Material: Copper
- Features: Other
-
Supplier: L.H. Dottie Company
Description: 360 DEGREE SWING TYPE 10 AWG SOLID MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 3/4 INCH TRADE SIZE INCLUDES GROUNDING CLAMP, ZINC PLATED SCREW PC 5580 MODEL
- Conduit Size: 0.75 inch
- Features: Other
-
Supplier: Newson Gale
Description: Self-testing grounding clamp with visual indication The Bond-Rite® CLAMP, patented exclusively by Newson Gale, is the only static grounding clamp that provides operators with visual verification that potentially charged equipment is connected to a verified static
- Features: Clamp-On, Other
- Types of Measurements: Earth Continuity
- Display: LED Indicator
-
Supplier: NSI Industries LLC
Description: CLAMP TYPE COPPER MATERIAL TIN PLATED FINISH 1.312 INCH 0.396 INCH 0.908 INCH UL467, UL (CANADA AND US) APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 14 TO 4 AWG CONDUCTOR SIZE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C INCLUDES STAINLESS STEEL SCREW SERIES GLC MODEL
-
Supplier: Harwin Plc
Description: Surface Mount cable management or coax grounding clip, Tin finish. For Ø1.50-2.00mm cable. Accommodates up to 2 x Ø1.5mm, or 1 x Ø2mm cables. Grounding Cable clip for Coax braiding.
-
Supplier: Hannay Reels
Description: oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy.
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Ground Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),
- Terminal Block Type: Ground Circuit Terminal, Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Newson Gale
Description: Self-testing grounding clamp with visual indication The Bond-Rite® CLAMP, patented exclusively by Newson Gale, is the only static grounding clamp that provides operators with visual verification that potentially charged equipment is connected to a verified static
- Features: Other
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *3/32 in. O.D. steel aircraft
- Hose / Cable Length: 50 ft
- Flange Diameter: 8.62 inch
- Cable Length: 50 ft
- Type Of Reel: Cable Reel
-
Supplier: ValueTronics International, Inc.
Description: The 1630-2 FC is a 40 A clamp meter from Fluke. Features: AC Leakage Current Measurement- Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal for system troubleshooting. Rugged- Heavy-duty clamp jaw stays in alignment and in
-
Supplier: Appleton Electric
Description: THREADLESS, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH
- Material: Aluminum
- Features: Other
-
Supplier: SAE International
Description: This drawing specifies parts AS62806, AS62807, AS62808, AS62809, AS62810, AS62811, AS62812, AS62813, AS62814, AS62815, AS62816, AS62817, AS62818, AS62819, AS62820, AS62821, AS62822, AS62823, AS62824, AS62825, AS62826, AS62827, AS62828, AS62829, AS62830, AS62831, AS62832, AS62833, AS62834, AS62835,
-
Supplier: icotek Corp
Description: Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: ILSCO Corporation
Description: BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL 12 3/4 INCH W X 12 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 10 INCH IPS SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING
- Pipe Size: 10 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: TelephoneStuff.com
Description: 20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole, 4 wire grounding - Design Type for Flanged Inlets and Receptacles: non-metallic - Configuration
- Poles: 3 Poles
- Wires: 4-Wire
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flange Mounted
Find Suppliers by Category Top
Featured Products Top
-
towards paint, coatings and hose trays. The most crucial aspect of safety concerning vacuum trucks is the education of the operator that on arrival at site they attach the grounding clamp first and get a GREEN flashing LED that clearly shows that the (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
built-in high intensity flashing green LED acts as a visual indication of a good earth prior to commencing and during operations. Here are a few ways a Bond-Rite® static grounding clamp from Newson Gale can be beneficial to your operations and protect your team and equipment from the dangers (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Electrical Isolation: Non-conductive option available for grounding protection Performance Data: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Screw-clamp terminals Cable entry One M20 × 1.5 tapped entry (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Clamp-On Ground Resistance Testing. Step-by-Step Usage
The clamp-on ground resistance testing technique offers the ability to measure the resistance without disconnecting the ground. This type of measurement also offers the advantage of including the bonding to ground and the overall grounding connection resistances.
-
Guide to Clamp-On Ground Testing
Testing the quality of the grounding system has been a critical part of any. electrical maintenance program for many years. Ground electrodes are. used to provide a safe path to earth for the dissipation of fault currents,. lightning strikes, static charges and EMF/RFI signals. Over time, ground
More Information Top
-
ESD Design for Analog Circuits
Fig. 5.38 Increase of local ESD protection robustness by application of the addition internal VCC to the power ground clamps .
-
Grounding of an Overhead Line Conductor During Work Within the Vicinity of High Voltage
The presented special “sliding grounding clamp ” has been designed and constructed in order to carry the fault current to ground.
-
Semiconductor Modeling
LEGEND l=Fall Edge Composite Typical 2=Rise Edge Composite Typical 3= Ground Clamp Typical 4=Power Clamp Typical 5=Pull Down Typical 6=Pull Up Typical .
Indicates content that may require registration and/or purchase.