Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. 24 V DC supply voltage.
- Features: Modem
-
Supplier: Telit IoT Solutions, Inc.
Description: The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle navigation
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -163 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The V3 variant of the GL865-DUAL is based on the latest chipset technology, designed to protect your investments as a low-cost, long-term availability solution. It is recommended for any new cost-sensitive designs requiring 2G GSM/GPRS coverage and long term application cost stability,
- Operating Frequency: 900 to 1,800 MHz
- Bias / Operating Current: 0.8 to 300 mA
- TJ: -40 to 85 C
- Sensitivity: -108.00000000000001 dBm
-
-
Supplier: Telit IoT Solutions, Inc.
Description: The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM / GPRS, QUAD BAND, RS232; No. of Channels:-; Protocol:TCP / IP; Supply Voltage Max:32V; Frequency RF:-; Module Interface:Serial; Kit Features:Quad Band 850/900/1800/1900 MHz GSM-GPRS Class 10 Modem, CSD, Fax and SMS; RoHS Compliant: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless
- Form Factor: Desktop / Standalone
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Newark, An Avnet Company
Description: MODEM, GSM / GPRS, VOICE, QUAD BAND, SOCKET, 5V; No. of Channels:-; Protocol:-; Supply Voltage Max:5V; Frequency RF:1.8GHz; Module Interface:-; Kit Features:GPRS Class 10, Quad-band GSM 850/900/1800/1900 MHz; Product Range:
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular 2G/3G GPRS/GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
- Operating Frequency: 850 to 1,900 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.5 to 4.3 volts
- Features: Other, RoHS
-
Supplier: RainWise, Inc.
Description: Product Features CDMA modems CDMA/1xRTT modems GSM/GPRS modems GSM modems Analog modems
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1-PORT QUAD-BAND INDUSTRIAL GSM/GPRS MODEM, RS-232/422/485, TERMINAL BLOCK, 12-48 VDC WITH 2KV ISOLATION. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem
-
Supplier: DigiKey
Description: 2G GPRS, GPS, GSM Modem RS-232
- Data Rate: 0.0000096 Gbps
- Frequency Band: 850 to 1,900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz,
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Description: The GSM GPRS 5dBi Screw Mount Antenna is designed for enhanced signal reception and stable wireless communication. With a high-gain 5dBi omnidirectional pattern, this antenna ensures strong connectivity for GSM and GPRS networks, making it ideal for IoT
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: CAS DataLoggers
Description: carries a built-in GSM/GPRS modem and can automatically connect via a mobile telephony network to an ISP provider, to transmit its data via email or FTP and alerts via email or SMS. The unit controls the internal modem power supply for power saving purposes in
- Number of Serial Ports: 1
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MOD GSM/GPRS QUAD BAND
- TJ: -20 to 70 C
- Sensitivity: -109 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: DigiKey
Description: GPRS, GSM Transceiver Module Antenna Not Included, U.FL Surface Mount
- Supply Voltage: 3.5 to 4.5 volts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Data Rate: 7.2Mbps Memory
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 7,200 kbps
- TJ: -40 to 90 C
- Number of Devices in Package: 500 #
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: Cellular Protocol: GSM, GPRS, LTE Data Rate: 158.5kbps Power
- Sensitivity: -116 dBm
- Output Power: 23 dBm
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: IC RF DETECT 450MHZ-2GHZ 6WSON
- Technology: CDMA, EDGE, GPRS, GSM
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: external multi-band antenna with flexible SMA cable Supported mode: Dual-Band UMTS/HSDPA 850/1900MHz, Quad-Band GSM/GPRS/EDGE 850/900/1800/1900MHz, GPRS, GPS AT Command embedded for 3G Cellular network operation 3.8” x 3.5” x 0.9” (with PC/104 buss connector but not included
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GSM 3dBi Spring Magnetic Mount Antenna is designed for GSM GPRS 900/1800MHz system of communication terminal system. The antenna is structure compact and convenient for easy installation. Commonly used in GSM repeater ,GSM sensor, GSM module & GSM
- Form Factor / Mounting: External
-
Supplier: Quarktwin Technology Ltd.
Description: RF Power Controller IC Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA 300MHz ~ 2.4GHz 8-MSOP
- Type: MSOP, SOP, SSOP, TSSOP
- Features: Other
-
Supplier: DigiKey
Description: RF Power Controller IC Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA 300MHz ~ 2.7GHz TSOT-23-6
- Features: Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072503-LTC1758-2EMS Packaging: Tube/Rail Features: Dual Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 10-MSOP
- Features: Other
- Package Type: SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072519-LTC1957-1EMS8 Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
- Features: Other
- Package Type: SOP
-
Supplier: Richardson RFPD
Description: Among the world’s smallest ready-to-go cellular modems, the AirLink GL6100 (DB9) and AirLink GL6110 (USB) plug into any device and are ready to make the GSM/GPRS connection. They feature complete IP connectivity, from basic TCP/IP blocks to advanced internet services.
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Instrumentation Northwest, Inc.
Description: Small, low-power, feature-rich datalogger with built-in GPRS modem — use for stand-alone monitoring or combine with on-line data service for data access from anywhere. Features Easy programming with Windows-based OMC programmer (free) Built-in GPRS/GSM modem
-
Supplier: Richardson RFPD
Description: The AAT1219 is a high current synchronous boost converter with programmable low side MOSFET peak current limit of 500mA to 2.5A. It is ideal for preventing input current from overloading system power in PCI-E card applications based on WCDMA/Edge/GPRS/TD-SCDMA PCI-E card GSM high load
- Output Current (IOUT): 1.2 amps
- Features: Other
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems -
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 3G or LTE
- Category: Development Board
- Supported System: Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
positioning and easy integration with modems, routers, and tracking devices. Key Features : Frequency: 824-960 / 1710-1990 MHz (GSM/GPRS). Gain: 5 dBi to increase signal intensity. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
What You Don't Know About Industrial GSM/GPRS Modem Communications (.pdf)
Cellular communications are becoming increasingly popular in industrial process applications where traditional wired and wireless communications are not possible. The cellular network provides access to devices anywhere a cellular connection exists. However, when using cellular communications, a
More Information Top
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers
M400g Industrial Wireless GSM GPRS Modem Description: 1.
-
16 Port GSM/Gprs Modem Pool from Greenmax Technology, India
GSM GPRS MODEM .
-
3v sim card slot - Products for 3v sim card slot - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Shenzhen Baihui Technology Co., Ltd
PCI GSM Gprs Modem .
-
Gprs Modem Manufacturers in Modems, Gprs Modem Suppliers & Exporters in Modems Directory
Wavecom Fastrack M1306B GSM GPRS Modems .
-
Gprs Modem Manufacturers in Wireless Networking Equipment, Gprs Modem Suppliers & Exporters in Wireless Networking Equipment Directory
[ Related Keywords : gsm module, gsm modem, gprs modem, gsm gprs modem ] .
-
GSM/Gprs Modem Mc55ts from HangZhou ZOGLAB Communication Equipment Co.,Ltd, China
There are 277 gsm GPRS modem from 98 suppliers on EC21.com .
-
GSM/Gprs Modem with Voice from Baihui Technology Co.,Ltd, China
• RS232 GSM Gprs Modem with ...
-
ip modem - offers from ip modem manufacturers, suppliers, exporters & wholesalers
M400g Industrial Wireless GSM GPRS Modem Description: 1.
-
gprs modem ( Page 3 ) - offers from gprs modem manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : EDGE USB MODEM, edge GSM GPRS modem , edge modem, USB WIRELESS ODEM ] .
-
gsm modem - offers from gsm modem manufacturers, suppliers, exporters & wholesalers
M400g Industrial Wireless GSM GPRS Modem Description: 1.
Indicates content that may require registration and/or purchase.