Products/Services for GUNN Diode Datasheet
-
Gunn and IMPATT Diodes - (19 companies)Gunn diodes or transfer electron devices (TED) exhibit a negative resistance region. They are used in high-frequency applications, often for building RF oscillators. Impact ionization avalanche transit-time (IMPATT) diodes are designed to operate...Diode Type -
Diodes - (1076 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators... -
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes... -
High Voltage Diodes - (110 companies)...current over a wide voltage range. Gunn diodes are transfer electron devices (TED) which exhibit a negative resistance region. Impact ionization avalanche transit-time (IMPATT) diodes are high voltage diodes which operate at a very high frequency... -
Power Diodes - (90 companies)Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat. Power diodes can also withstand high voltage diodes when operated... -
RF Diodes - (94 companies)...in electronic tuning systems to eliminate the use of and need for moving parts. Step-recovery diodes are designed for very high frequency (VHF) and fast-switching applications. Tunnel diodes and Gunn diodes are used in oscillators and other RF...
-
Current Limiting Diodes - (91 companies)Current limiting diodes (CLD) regulate current over a wide voltage range. There are several types of current limiting diodes (CLD). Examples include a current regulator diode, constant current diode, and current limit diodes. Current limiting diodes...
-
Rectifiers - (420 companies)Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC. Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal...
-
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
-
ESR/EPR Spectrometers - (8 companies)...a microwave source, an attenuator, a circulate, sample cavity, and detector diode. The microwave source is generally a klystron tube or a Gunn diode. Klyston tube. Image Credit: wikipedia. The attenuator adjusts the power level. The circulator reroutes...
Product News
-
ASAP Semiconductor LLC
Diodes A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their uses. The first type of diode... (read more) -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement Download Datasheet. Laser Diode Analyzer. Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
World Star Tech
Ushio red laser diodes Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES. Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Nexperia B.V.
Diode Application Handbook Like all our Design Engineer 's Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of its usage have become as sophisticated as its transformation. Discrete diodes remain a very important and basic component of electronic systems. Their electrical and thermal properties as well as their reliability are decisive... (read more)Browse Diodes Datasheets for Nexperia B.V. -
Win Source Electronics
BAT54CLT1G Schottky Diode Diode Configuration: Contains two diodes in series, providing design flexibility for various circuit topologies. Applications: DC/DC Converters. Power Management Functions. Voltage Clamping. Protection Circuits. Switching Power Supplies. Reverse Polarity Protection. High-Frequency Inverters. Long Description: The BAT54CLT1G from ON Semiconductor is a highly efficient Schottky barrier diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode... (read more)Browse Diodes Datasheets for Win Source Electronics -
World Star Tech
Laser Diodes for Industrial & OEM Applications World Star Tech supplies laser diodes from leading manufacturers, including OSRAM, USHIO, and II-VI, as well as its own laser diode products for OEM, industrial, medical, scientific, and defense applications. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber-pigtailed, and other industry-standard packages. The portfolio includes ultraviolet, violet, blue, cyan, green, red... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Voltage Multipliers, Inc.
High-Voltage Diodes for Tough Environments VMI offers a complete line of high-voltage, hermetically-sealed diodes for tough applications when an epoxy or plastic diode can 't withstand the environment. Glass-body diodes are extremely reliable. The diode body is impervious to dust, liquids, and gases. It is ideal under rugged and critical conditions. Hermeticity makes them ideally suited for harsh, tough, industrial, commercial, or military applications. VMI's high-voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr... (read more)Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Richardson RFPD
700V and 1200V SiC Diode Modules Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery = reduced switch and diode switching losses. Temperature independent switching behavior = stable high temperature performance. Positive temperature coefficient of VF = ease of parallel operation. Usable 175oC junction temperature = safely operate at higher... (read more)Browse Diodes Datasheets for Richardson RFPD -
World Star Tech
Collimated Laser Diodes in a compact body COL-XXG-520A. COL-XXG-635. COL-70G-780A. LASER DIODE COLLIMATOR. Collimated laser diodes are an assembly of a laser diode with a specified collimating lens within a small package. World Star Tech offers collimated laser diodes from 400nm to 1064nm with a standard or custom design. Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape. Typical Applications: Industrial Measurement and Alignment. Positioning and Sensing. Machine... (read more)Browse Lasers Datasheets for World Star Tech -
Skyworks Solutions, Inc.
PIN Limiter Diode Designer Guide Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive... (read more)
-
Gunn oscillator modeling and second harmonic output power optimization at 76 GHz
[13] E2V Technologies Gunn Diode DC1279F-T Datasheet , http://www.rfglobalnet.com/Content/ProductShowcase/ product.asp?DocID=7052cb21-9bc1-491a-90d9-7b121fc9617b, 3.10.2007.
-
MG1017 | Microsemi
Datasheets MSC_ Gunn _ Diodes _Cath_HS.pdf .
-
2.3.05 -- Featured Article: Study Of The Effect Of Envelope Impedance On Intermodulation Asymmetry
Based on preparatory epi structures and process technologies, MicroWave Technology's (MwT) X-band and K-band Gunn diode products have superior chirp characteristics, good power efficiency, and excellent reliability. Downloadable product datasheet and catalog are available.
-
8.17.06 -- Feature Article: Introduction To Microwave Capacitors
Downloadable product datasheet and catalog available. Request more information from MicroWave Technology on its Gunn diode device.
-
1.30.07 -- Feature Article: A Varactor-Controlled Phase Shifter For PCS Base Station Applications
These units utilize MDT Gunn and Schottky diodes and are specifically designed for traffic counting and control, speed sensors, and proximity detectors. Downloadable product datasheets available.
-
3.31.09 -- RFID Technology Tracks And Monitors Nuclear Materials
The transceivers are a fully integrated module, with a Gunn diode mounted in the cavity for the transmitter and one or two Schottky barrier diodes in the receiver. Datasheet .
-
12.15.09 -- Optimized Antenna Design Using Hardware-Accelerated FDTD
The transceivers are a fully integrated module, with a Gunn diode mounted in the cavity for the transmitter and one or two Schottky barrier diodes in the receiver. • Download Datasheet .
-
6.28.07 -- Feature Article: 400 To 3000 MHz High Dynamic Range LNA Designs For Wireless Infrastructure
The transceivers are fully integrated modules, with a Gunn diode mounted in the cavity for the transmitter and one or two Schottky barrier diodes in the receiver. Downloadable product datasheet available.
-
9.8.05 -- Feature Article: Antenna Design Considerations For RFID Applications
Downloadable product datasheet and catalog available. Request more information from MicroWave Technology on its Gunn diode device.
-
8.31.06 -- Feature Article: Phase Noise In Crystal Oscillators
Downloadable product datasheets available. Request more information from MDT on its Gunn diodes .
Indicates content that may require registration and/or purchase.