Products/Services for Gyro-stabilised Gimbal
-
Inertial Navigation Systems - (80 companies)...gyros use a steadily moving mass with a free-moving axis (gimbal). Vibrating gyros use microelectro-mechanical system (MEMS) technology and a vibrating, quartz tuning-fork to measure Coriolis force. Measurement Methods. There are many ways to measure...Electrical OutputDevice TypeLinear Acceleration Measurement -
Gimbals - (22 companies)Gimbals are mechanisms that allow an object to pivot or rotate around an axis. Two or three gimbals may be mounted within each other to allow rotation independent of the gimbal support. Gimbals are mechanisms that allow an object to pivot or rotate...
-
Optical Mounts - (92 companies)...kinematic, or gimbal styles. Fixed mounts permit no adjustment. These devices usually have a retaining ring that holds the mounting cell in place. They are usually used in stacking applications, especially with neutral density filters, as well... -
Rotary Stages - (135 companies)...or similar device. Cradle positioning stages or goniometers use an external axis of rotation. Instead of rotating around the center of the stage, these devices rotate around a point in space. By contrast, gimbal-mounted stages locate the axis of rotation... -
Mirror Mounts - (20 companies)Mirror mounts are used to hold and support mirrors of all sizes and shapes. -
Gyroscopes - (90 companies)Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have...
-
Flywheels - (24 companies)Flywheels have a high mass and are connected to a rotating shaft that smoothes the delivery of torque, or turning power, from a motor or engine. The inertia of flywheels allows them to absorb and release energy with little change in speed.
-
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
-
Compasses - (75 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Pivot Bearings - (14 companies)...bearing for applications such as: gimbal rings. mirror mounts. four bar linkages. vibration isolation systems. Types of Pivot Bearings. Cantilevered pivot bearings, which are sometimes called a single-ended pivot bearing, allow one end to rotate...
Product News
-
Constar Motion Co., Ltd
Compact 17mm Gimbal Motor Engineers developing UAVs or handheld gimbal systems often face challenges with compact space constraints, high-speed stability, and long-term reliability. Our 17mm brushless gimbal motor addresses these needs with high rotational speed up to 26,000 rpm, precise electronic commutation, and exceptional short-term overload capability. The compact 17 x9 mm design provides an excellent size-to-power ratio, while low EMI ensures interference-free operation in sensitive applications. Customizable... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Micro Brushless Gimbal Motor Precision and compact design challenges are common in UAV gimbal systems, where space constraints and camera stabilization demand high performance. Engineers require reliable, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: Compact design: 20mm diameter, 15mm thickness, ideal for small UAV gimbals without sacrificing performance. High speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Ultra-Compact BLDC Gimbal Motors Compact stabilization systems require small, responsive motors that provide accurate control and reliable performance in limited installation spaces. In UAV and handheld gimbal applications, motor size, vibration control, and feedback accuracy directly affect image stability and overall system performance. Constar Motion 's 14mm BLDC gimbal motors integrate Hall sensor feedback with a compact motor structure to achieve precise and responsive motion control. With high-speed operation up... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Custom Brushless Gimbals Motor Manufacturing Precision sensing and aerial systems require compact motors that deliver accurate positioning, fast response, and reliable motion control within limited installation spaces. Constar Motion 's 43mm brushless gimbals motor is designed for high-precision stabilization applications, featuring a compact 43mm diameter and 16mm thickness while maintaining efficient rotational performance. Operating within a 12 -24V voltage range and reaching speeds up to 3800RPM, this motor provides responsive control... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Ultra-Compact Brushless Gimbal Motors Compact stabilization systems require ultra-small motor designs, precise motion control, and lightweight construction to achieve smooth, responsive performance without sacrificing valuable installation space. Engineers developing UAVs, handheld gimbals, and intelligent imaging equipment need motors that provide accurate feedback, fast response, and flexible integration into increasingly compact designs. Constar Motion ultra-compact brushless gimbal motors feature an 18 mm diameter, integrated... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
C-Flex Bearing Company
Gimbals and C-Flex Pivot Bearings Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries. A gimbal is a pivoted support that allows an object to rotate smoothly along one or more axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in various industries to provide isolation from... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
C-Flex Bearing Company
How C-Flex Bearings Enable Gimbal Performance Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries. A gimbal is a pivoted support that allows an object to rotate smoothly along one or more axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in various industries to provide isolation from... (read more) -
Constar Motion Co., Ltd
Micro Brushless Gimbal Motor for Precision Motion Modern stabilization systems demand more than compact motors --they require precise motion control, rapid response, and stable operation to maintain imaging quality under dynamic conditions. Whether used in UAV camera gimbals or compact positioning systems, motor performance directly influences system accuracy and stability. The Constar Motion micro brushless gimbal motor combines a compact 20 mm diameter design with speeds up to 11,300 RPM and 9 W output power, providing smooth, responsive... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Ø24 mm Hollow-Shaft BLDC Motor for UAV Gimbals Product Overview. Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its electronic commutation reduces wear and improves operating life. Highlight Specifications. Size: O24 mm diameter x 14 mm thick. Rated speed: 6400 rpm. Hollow-shaft design. Key Features. High reliability for consistent... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
C-Flex Bearing Company
Precision Bearings for Satellite Solar Tracking Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries. A gimbal is a pivoted support that allows an object to rotate smoothly along one or more axes while maintaining the stability. It typically consists of a set of 3 concentric rings, each mounted on the other with orthogonal pivot axes, allowing the innermost object to remain independent of its support rotation. This way it maintains the stability of object. Gimbals are used in various industries to provide isolation from... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company
-
Field Testing of Lunar Access and Navigation Device (LAND)
The laser radar was mounted on a gyro stabilized gimbal on the nose of a helicopter and flown in the Mojave Desert in September 2006.
-
VIGILANTE: system description and first experiment approach and results
This paper described VIGIL in detail and its subassemblies; two axis gyro stabilized gimbal mirror, Vibration Isolation system, LWIR and visible cameras and an attitude determining system.
-
Surveillance for Marine Mammals in the Safety Zone Around an Air Gun Array With the Help of a 360deg Infrared Camera System
The camera was mounted in a gyro stabilized gimbal neutralizing roll and pitch up to 12°.
-
Navigation, Guidance, and Control Problems of Spacecraft
* GYRO STABILIZED GIMBAL SYSTEM .
-
CR4 - Thread: ANTI-VIBRATION TABLE
On naval vessels this is done with a gyro stabilised gimbal platform.
-
A comparison of inertial line-of-sight stabilization techniques using mirrors
Keywords: inertial stabilization, mirror stabilization, gyro stabilized gimbal , precision pointing, heliostat, inertial balancer .
-
VIGIL: a GPS-based target-tracking system
TWO AXES GYRO-STABILIZED GIMBALED MIRROR: The VIGILANTE gimbal is a two-axis gyro stabilized gimbal mirror constructed by Fraser-Volpe.
-
Biomimetic smart sensors for autonomous robotic behavior II: vestibular processing
Gyro stabilized gimbal mounted cameras are a natural extension of the current autonomous robotic application.
-
Commercial applications in aerial thermography: power line inspection, research, and environmental studies
By remotely operating the imager within a gyro stabilized gimbal ; the sensor and data storage aspects of operation are efficient and successful.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/19160/1/98-0413.pdf
TWO AXES GYRO-STABILIZEDGIMBALED MIRROR: The VIGILANTE Gimbal is a two-axis gyro stabilized gimbal mirror constructed by Fraser-Volpe.
Indicates content that may require registration and/or purchase.