-
Supplier: Indium Corporation
Description: Indium6.3 is a halide free, low voiding, water soluble solder paste. Indium6.3 has excellent wetting and solder joint appearance, exceptional printing and response to pause with a wide reflow profile window. Indium6.3 has outstanding slump resistance
- Product Form: Paste
-
Supplier: Newark, An Avnet Company
Description: SOLDER PASTE, HALIDE FREE/NO CLEAN, 500G
-
Supplier: Indium Corporation
Description: Wave Solder Flux 1081 is a water wash organic flux suitable for all conventional tin-lead alloys. 1081 exhibits excellent solderability with low ionic residues after aqueous cleaning
- Fluxes & Cleaners: Soldering Flux / Rosin
-
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate or oven, and clean-up is easily accomplished with a hot water rinse.
- Melting Range: 300 to 525 F
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: NC-SMQ92J is a halide free, air reflow, no-clean solder paste formulated to leave a benign, probe testable residue. The residue is easily penetrated and will not clog multi-point probes. In addition, NC-SMQ92J offers excellent wetting, unsurpassed stencil life, and consistent
- Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Indium Corporation
Description: Features Excellent cleanability, residue can be removed with room temperature DI water Stencil-printable, high tack Offers high yields in BGA bumping process Halide-free with excellent solderability Wide process window Introduction WS-363 Interconnect Flux is a high viscosity
- Fluxes & Cleaners: Halogen / Halide Free, Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: No-Clean Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Leaves a low amount of residue, which is both visually negligible and electrically safe. Does not require cleaning, is environmentally safe and needs no CFC solvents. Kester in.245in. low residue flux for cored solder wire was
-
Supplier: Allied Electronics, Inc.
Description: No-Clean Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Leaves a low amount of residue, which is both visually negligible and electrically safe. Does not require cleaning, is environmentally safe and needs no CFC solvents. Kester in.245in. low residue flux for cored solder wire was
-
Supplier: Allied Electronics, Inc.
Description: No-Clean Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Leaves a low amount of residue, which is both visually negligible and electrically safe. Does not require cleaning, is environmentally safe and needs no CFC solvents. Kester in.245in. low residue flux for cored solder wire was
-
Supplier: Allied Electronics, Inc.
Description: No-Clean Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Leaves a low amount of residue, which is both visually negligible and electrically safe. Does not require cleaning, is environmentally safe and needs no CFC solvents. Kester in.245in. low residue flux for cored solder wire was
-
Supplier: Newark, An Avnet Company
Description: FLUX, SYRINGE, HALIDE FREE/NO CLEAN ROHS COMPLIANT: YES
-
Supplier: Henkel Corporation - Electronics
Description: Multicore LF318 solder paste is a halide-free, no clean, pin testable Pb-free solder paste which has excellent humidity resistance and a broad process window both for reflow and printing. View or Download the High Reliability PB-Free Solder Alloy
-
Supplier: Henkel Corporation - Electronics
Description: MulticoreLF328 is a halide-free no-clean Pb-free solder paste that has excellent humidity resistance and a broad process window for both reflow and printing. Offers high tack to resist component movement during high-speed placement, long printer abandon times and
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA EF-2100 is a non-toxic, Volatile Organic Compound (VOC) free, halide-free, rosin/resin-free, low-solids, no-clean liquid flux designed for defect-free soldering. It serves as a drop-in replacement for users of EF-2210, EF-2202, WB-400, and
- Solder Alloy: Lead Free
- Features: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: MULTICORE LF600 is a halide-free, no-clean, solder paste that exhibits excellent thermal stability; it is capable of being print cycled on 0.5 mm pitch CSP apertures for 24 hours in conditions of 33C/75%RH. LF600 also shows almost zero hot slump, reducing the likelihood of
-
Supplier: Henkel Corporation - Electronics
Description: MulticoreLF328 is a halide-free no-clean Pb-free solder paste that has excellent humidity resistance and a broad process window for both reflow and printing. Offers high tack to resist component movement during high-speed placement, long printer abandon times and
-
Supplier: MacDermid Alpha Electronics Solutions
Description: with no intentional addition of bromine and chlorine, conforming to the strictest requirements of IEC 61249-2-21, JPCA-ES-01 and IPC-410B specifications. Product Features Low Occurrence of Solder Ball Spatter, Smoke and Odor Conforms to Halogen-Free Requirement Conforms to
- Features: Flux Cored Wire, Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: Modest residue level, halide-free solder paste recommended for Pb-free soldering and Sn/Pb soldering for printing and reflow in air. LOCTITE® CR 32 is formulated as a modest residue level, halide-free solder paste recommended for Pb-free
- Product Form: Paste
-
Supplier: Nordson EFD
Description: cycle times (> 6 min.) Fine pitch Gap filling and/or vertical surfaces General purpose Halide-free Lead-free shiny fillet Low residue Pin transfer or dipping (low viscosity) Rapid reflow cycle time (< 5 sec.) Reduced slump Restricted residue UV-traceable
- Features: Other
- Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester TSF-6522RH is a rosin-based, no-clean tacky soldering flux formulated to meet the IEC 61249-2-21 definition for halide-free materials. It can be applied using a doctor blade, drum fluxer, or dot dispensing for Ball Grid Array (BGA)/Pin Grid Array (PGA) sites and
- Features: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets J-STD-004 and exceeds
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Lead Free
-
Supplier: Newark, An Avnet Company
Description: DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Blue; Braid Size:#4; Features:No-clean flux, halide-free and non-conductive residue; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes
-
Supplier: Nordson EFD
Description: Clear residue Difficult-to-solder surfaces Enhanced wetting Extended reflow cycle times (> 6 min.) Fine pitch General purpose Halide-free Lead-free shiny fillet Reduced slump Restricted residue
- Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Water-soluble paste flux for wafer-level ball attach in Fan-in and Fan-out applications. Product Overview ALPHA WS9180-MHV water-soluble, halide-free flux is engineered for use in the attachment of lead-free or tin-lead eutectic spheres onto BGA or CSP components, as well as
-
Supplier: Techsil Limited
Description: Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits Superior fluxing ability Instant wetting After soldering, the rosin residue is non corrosive, non conducting, moisture resistant, and fungus resistant For precision application of rosin flux, in a
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE NC-OO, Halogen-free, No-clean desoldering wick LOCTITE® NC-OO WICK is designed for static-free desoldering applications and repair of PC boards, without the need for subsequent clean-up. It is formulated using a special halide free, vacuumised, no-clean,
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® ECCOBOND FP4802 is a high purity, liquid encapsulant designed for use in applications utilizing lead-free solder. This product can withstand solder reflow temperatures up to 260°C after being exposed to JEDEC level 2 (85°C/60% RH, 168hours) preconditioning. It was
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Viscosity: 80,000 cP
Find Suppliers by Category Top
Featured Products Top
-
Enables use of lower cost substrates & components Reduction of warpage (component & substrate) vs SAC process Excellent electrical reliability; passes JIS Z 3197 & J-STD-004B SIR testing Exhibits low voiding characteristics; passes IPC Class 3 voiding on BGA components Halide-free & zero-halogen compliant (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
ZEDFA0302P04
A halide - free solder flux and a splatter shield eliminate major sources of ionic contamination while termination solder joints are being cleaned, particularly chlorine-containing contamination from coils.
-
Resin / Rosin Free Solder Pastes and Fluxes
A solder paste with halides, a halide - free solder paste and the new solder paste system (halide-free) were compared.
-
Analysis & solution for the white-residue after soldering
Due to the NC flux which we used are halide - free , the soldering speed and force come form the no-halide activator, such as low molecular weight matters: dicarboxylic acids or amines.
-
Kester Solder - 24-6337-8802 - Solder - Wire - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .031 dia; core 66; 1 lb .
-
Kester Solder - 24-6337-8817 - Solder - Wire - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .062 dia; core 50; 1 lb .
-
MG Chemicals - 453-NS - Soldering - Desoldering Braid/Wick - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .031 dia; core 58; 1 lb .
-
MG Chemicals - 454-NS - Soldering - Desoldering Braid/Wick - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .015 dia; core 50; 1 lb .
-
ESD & Prototyping - from Allied Electronics - Page 2
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .062 dia; core 50; 1 lb .
-
Chemtronics - CW8100 - Soldering - Flux - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .015 dia; core 50; 1 lb .
-
Chemtronics - 80-1-5 - Soldering - Desoldering Braid/Wick - Allied Electronics
Solder Wire; halide - free rosin no-cleanflux; Sn63Pb37; .031 dia; core 50; 1 lb .
Indicates content that may require registration and/or purchase.