-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Color Temperature: 2450 K
- Lamp Power: 2000 watts
- Lamp Type: Halogen Lamps, Heat Lamps
- Maximum Overall Length: 13.8 inch
-
Supplier: Ushio America, Inc.
Description: QXL base is revolutionary in that it allows the user to quickly change the lamp with out opening the fixture. This feature eliminates any issues with lamp alignment and optical settings. Because overheating is a common adversary with Halogen lamps, USHIO has developed new
- Lamp Power: 750 watts
- Lamp Type: Halogen Lamps
- Mean Lumens: 22950 lm
- Rated Average Life: 300 hours
-
Supplier: Rhenium Alloys, Inc.
Description: control, our proprietary process insures minimal filament sag ensuring long life. Tubular double-ended quartz infrared lamps are high-powered heat sources incorporating a tungsten filament within a quartz envelope. They are of the halogen type, which avoids blackening of the
- Color Temperature: 3150 K
- Lamp Power: 4000 watts
- Lamp Type: Halogen Lamps, Heat Lamps
- Maximum Overall Length: 11.63 inch
-
-
Supplier: bulbs.com
Description: Philips brand double-ended linear halogen lamp. 1500 Watts and 240 for use with high voltage or European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp
- Lamp Power: 1500 watts
- Lamp Type: Halogen Lamps
- Mean Lumens: 32250 lm
- Rated Average Life: 2000 hours
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Color Temperature: 2500 K
- Lamp Power: 3650 watts
- Lamp Type: Halogen Lamps, Heat Lamps
- Maximum Overall Length: 41.62 inch
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Color Temperature: 2500 K
- Lamp Power: 3800 watts
- Lamp Type: Halogen Lamps, Heat Lamps
- Maximum Overall Length: 41.8 inch
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Color Temperature: 2400 K
- Lamp Power: 2500 watts
- Lamp Type: Halogen Lamps, Heat Lamps
- Maximum Overall Length: 28.8 inch
-
Supplier: bulbs.com
Description: Flood means 20º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOT for
- Color Temperature: 3200 K
- Lamp Power: 20 watts
- Lamp Type: Halogen Lamps
- Mean Lumens: 22601 lm
-
Supplier: bulbs.com
Description: Ushio brand MR11 halogen flood. 75 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color
- Lamp Power: 75 watts
- Lamp Type: Halogen Lamps
- Rated Average Life: 50 hours
-
Supplier: bulbs.com
Description: Bulbrite brand 25 Watt halogen capsules. T4 type, 120 volts for line voltage systems. Line voltage means no need for a transformer, and less energy lost as heat. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 25 watts
- Lamp Type: Halogen Lamps
- Mean Lumens: 240 lm
- Rated Average Life: 2000 hours
-
Supplier: OSRAM SYLVANIA, Inc.
Description: LUMEN INTENSITY CC6 FILAMENT TYPE 10 DEG X 30 DEG DISTRIBUTION/BEAM SPREAD 19400 INTENSITY IN LUMEN CAPSYLITE[R] BRAND LAMP MATERIAL HEAT RESISTANT HARD GLASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
- Lamp Power: 1000 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 6 inch
- Rated Average Life: 4000 hours
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HORIZONTAL OPERATING POSITION APPLICATION SPECIAL PURPOSE HEATING, RAPID THERMAL PROCESSING, CHEMICAL VAPOR DEPOSITION, WOOD PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Color Temperature: 2440 K
- Lamp Power: 3800 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 41.64 inch
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HORIZONTAL OPERATING POSITION APPLICATION SPECIAL PURPOSE HEATING, RAPID THERMAL PROCESSING, CHEMICAL VAPOR DEPOSITION, WOOD PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Color Temperature: 2440 K
- Lamp Power: 2500 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 28.69 inch
-
Supplier: OSRAM SYLVANIA, Inc.
Description: OPERATING POSITION APPLICATION SPECIAL PURPOSE HEATING, RAPID THERMAL PROCESSING, CHEMICAL VAPOR DEPOSITION, WOOD PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Color Temperature: 2500 K
- Lamp Power: 2500 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 28.66 inch
-
Supplier: Holtkoetter International, Inc.
Description: The DECOSTAR 51 ALU from OSRAM reflector has an aluminum coating so most of the heat is emitted forwards. Low-pressure technology also has the advantage that the luminaire does not need a separate shield. Heat can therefore escape forwards with no restrictions at all.
- Lamp Power: 35 watts
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000 hours
-
Supplier: Litetronics International, Inc.
Description: Coolray halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Coolray halogen light bulbs are ideal for displaying heat
- Lamp Power: 50 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 3.15 inch
- Rated Average Life: 5000 hours
-
Supplier: Litetronics International, Inc.
Description: Sure-Beam halogen light bulbs allow heat to escape from the back of the bulb while delivering light out the front to reduce heat on displayed items by 85% compared to standard halogen light bulbs. Sure-Beam halogen light bulbs are ideal for displaying heat
- Lamp Bases: Other Lamp Bases
- Lamp Power: 50 watts
- Maximum Overall Length: 1.77 inch
- Rated Average Life: 6000 hours
-
Supplier: Hi-Tech Controls, Inc.
Description: Heat resistant connecting cables are used for low voltage halogen lamps and connected the transformers to the halogen spot lights. Due to its flat shape, offers advantage of place-saving. This cable offers an easy connecting possibilities, single core wirings fall out.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1.5 to 4 mm2
-
Supplier: RS Components, Ltd.
Description: Xenon technology. 20% energy saving compared to standard halogen double ended lamps with equivalent light output. Sparkling light. Less heat generation. Transformer-free operation. Patented filament support method Wattage = 120 W Voltage Rating = 240 V Lamp Base = R7s
- Color Temperature: 2950 K
- Lamp Power: 120 watts
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000 hours
-
Supplier: Allied Electronics, Inc.
Description: The Q-RayTM MR-16 is an energy saving direct replacement for Halogen MR-16 lamps for accent lighting at commercial buildings, hotels, lounges, shopping malls, showrooms, musems gallerys and for landscape lighting. Unlike many MR-16 LED lamps, the Q-RAYTM offers direct
- Mean Lumens: 150 lm
-
Supplier: RS Components, Ltd.
Description: The Sylvania Classic Eco ball lamp is a straight replacement for incandescent lamps, offering higher efficiency and energy saving. This halogen ball Lamp has a sparkling light output, instant illumination and generates less heat and less CO2 than incandescent
- Lamp Bases: Other Lamp Bases
- Lamp Power: 42 watts
- Rated Average Life: 2000 hours
-
Supplier: ECO Light LED
Description: This 12V LED Spotlight Lamp Module is great for spotlight illumination and general lighting indoors. With a maximum output of 5W it is a great low cost/low power light solution. The module's Aluminum enclosure also acts as a heat sink, improving bulb operating temperature and extending
- Color Temperature: 2700 to 3500 K
- Lamp Power: 5 watts
- Lamp Type: LED Lamps
- Rated Average Life: 30000 to 50000 hours
-
Supplier: GE Lighting
Description: SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 300 LIFE IN HOUR T6 SHAPE DESIGNATION 10540 LUMEN (INITIAL) INTENSITY 3250 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB
- Color Temperature: 3250 K
- Lamp Power: 375 watts
- Lamp Type: Other
- Rated Average Life: 300 hours
-
Supplier: Ecopower Inc.
Description: The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary
- Color Temperature: 3000 to 6500 K
- Lamp Power: 6 watts
- Lamp Type: LED Lamps
- Mean Lumens: 235 to 290 lm
-
Supplier: InspectorTools
Description: industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Chemical, Petroleum
-
Supplier: Luxo Lamp Ltd.- Canada
Description: LuxoFlex - flexible task light ideal for Industrial task lighting. Standard with a powerful 35-watt halogen lamp, LuxoFlex produces 1165 footcandles at 12â€. This bright light combined with low heat output make LuxoFlex suitable for a variety of applications. The on/off switch
- Application: Commercial
- Lamp Type: Halogen
- Light Fixture Type: Desk Lamps
-
Supplier: Megaman (UK), Limited
Description: Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80
- Color Temperature: 2400 K
- Lamp Power: 6 watts
- Lamp Type: LED Lamps
- Mean Lumens: 200 lm
-
Supplier: RS Components, Ltd.
Description: replace standard GU10 50W halogen lamps. The CrystalCool heat sync inside the lamp takes the heat away from the lampâ??s components, making it ideal for use where heat build-up can be an issue. The LED reflector lamp has an average life of up to
- Color Temperature: 4000 K
- Lamp Bases: Other Lamp Bases
- Lamp Power: 6 watts
-
Supplier: Ushio America, Inc.
Description: Ushio America introduces the ENERGY STAR® certified Uphoria™ Edge LED MR16 lamp family. Available in 5W and 6.5W models, these lamps offer an energy saving alternative for 35W to 50W halogen lamps with improved efficacy compared to their LED predecessors. With the
- Color Rendering Index: 80
- Color Temperature: 2700 to 3000 K
- Diameter: 50.04 mm
- Lamp Bases: Other Lamp Bases
-
Description: . Lamps covered in this standard may contain either of two basic types of light sources; an incandescent filament or a tungsten halogen inner bulb. Sunlamps and heat lamps of the R type are included. Lamps with discharge arc tubes are not included. Other groups of
-
Supplier: RS Components, Ltd.
Description: lamp life. Lower maintenance requirements. Reduced heat output. Significantly less power consumption than halogen equivalents Wattage = 60 W Lamp Base = E27 Lamp Shape = Elliptical Fitting Type = Enclosed Mounting Orientation = Horizontal Length = 150 mm Colour
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 5700 lm
- Lamp Bases: Other Lamp Bases
-
Supplier: Qioptiq
Description: No absorption from dielectric coating Broadband heat-protection for halogen lamps UV-Light suppression High transmission in the visible range Heat-resistant up to 400 °C Thickness: 1.1 mm T > 80 % average for 425 - 680 nm T < 3 % average for 800 - 1150 nm T < 8 % average
- Application Specific: Ultra-Violet (UV)
- Diameter, Square Side, or Rectangular Length: 25 to 180 mm
- Filter Shape: Circular, Square, Rectangular
- Filter Type: Other
-
Supplier: R. STAHL, Inc.
Description: Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W Through-wiring possible The innovative layout of lamp-holder and terminals enables Series 6388 light fittings to be mounted without heat-resistant cables and without additional junction box.
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Juno Lighting Group
Description: CYLINDER TYPE 12 1/8 INCH W X 15 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 400 TO 500 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP
- Lamp Type: Halogen
- Light Fixture Type: Wall Fixtures
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 400 to 500 watts
-
Supplier: Titan Tool Supply, Inc.
Description: being approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order.
- Color Temperature: 6500 K
- Illuminator Type: Ring
- Light Source: Lamp
- Maximum Voltage: 120 volts
Find Suppliers by Category Top
More Information Top
-
The Philosophy of Science and Engineering Design
…extant components (with certain properties) and hypothetical ones that differ in parametric details, such as say the thickness of a wok bowl, or hypothetical ones that differ in type, such as say heating coils versus halogen heat lamps (cf. Otto and Wood…
-
The Chemistry of Superheavy Elements
The sample on the sheet is automatically evaporated to dryness with a halogen heat lamp and then subjected to the a-particle measurement in the chamber equipped with an array of 12 silicon PIN photodiode detectors [93].
-
Infrared Lamp,Quartz Lamp,Gold Reflector Lamp from Uvir Co.,Ltd, China
• Halogen Heating Lamp ,Ifrared ...
-
Halogen Heater Suppliers, Halogen Heater Manufacturers and Exporters
Products/Services:IR heat lamp, quartz lamps, halogen heat lamp , infrared heater .
-
Sell infared heat lamp for carbon
Halogen Heating Lamp shape:Linear.
-
Function Ascription and Explanation: Elaborating an Explanatory Utility Desideratum for Ascriptions of Technical Functions
Or a halogen heat lamp fulfills the function of ‘‘converting electricity to radiation’’ in a better way than the wok’s heating coil (cf. Otto and Wood 1998, p. 236).
-
Radiochemical studies of the heaviest elements at JAEA
The effluent was collected on a tantalum (Ta) disk as fraction 1 and was evaporated to dryness using hot helium gas and a halogen heat lamp .
-
A H2 very high frequency capacitively coupled plasma inactivates glyceraldehyde 3-phosphate dehydrogenase(GapDH) more efficiently than UV photons and heat comb...
Spectra of hydrogen (H2) plasma, deuterium lamp and halogen heating lamp .
-
Reactive DC magnetron sputtering of ultrathin superconducting niobium nitride films
The chamber was equipped with two 1000W halogen heat lamps which were used to heat the substrate holder and substrates to a maximum of Andrew Dane Chapter 4: Methods 54 800 °C during deposition.
-
Nonablative laser rejuvenation in men
The four main approaches are (a) monopolar RF, (b) deep- heating halogen lamps , (c) bipolar RF combined with light, and (d) xenon flashlamp with rapid repetition rates and filtering that features 800–1200 nm portion of the output spectrum.