-
Supplier: RS Components, Ltd.
Description: Stanley FatMax FMST81083-1 Tool Box
- Length: 11.6535496 inch
- Height: 11.2992187 inch
- Width: 11.6535496 inch
- Material: Aluminum
-
Supplier: Rousseau Metal Inc.
Description: Mobile Toolbox, 6 Drawers (36"W x 27"D x 37 1/2"H)
- Length: 36 inch
- Height: 37.5 inch
- Width: 36 inch
- Depth: 27 inch
-
Supplier: Rousseau Metal Inc.
Description: Stationary Toolbox, 5 Drawers, Stainless Base (36"W x 27"D x 34"H)
- Length: 36 inch
- Height: 34 inch
- Width: 36 inch
- Depth: 27 inch
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: medical equipment, tools, precision parts, and so on. Foam customization and exterior inkjet printing are available. *SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: Proto® Industrial Tools
Description: PROTO[R] BRAND USED FOR J6280TA100 DIGITAL TORQUE AND ANGLE ADAPTER
- Features: Industrial
- Type: Tool Box
-
Supplier: Greenlee Textron, Inc.
Description: SINGLE LOCK HASP TYPE 30 INCH 12 INCH 16 INCH 3.3 CU FT CAPACITY USED ON PADLOCK
- Length: 30 inch
- Height: 12 inch
- Width: 30 inch
- Depth: 16 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is
- Type: Tool Box
-
Supplier: All-Spec Industries
Description: Features Chest Dimensions: 21" W x 8 1/2" D x 11 1/2" H 1st Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 1 7/8" H 2nd Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 31 5/16" H Color: Red Rolled front edge prevents injury from sharp surfaces Extended corner tabs provide extra support for
- Length: 21 inch
- Height: 11.5 inch
- Width: 21 inch
- Depth: 8.5 inch
-
Supplier: Gray Tools Canada Inc.
Description: 19" Plastic Hand Box
- Features: Commercial
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 48 inch
- Width: 48 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Milwaukee Electric Tool Corporation
Description: USED ON 0523-22, 0524-22 HAMMER DRILL
- Features: Industrial
- Type: Tool Box
-
Supplier: Stahlwille North America
Description: enhanced with STAHLWILLE standard and TCS inlays. Can also be mounted on Tool trolleys No 97N, No 97H, Wheely box No 922N.
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Klein Tools, Inc.
Description: FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
- Length: 13.3125 inch
- Height: 2 inch
- Width: 13.3125 inch
- Depth: 9.75 inch
-
Supplier: Akro-Mils, Inc.
Description: 14" ProBox. ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks Made in the USA; Classic
- Length: 8.125 inch
- Height: 8.125 inch
- Width: 8.125 inch
- Features: Industrial, Other
-
Supplier: Newark, An Avnet Company
Description: Tool Box: Lockable; 36x2hx4d
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT WALL TYPE NO. 4 CANVAS MATERIAL WHITE COLOR 12 INCH 14 INCH PROTO[R] BRAND WITH POLYPROPYLENE ROPE HANDLE, HEAVY DUTY DIE CAST SWIVEL SNAP HOOK INSIDE POCKET SIZE 8 INCH X 7 INCH WEIGHT 1.84 LB
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented Quad-Frame™ Foam Filled Lid Structure forms a solid insulated core for added strength, rigidity and solid, secure lid closure MaxSeal™ extra thick weather stripping protects box contents by sealing out moisture, dust and dirt One-Piece, heavy-duty 0.080" aluminum base
- Length: 60 inch
- Width: 60 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: 3 Drawer Hand Box
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 22 inch
- Height: 22 inch
- Width: 22 inch
- Depth: 48 inch
-
Supplier: All-Spec Industries
Description: Features V-groove in lid to hold conduit or pipe for sawing Top tray has compartments for small tools and parts Tote tray holds larger tools and accessories Large tub for big power tools Made of impact and weather resistant materials Lightweight, yet extremely strong and durable
- Length: 12.5 inch
- Height: 16.25 inch
- Width: 12.5 inch
- Depth: 9 inch
-
Supplier: Stahlwille North America
Description: 5 removable drawers on smooth-action rollers, fully extendible drawers, simply lift to lock in place. Handles integrated in side walls. Can be enhanced with STAHLWILLE standard and TCS inlays . Central locking thanks to the laterally-mounted cylinder lock. Can also be mounted on Tool trolleys
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 97250 & 97166
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 70 inch
- Width: 70 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Proto® Industrial Tools
Description: CANVAS MATERIAL RED COLOR 14 11/16 INCH 5 POCKET(S) PROTO[R] BRAND THICKNESS 3/32 INCH WEIGHT 0.18 LB WITH TIE STRAP CLOSURE
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: U.S. Plastic Corporation
Description: The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles.
- Type: Tool Box
-
Supplier: Newark, An Avnet Company
Description: 26 SHALLOW GNG TOOL BOX>
-
Supplier: Princess Auto Limited
Description: 17 in. Professional Tool Box
- Length: 17.5 inch
- Height: 8 inch
- Width: 17.5 inch
- Depth: 9.5 inch
-
Supplier: IBT Industrial Solutions
Description: kit program from IBT, you can buy all the right tools for your plant conveniently, and at a great price. Contact your local IBT Industrial Solutions branch or visit shopibt.com to purchase the hand and power tools you need today. HAND TOOLS Tool Sets Tool Storage
- Features: Industrial
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 30 inch
- Height: 30 inch
- Width: 30 inch
- Depth: 48 inch
-
Supplier: Gray Tools Canada Inc.
Description: 21" Hip Roof Tool Box
- Features: Commercial
- Type: Tool Box
-
Supplier: IBT Industrial Solutions
Description: the parts you need so you can focus on your core business. TOOL CABINETS, DRAWERS AND LOCKERS Storage Cabinets and Boxes (For tools, flammables, supplies) Modular Drawers Steel Lockers
- Features: Fire Proof, Industrial, Modular
- Type: Tool Box, Tool Cabinet
-
Supplier: Mi-T-M Corporation
Description: solid steel construction with full arc welded seams · Full-length concealed hinges are riveted for additional protection and strength · Special powder coated finish for extreme durability · Predrilled skids for easy caster installation · Optional removable tool trays to assist tool
- Length: 24 inch
- Height: 26 inch
- Width: 24 inch
- Depth: 60 inch
-
Supplier: Akro-Mils, Inc.
Description: 12" ProBox 12 x 6 x 4 . ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks. Made in the
- Length: 6 inch
- Height: 4 inch
- Width: 6 inch
- Features: Industrial, Other
-
Supplier: All-Spec Industries
Description: Features Electrical properties: Permanently static dissipative Made of polypropylene using durAstatic E9™ Washable with no surface coating to rub off Size: 14-1/2" x 7-1/2" x 5"
- Length: 14.5 inch
- Height: 7.5 inch
- Width: 14.5 inch
- Depth: 5 inch
-
Supplier: U.S. Plastic Corporation
Description: No-nonsense, professional tool boxes in a class of their own! Fresh, new design looks strong and tough like steel tool boxes captures customers attention immediately. ProBoxTM design provides secure stacking on shelves and pallets. Extra-large trays optimize storage.
- Type: Tool Box
Find Suppliers by Category Top
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'hammarskjold'),(61355,'hammer'),(61356,'hammer and sickle'),(61357,'hammer in'),(61358,'hammer nose'),(61359,'hammer out'),(61360,'hammer throw'),(61361,'hammer-shaped'),(61362,'hammered'),(61363,'hammerhead'),(61364,' hammerhead shark'),(61365,'hammering'),(61366 … … to mouth'),(61424,'hand tool '),(61425,'hand towel' … … 'idiopathic thrombocytopenic purpura'),(66848,'idiopathy'),(66849,'idiosyncrasy'),(66850,'idiosyncratic'),(66851,'idiot'),(66852,'idiot box '),(66853,'idiot … … 'luzon'),(79650,'lv'),(79651,'lvi'),(79652,'lvii'),(79653,'lviii'),(79654,'lwei'),(79655,' lx '),(79656,'lxi' …
-
Engineering Solutions for Manufacturing Processes
… uses Jena API functions developed by HP laboratory, and API methods of Protege tool to parse the … M 1 = ( p cos α − q0 ) Lx + ( q0 − p cos α ) x 2 + Influence of Damage of Suspenders on Static Performances of Steel- box Stacked Arch Bridge Surflex-Docking[9,10] is a newer implementation of the Hammerhead methodology described by Welch, Ruppert, and …
-
Advanced Designs and Researches for Manufacturing
… immediately shut down; synthesis block raw material deviation by the change of the hammerhead voltage lines and … … create a sophisticated mechanism model, we use the common single input/single output “black box ” modeling in … The commonly-used research tools and method is vehicle field test [1-2], simulation experiment [3-5 … 200-50000 Lx .
-
Theory and Design of Bridges Complete Document
Limit States Design-A tool for Reducing the Complexity of Steel Structures," paper presented at AISC … Analysis of Multibeam Bridges with Beam Elements of Slab and Box Section," Univ. lx For the remaining schemes the pier type consists of two single hammerheads .
-
Paperback of the water supply
lx ly Not to recommend is against constructing the container in circular form and the separation in 2 chambers … Ersterer is held through hammer head screws against the bead of the sleeve of the tube (Abb. 7-6). … also ventilation tubes for container, must have a vapor hood removable only with tool and a Kunstoff …
-
House technique
8 retaining bracket 9 hammer head screws 10 rafters 11 Aufdachschiene 12 collector castes Battery container (tanks) of steel, for aboveground storage of combustible liquids of the risk class A III … Filters must can be replaced without tool . fans. … department stores and production operations with high illumination strengths of 800 to 2000 lx by office machines …
-
Encyclopedia of Genetics, Genomics, Proteomics and Informatics
… Nahas MK et al 2004 Nature Struct Mol Biol 11:1107; structure–function of hammerhead ribo- zymes: Blount … ▶eIF4A, ▶helicase, ▶DEAD- box , ▶breast cancer, ▶acquired immuno- deficiency, ▶double-stranded RNA; Lüking A et al 1998 … To satisfy these needs, a publicly available and transparent machine learning tool is available that ranks all … … 10; XX ¼ 20; XXX ¼ 30; XL ¼ 40; L ¼ 50; LX ¼ 60; LXX …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
LINK CAGE Long, welded-fabric box with the main bars bent to form links. … m1 (25 lb/ft1) , such as intended for users with no material storage other than weight of tools . (Certain types of boom section may deviate from this: e.g., Hammerhead peak, Pffset, Offset base, etc.). (1 lx = I lm/m 2) .
-
Encyclopedia of Systems Biology
‘black boxes ’, folding entities and relations (L2) into one entity (L1 level taxonomy of types of granularity, each with one or more examples, where Lx stands for a … Algorithms and Tools The self-cleaving hammerhead ribozyme contains three stem-loops that meet in a central unpaired region where …
-
Manual bridges
lx = Steel superstructures as box , framework or plate beam 2 For determination of properties of the building that can be derived not from the outer appearance, it of additional testing tools like, e.g., rear prall hammer needs Bewehrungssuch- Hammer head 678 suspension bridge 308, 605, 607, 608 - erdverankerte 605 - in itself, 1127-vibrations 553 main load model 696 anchored 605-stitch of load-bearing cables 608, spurious 605, hangers 539, 609, assembly, 698 main moments 400 main test 1192 main …
Indicates content that may require registration and/or purchase.